- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Logic IC Type
- Number of Functions
- Number of Taps/Steps
- Number of Terminals
- Operating Temperature-Max
- Output Polarity
- Package Body Material
- Package Code
- Package Description
Attribute column
Manufacturer
TDK Logic - Specialty Logic
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Supply Voltage-Nom (Vsup) | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Seated Height-Max | Output Polarity | Logic IC Type | Prop. Delay@Nom-Sup | Power Supply Current-Max (ICC) | Number of Taps/Steps | Programmable Delay Line | Total Delay-Nom (td) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SAD-060 TDK Corporation | In Stock | - | Datasheet | YES | 8 | TDK CORP | 70 °C | PLASTIC/EPOXY | SOJ | SOJ, SMDIP8,.5 | SMDIP8,.5 | SQUARE | SMALL OUTLINE | Obsolete | LCC | 5 V | 8542.39.00.01 | DUAL | J BEND | 1 | 2.54 mm | unknown | 8 | S-PDSO-J8 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | 4.7 mm | TRUE | ACTIVE DELAY LINE | 63 ns | 28.5 mA | 5 | NO | 60 ns | ||
![]() SAD-100 TDK Corporation | In Stock | - | Datasheet | YES | 8 | TDK CORP | 70 °C | PLASTIC/EPOXY | SOJ | SOJ, SMDIP8,.5 | SMDIP8,.5 | SQUARE | SMALL OUTLINE | Obsolete | LCC | 5 V | 8542.39.00.01 | DUAL | J BEND | 1 | 2.54 mm | unknown | 8 | S-PDSO-J8 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | 4.7 mm | TRUE | ACTIVE DELAY LINE | 105 ns | 28.5 mA | 5 | NO | 100 ns | ||
![]() SAD-020 TDK Corporation | 23 | - | Datasheet | YES | 8 | TDK CORP | 70 °C | PLASTIC/EPOXY | SOJ | SOJ, SMDIP8,.5 | SMDIP8,.5 | SQUARE | SMALL OUTLINE | Obsolete | LCC | 5 V | 8542.39.00.01 | DUAL | J BEND | 1 | 2.54 mm | unknown | 8 | S-PDSO-J8 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | 4.7 mm | TRUE | ACTIVE DELAY LINE | 22 ns | 28.5 mA | 5 | NO | 20 ns |