- ECCN Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Analog IC - Other Type
- Input Voltage-Max
- Input Voltage-Min
- JESD-30 Code
- Number of Functions
- Number of Outputs
- Operating Temperature-Max
Attribute column
Manufacturer
TDK PMIC - Power Supply Controllers, Monitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Load Regulation-Max | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Output Current-Max | Seated Height-Max | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBM-0505SFE TDK Corporation | 62 | - | Datasheet | NO | 8 | TDK CORP | 6 V | 4.5 V | - | 70 °C | -10 °C | 5 V | METAL | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | EAR99 | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-MDIP-T8 | 1 | Not Qualified | 5 V | COMMERCIAL | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | 8.9 mm | 3 W | 5.25 V | 4.75 V | 22.86 mm | ||
![]() CE-1059 TDK Epcos | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPH24-2R1 TDK Corporation | In Stock | - | Datasheet | NO | - | TDK CORP | 56 V | 40 V | - | 85 °C | - | 24 V | UNSPECIFIED | XMA | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | - | - | - | EAR99 | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | unknown | - | - | R-XXMA-X | 1 | Not Qualified | 48 V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 50 W | - | - | - | ||
![]() PP25-24-15 TDK Corporation | 3 | - | Datasheet | - | - | TDK CORP | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | EAR99 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBM-2412SFE TDK Corporation | In Stock | - | Datasheet | NO | 8 | TDK CORP | 30 V | 20 V | - | 70 °C | -10 °C | 12 V | METAL | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | EAR99 | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-MDIP-T8 | 1 | Not Qualified | 24 V | COMMERCIAL | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | 8.9 mm | 3 W | 12.6 V | 11.4 V | 22.86 mm | ||
![]() CP-4801 TDK Corporation | In Stock | - | Datasheet | - | - | TDK CORP | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | EAR99 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | ||
![]() SPB05-1R0 TDK Corporation | 2 | - | Datasheet | NO | 9 | TDK CORP | 56 V | 20 V | 2% | 60 °C | - | 5 V | UNSPECIFIED | DMA | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | Yes | e3 | - | EAR99 | TIN | - | DUAL | PIN/PEG | - | 1 | - | unknown | - | - | R-XDMA-P9 | 1 | Not Qualified | 24 V | COMMERCIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 5 W | 5.5 V | 4.5 V | - | ||
![]() CBK-2412SF TDK Corporation | In Stock | - | Datasheet | NO | 6 | TDK CORP | 30 V | 20 V | - | 70 °C | -10 °C | 12 V | METAL | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | EAR99 | - | - | DUAL | THROUGH-HOLE | - | 1 | 5.08 mm | unknown | - | - | R-MDIP-T6 | 1 | Not Qualified | 24 V | COMMERCIAL | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 1.5 W | 12.6 V | 11.4 V | 15.24 mm | ||
![]() CE-0952 TDK Corporation | In Stock | - | Datasheet | NO | 8 | TDK CORP | 5.5 V | 3 V | - | 85 °C | -40 °C | 60 V | METAL | SON | SON, DILCC8,.7,80 | DILCC8,.7,80 | RECTANGULAR | FLANGE MOUNT | Obsolete | MODULE | Yes | e3 | Yes | EAR99 | - | ALSO AVAILABLE INPUT VOLTAGE: 5V | DUAL | NO LEAD | 245 | 1 | 2 mm | compliant | NOT SPECIFIED | 8 | R-MDFM-N8 | 1 | Not Qualified | 3.3 V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | 0.002 A | - | 0.12 W | 80 V | 40 V | - | ||
![]() CHG-1212NC TDK Corporation | In Stock | - | Datasheet | NO | 7 | TDK CORP | 16 V | 7 V | - | 70 °C | -10 °C | -12 V | UNSPECIFIED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | EAR99 | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-XDIP-T7 | 1 | Not Qualified | 12 V | COMMERCIAL | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 0.792 W | -12.6 V | -11.4 V | 10.16 mm | ||
![]() PP25-12-15 TDK Corporation | In Stock | - | Datasheet | - | - | TDK CORP | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | EAR99 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPH12-4R2 TDK Corporation | In Stock | - | Datasheet | NO | - | TDK CORP | 56 V | 40 V | - | 85 °C | - | 12 V | UNSPECIFIED | XMA | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | - | - | - | EAR99 | - | - | UNSPECIFIED | UNSPECIFIED | - | 1 | - | unknown | - | - | R-XXMA-X | 1 | Not Qualified | 48 V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 50 W | - | - | - | ||
![]() CE-0930-TP TDK Corporation | In Stock | - | Datasheet | NO | 8 | TDK CORP | 3.6 V | 3 V | - | 85 °C | -40 °C | 5 V | METAL | SON | SON, DILCC8,.7,80 | DILCC8,.7,80 | RECTANGULAR | FLANGE MOUNT | Obsolete | MODULE | Yes | e3 | Yes | EAR99 | TIN | - | DUAL | NO LEAD | - | 1 | 2 mm | compliant | - | 8 | R-MDFM-N8 | 1 | Not Qualified | 3.3 V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | 0.3 A | - | 1.5 W | 5.8 V | 4 V | - | ||
![]() PP15-12-5 TDK Corporation | In Stock | - | Datasheet | - | - | TDK CORP | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | EAR99 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBK-2415SF TDK Corporation | In Stock | - | Datasheet | NO | 6 | TDK CORP | 30 V | 20 V | - | 70 °C | -10 °C | 15 V | METAL | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | EAR99 | - | - | DUAL | THROUGH-HOLE | - | 1 | 5.08 mm | unknown | - | - | R-MDIP-T6 | 1 | Not Qualified | 24 V | COMMERCIAL | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 1.5 W | 15.75 V | 14.25 V | 15.24 mm | ||
![]() SPM05-20R TDK Corporation | In Stock | - | Datasheet | NO | 14 | TDK CORP | 30 V | 20 V | 2% | 60 °C | - | 5 V | UNSPECIFIED | DMA | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | - | EAR99 | - | - | DUAL | PIN/PEG | - | 1 | - | unknown | - | - | R-XDMA-P14 | 1 | Not Qualified | 24 V | COMMERCIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 100 W | 5.5 V | 4.5 V | - | ||
![]() CAK-2415F TDK Corporation | In Stock | - | Datasheet | - | - | TDK CORP | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | EAR99 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | ||
![]() CBK-1215SF TDK Corporation | In Stock | - | Datasheet | NO | 6 | TDK CORP | 16 V | 10 V | - | 70 °C | -10 °C | 15 V | METAL | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | EAR99 | - | - | DUAL | THROUGH-HOLE | - | 1 | 5.08 mm | unknown | - | - | R-MDIP-T6 | 1 | Not Qualified | 12 V | COMMERCIAL | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 1.5 W | 15.75 V | 14.25 V | 15.24 mm | ||
![]() CE-0931 TDK Corporation | 75 | - | Datasheet | NO | 8 | TDK CORP | 5.5 V | 3 V | - | 85 °C | -40 °C | 15 V | METAL | SON | SON, DILCC8,.7,80 | DILCC8,.7,80 | RECTANGULAR | FLANGE MOUNT | End Of Life | MODULE | Yes | e3 | Yes | EAR99 | Tin (Sn) | ALSO AVAILABLE OUTPUT VOLTAGE: -15V | DUAL | NO LEAD | 245 | 1 | 2 mm | compliant | 40 | 8 | R-MDFM-N8 | 1 | Not Qualified | 3.3 V | INDUSTRIAL | NO | DC-DC REGULATED POWER SUPPLY MODULE | 0.04 A | - | 1.2 W | 15.05 V | 14.95 V | - | ||
![]() CE-0932-TP TDK Corporation | 1 | - | Datasheet | NO | 8 | TDK CORP | 5.5 V | 3 V | - | 85 °C | -40 °C | -5 V | METAL | SON | SON, DILCC8,.7,80 | DILCC8,.7,80 | RECTANGULAR | FLANGE MOUNT | Obsolete | MODULE | Yes | e3 | Yes | EAR99 | TIN | - | DUAL | NO LEAD | - | 1 | 2 mm | compliant | - | 8 | R-MDFM-N8 | 1 | Not Qualified | 3.3 V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | 0.2 A | - | 1 W | -5.5 V | -4 V | - |