- ECCN Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Analog IC - Other Type
- Input Voltage-Max
- Input Voltage-Min
- JESD-30 Code
- Number of Functions
- Number of Outputs
- Operating Temperature-Max
Attribute column
Manufacturer
TDK PMIC - Power Supply Controllers, Monitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Weight | Number of Terminals | Diameter before shrinkage | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Load Regulation-Max | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Packaging | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Color | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Output Current-Max | Seated Height-Max | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PP15-12-5 TDK Corporation | In Stock | - | Datasheet | - | - | - | - | - | TDK CORP | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPB12-R80 TDK Corporation | In Stock | - | Datasheet | NO | - | - | 10 | - | TDK CORP | 56 V | 20 V | 2% | 60 °C | - | 12 V | UNSPECIFIED | DMA | , | - | SQUARE | MICROELECTRONIC ASSEMBLY | Obsolete | - | Yes | - | e3 | - | EAR99 | - | TIN | - | DUAL | PIN/PEG | 1 | - | unknown | - | S-XDMA-P10 | 1 | Not Qualified | 24 V | COMMERCIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 9.6 W | 13.2 V | 10.8 V | - | - | ||
![]() SPH05-10R TDK Corporation | In Stock | - | Datasheet | NO | - | - | - | - | TDK CORP | 56 V | 40 V | - | 85 °C | - | 5 V | UNSPECIFIED | XMA | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | - | - | - | - | EAR99 | - | - | - | UNSPECIFIED | UNSPECIFIED | 1 | - | unknown | - | R-XXMA-X | 1 | Not Qualified | 48 V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 50 W | - | - | - | - | ||
![]() CBM-1215DF TDK Corporation | In Stock | - | Datasheet | NO | - | - | - | - | TDK CORP | 16 V | 10 V | - | 70 °C | -10 °C | 15 V | UNSPECIFIED | XMA | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | - | - | - | - | EAR99 | - | - | - | UNSPECIFIED | UNSPECIFIED | 1 | - | unknown | - | R-XXMA-X | 2 | Not Qualified | - | COMMERCIAL | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 3 W | 15.75 V | 14.25 V | - | - | ||
![]() CAK-1205F TDK Corporation | In Stock | - | Datasheet | - | - | - | - | - | TDK CORP | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | - | ||
![]() SPH05-20R TDK Corporation | In Stock | - | Datasheet | NO | - | - | - | - | TDK CORP | 56 V | 40 V | - | 85 °C | - | 5 V | UNSPECIFIED | XMA | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | - | - | - | - | EAR99 | - | - | - | UNSPECIFIED | UNSPECIFIED | 1 | - | unknown | - | R-XXMA-X | 1 | Not Qualified | 48 V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 100 W | - | - | - | - | ||
![]() CBM-0512DFE TDK Corporation | In Stock | - | Datasheet | NO | - | - | 8 | - | TDK CORP | 6 V | 4.5 V | - | 70 °C | -10 °C | 12 V | METAL | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | EAR99 | - | - | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-MDIP-T8 | 2 | Not Qualified | 5 V | COMMERCIAL | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | 8.9 mm | 3 W | 12.6 V | 11.4 V | - | 22.86 mm | ||
![]() CBM-1212DF TDK Corporation | In Stock | - | Datasheet | NO | - | - | - | - | TDK CORP | 16 V | 10 V | - | 70 °C | -10 °C | 12 V | UNSPECIFIED | XMA | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | - | - | - | - | EAR99 | - | - | - | UNSPECIFIED | UNSPECIFIED | 1 | - | unknown | - | R-XXMA-X | 2 | Not Qualified | - | COMMERCIAL | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 3 W | 12.6 V | 11.4 V | - | - | ||
![]() CE-0928-TP TDK Corporation | In Stock | - | Datasheet | NO | - | - | 8 | - | TDK CORP | 5.5 V | 4.5 V | - | 85 °C | -40 °C | 3.3 V | METAL | SON | SON, DILCC8,.7,80 | DILCC8,.7,80 | RECTANGULAR | FLANGE MOUNT | Obsolete | MODULE | Yes | - | e3 | Yes | EAR99 | - | TIN | - | DUAL | NO LEAD | 1 | 2 mm | compliant | 8 | R-MDFM-N8 | 1 | Not Qualified | 5 V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | 0.6 A | - | 1.98 W | 3.3 V | 2 V | - | - | ||
![]() PP10-48-3.3 TDK Corporation | In Stock | - | Datasheet | - | polyolefin | 68.00 gross | - | 20 mm | TDK CORP | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | delivered in packs in 1.0 m increments | - | - | EAR99 | Heat shrink tube with adhesive layer | - | yellow | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 mm | - | ||
![]() SPB05-2R0 TDK Corporation | In Stock | - | Datasheet | NO | - | - | 10 | - | TDK CORP | 56 V | 20 V | 2% | 60 °C | - | 5 V | UNSPECIFIED | DMA | , | - | SQUARE | MICROELECTRONIC ASSEMBLY | Obsolete | - | Yes | - | e3 | - | EAR99 | - | TIN | - | DUAL | PIN/PEG | 1 | - | unknown | - | S-XDMA-P10 | 1 | Not Qualified | 24 V | COMMERCIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 10 W | 5.5 V | 4.5 V | - | - | ||
![]() PP15-24-15 TDK Corporation | In Stock | - | Datasheet | - | - | - | - | - | TDK CORP | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PP15-24-5 TDK Corporation | In Stock | - | Datasheet | - | - | - | - | - | TDK CORP | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBG-0512DF TDK Corporation | In Stock | - | Datasheet | NO | - | - | 6 | - | TDK CORP | 6 V | 4.5 V | - | 70 °C | -10 °C | 12 V | METAL | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | EAR99 | - | - | - | DUAL | PIN/PEG | 1 | 2.54 mm | unknown | - | R-MDIP-P6 | 2 | Not Qualified | 5 V | COMMERCIAL | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | 7.8 mm | 0.792 W | 12.96 V | 11.04 V | - | 22.86 mm | ||
![]() SZC12P25 TDK Corporation | In Stock | - | Datasheet | YES | - | - | 5 | - | TDK CORP | 5.5 V | 4.5 V | 2% | 50 °C | - | 12 V | UNSPECIFIED | SOJ | SOJ, | - | SQUARE | SMALL OUTLINE | Obsolete | MODULE | - | - | - | - | EAR99 | - | - | - | DUAL | J BEND | 1 | 2.54 mm | unknown | 8/5 | S-XDSO-J5 | 1 | Not Qualified | 5 V | COMMERCIAL | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | 4.7 mm | 0.3 W | 12.5 V | 11.5 V | - | - | ||
![]() SPU05-20R TDK Corporation | In Stock | - | Datasheet | NO | - | - | 10 | - | TDK CORP | 185 V | 88 V | - | 85 °C | - | 5 V | UNSPECIFIED | XMA | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | MODULE | - | - | - | - | EAR99 | - | - | - | UNSPECIFIED | UNSPECIFIED | 1 | - | unknown | 10 | R-XXMA-X10 | 1 | Not Qualified | 110 V | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 100 W | 5.5 V | 4.5 V | - | - |