Filters
- RoHS
- Composition
- Contact Plating
- Diameter
- Failure Rate
- Features
- Lead Free
- Lead Length
- Length
- Max Operating Temperature
- Max Power Dissipation
- Military Standard
Attribute column
Manufacturer
TDK Digital Isolators
View Mode:
2 Results
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | RoHS | Packaging | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Military Standard | Lead Length | Failure Rate | Features | Diameter | Length | Width | Radiation Hardening | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Tiny WHSL | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | Lead, Tin | Through Hole | Non-Compliant | Tape & Reel (TR) | 1 % | 2 | 650 ppm/°C | 365 mΩ | 250 °C | -65 °C | Wirewound | 2 W | 1.5 W | MIL-PRF-39007 | 38.1 mm | 0.01 % | Military, Moisture Resistant | 1.98 mm | 7.9248 mm | 1.98 mm | No | Contains Lead |