- Capacitance Range
- Series
- Applications
- Kit Type
- Mounting Type
- Packages Included
- Quantity
- Tolerance
- Voltage Rated
- Packaging
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
TDK Capacitor Kits
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Packages Included | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of Pieces per Value | Number of Values | Package | Part # Aliases | Product Status | RoHS | Tolerance Range | Total Number of Pieces | Voltage Rated | Packaging | Series | Tolerance | Type | Applications | Subcategory | Termination Style | Product Type | Voltage Range | Quantity | Kit Type | Capacitance Range | Product | Features |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C-STC0G01-E6-KIT TDK Corporation | 13 |
| - | Surface Mount | 0402 ~ 1210 (1005 ~ 3528 Metric) | - | - | TDK Corporation | - | - | - | Book | - | Active | - | - | - | 100 ~ 1000V (1kV) | - | C | ±5% | - | General Purpose | - | - | - | - | 140 Pieces (14 Values - 10 Each) | Ceramic | 100pF ~ 0.1μF | - | - | ||
![]() CX7-AC02-E3-KIT TDK Corporation | 52 |
| - | Surface Mount, MLCC | 0402 ~ 2220 (1005 ~ 5750 Metric) | - | - | TDK Corporation | - | - | - | Book | - | Active | - | - | - | 6.3 ~ 75V | - | C | ±10%, ±20% | - | General Purpose | - | - | - | - | 345 Pieces (35 Values - Mixed Quantities) | Ceramic | 1000pF ~ 47μF | - | Low ESL | ||
![]() C-MVC0G-01-E6-KIT TDK Corporation | 25 |
| - | Surface Mount, MLCC | 0402 ~ 2220 (1005 ~ 5750 Metric) | - | - | TDK Corporation | - | - | - | Book | - | Active | - | - | - | 100 ~ 630V | - | C | ±5% | - | Boardflex Sensitive | - | - | - | - | 170 Pieces (18 Values - Mixed Quantities) | Ceramic | 1000pF ~ 0.15μF | - | Soft Termination | ||
![]() CX6-AC01-E3-KIT TDK Corporation | 51 |
| - | Surface Mount, MLCC | 0402, 0603, 0805, 1206 (1005, 1608, 2012, 3216 Metric) | - | - | TDK Corporation | - | - | - | Book | - | Active | - | - | - | 4 ~ 50V | - | C | ±10%, ±20% | - | Automotive, General Purpose | - | - | - | - | 110 Pieces (11 Values - 10 Each) | Ceramic | 1μF ~ 100μF | - | Low ESL | ||
![]() MEGA-AG01-E24-KIT TDK Corporation | 2581 |
| - | Surface Mount, MLCC | Stacked SMD, 2 J-Lead | - | - | TDK Corporation | - | - | - | Book | - | Active | - | - | - | 25 ~ 630V | - | MEGACAP, CKG | ±5%, ±10%, ±20% | - | Automotive, SMPS Filtering, Bypass, Decoupling | - | - | - | - | 60 Pieces (12 Values - 5 Each) | Ceramic | 0.14uF ~ 100uF | - | AEC-Q200, Low ESL (Stacked) | ||
![]() C-STMV02-E3-KIT TDK Corporation | 30 |
| - | Surface Mount, MLCC | 0603 ~ 2220 (1608 ~ 5750 Metric) | - | - | TDK Corporation | - | - | - | Book | - | Active | - | - | - | 100 ~ 630V | - | C, CNC | ±10% | - | General Purpose | - | - | - | - | 270 Pieces (27 Values - 10 Each) | Ceramic | 10000pF ~ 10μF | - | - | ||
![]() CNP0-AC01-E6-KIT TDK Corporation | 30 |
| - | Surface Mount, MLCC | 0402 ~ 2220 (1005 ~ 5750 Metric) | - | - | TDK Corporation | - | - | - | Book | - | Active | - | - | - | 50 ~ 630V | - | C | ±5% | - | General Purpose | - | - | - | - | 185 Pieces (19 Values - Mixed Quantities) | Ceramic | 470pF ~ 0.1μF | - | High Temperature | ||
![]() CGA-STLV01-E3-KIT TDK Corporation | 52 |
| - | Surface Mount, MLCC | 0402 ~ 1210 (1005 ~ 3225 Metric) | - | - | TDK Corporation | - | - | - | Book | - | Active | - | - | - | 6.3 ~ 75V | - | CGA, CNA | ±10%, ±20% | - | Automotive, Boardflex Sensitive | - | - | - | - | 150 Pieces (15 Values - 10 Each) | Ceramic | 0.1μF ~ 22μF | - | Soft Termination | ||
![]() CX8-AC01-E3-KIT TDK Corporation | 42 |
| - | Surface Mount, MLCC | 0402 ~ 1210 (1005 ~ 3225 Metric) | - | - | TDK Corporation | - | - | - | Book | - | Active | - | - | - | 6.3 ~ 100V | - | C | ±10%, ±20% | - | General Purpose | - | - | - | - | 190 Pieces (19 Values - 10 Each) | Ceramic | 2200pF ~ 22μF | - | High Temperature | ||
![]() X2HIHUMKIT TDK | In Stock | - | - | - | - | - | + 110 C | - | - | - | - | - | - | - | - | 10 % to 20 % | - | - | - | - | - | - | - | Capacitors | Radial | Capacitor Kits | 305 VAC | - | - | 0.01 uF to 15 uF | Film Capacitor Kits | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | + 110 C | - | - | - | - | - | - | - | - | 10 % to 20 % | - | - | - | - | - | - | - | Capacitors | Radial | Capacitor Kits | 300 VAC to 305 VAC | - | - | 1000 pF to 1 uF | Film Capacitor Kits | - | ||
![]() Y2POWKIT TDK | In Stock | - | - | - | - | - | + 110 C | - | - | - | - | - | - | - | - | 10 % to 20 % | - | - | - | - | - | - | - | Capacitors | Radial | Capacitor Kits | 300 VAC | - | - | 1000 pF to 0.68 uF | Film Capacitor Kits | - | ||
![]() B326GPKIT TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 % to 10 % | - | - | - | - | - | - | - | Capacitors | Radial | Capacitor Kits | 630 V to 1.6 kV | - | - | 0.1 uF to 1 uF | Film Capacitor Kits | - | ||
| Tiny WHSL | 44 |
| - | Surface Mount, MLCC | 0402 ~ 1210 (1005 ~ 3225 Metric) | - | - | TDK Corporation | - | - | - | Bulk | - | Active | - | - | - | 10 ~ 75V | - | CGA | ±5%, ±10%, ±20% | - | Automotive | - | - | - | - | 200 Pieces (20 Values - 10 Each) | Ceramic | 1000pF ~ 47µF | - | Low ESL | ||
| Tiny WHSL | 40 |
| - | Surface Mount, MLCC | 1206 ~ 2220 (3216 ~ 5750 Metric) | - | - | TDK Corporation | - | - | - | Book | - | Active | - | - | - | 1000 ~ 3000V (3kV) | - | C | ±1%, ±5%, ±10% | - | General Purpose | - | - | - | - | 210 Pieces (Assorted Per Value) | Ceramic | 10000pF ~ 0.022µF | - | High Voltage | ||
![]() EDLC KIT TDK | In Stock | - | - | Surface Mount | 3-SMD (Gull Wing, Flat Lead) | 1 | + 85 C | TDK Corporation | - 20 C | 3 | 2 | Bulk | EDLC212520-351-2F-50; EDLC262520-501-2F-40; EDLC371420-501-2F-50; EDLC381420-501-2F-70 | Active | Details | - | 6 | 3.2V, 4.2V | Tray | EDLC | - | Electric Double-Layer Capacitor | - | - | SMD/SMT | - | 3.2 VDC, 4.2 VDC | 12 Pieces (4 Values - 3 Each) | Electric Double Layer Capacitors, Supercaps | 350 mF, 500 mF | Supercapacitor Kits | - | ||
![]() CGA-STMV01-E3-KIT TDK Corporation | 45 |
| - | Surface Mount, MLCC | 0603, 0805, 1206, 1210 (1608, 2012, 3216, 3225 Metric) | - | - | TDK Corporation | - | - | - | Book | - | Active | - | - | - | 100 ~ 630V | - | CGA | ±10% | - | Automotive, Boardflex Sensitive | - | - | - | - | 130 Pieces (13 Values - 10 Each) | Ceramic | 0.047μF ~ 4.7μF | - | Soft Termination | ||
![]() CGA-ML01-E6-KIT TDK Corporation | 7 |
| - | Surface Mount, MLCC | 0402 ~ 1812 (1005 ~ 4532 Metric) | - | - | TDK Corporation | - | - | - | Book | - | Active | - | - | - | 100 ~ 630V | - | CGA | ±5%, ±10% | - | Automotive | - | - | - | - | 370 Pieces (37 Values - 10 Each) | Ceramic | 100pF ~ 0.1μF | - | - | ||
![]() C-STX8-AC01-E3-KIT TDK Corporation | 14 |
| - | Surface Mount, MLCC | 0402 ~ 1210 (1005 ~ 3225 Metric) | - | - | TDK Corporation | - | - | - | Book | - | Active | - | - | - | 10 ~ 100V | - | C | ±10% | - | Boardflex Sensitive | - | - | - | - | 160 Pieces (16 Values - 10 Each) | Ceramic | 2200pF ~ 10μF | - | Soft Termination | ||
![]() CGAX8-AC01-E3-KIT TDK Corporation | 33 |
| - | Surface Mount | 0402 ~ 1210 (1005 ~ 3225 Metric) | - | - | TDK Corporation | - | - | - | Book | - | Active | - | - | - | 4 ~ 100V | - | CGA | ±10%, ±20% | - | Automotive | - | - | - | - | 190 Pieces (19 Values - 10 Each) | Ceramic | 2200pF ~ 22μF | - | High Temperature |