- Series
- Mfr
- Package
- Product Status
- Type
- Tolerance
- Product
- Core Size
- Operating Temperature
- Core Material
- Inductance
- Mounting Type
Attribute column
Manufacturer
TDK Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Package / Case | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Depth | Inductance | Outside Diameter | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | Diameter - Inside | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B65661D0250A087 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | P 22 x 13 | N87 | 0.5 | 2013 | B65661 | - | Active | 1 (Unlimited) | - | - | - | Uncoated | - | - | 63 | 31.6 | 1990 | 2200 | - | - | - | 22.00mm | 6.80mm | - | - | - | ROHS3 Compliant | ||
![]() B65813J0000R092 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | RM 10 | N92 | 0.45 | - | - | - | Active | 1 (Unlimited) | - | - | - | Uncoated | RM | - | 98 | 44 | 4310 | 1500 | 90 | - | - | - | 9.35mm | 28.50mm | 13.50mm | - | ROHS3 Compliant | ||
![]() B64290L0084X038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | T38 | - | 2014 | B64290 | - | Active | 1 (Unlimited) | - | - | - | Epoxy | Toroid | Gapped | - | - | - | 10000 | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B66421U0090A197 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | - | - | EFD 25 x 13 x 9 | N97 | 0.98 | 2013 | - | 3% | Active | 1 (Unlimited) | - | - | - | Uncoated | EFD | - | 58 | 57 | 3310 | 2300 | - | - | - | - | 12.50mm | 25.00mm | 9.10mm | - | ROHS3 Compliant | ||
![]() B65525J0140A087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | ER 11 x 5 | N87 | 1.1 | - | B65525 | 3% | Active | 1 (Unlimited) | - | 140 nH | - | Uncoated | ER | - | 12.4 | 14.1 | 174 | 2200 | 10.3 | - | - | - | 2.50mm | 11.00mm | 6.00mm | - | ROHS3 Compliant | ||
![]() B65841A0250E087 TDK Electronics Inc. | In Stock | - | Datasheet | 26 Weeks | - | - | EP 10 | N87 | 1.7 | - | B65841 | ±7% | Active | 1 (Unlimited) | 10.4mm | - | - | Uncoated | EP | Gapped | 11.3 | 19.2 | 217 | 2200 | 8.5 | 250nH | 338 | - | 5.20mm | 11.80mm | 7.85mm | - | ROHS3 Compliant | ||
![]() B65807J1000K045 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | RM 6 | N45 | 0.78 | - | - | - | Active | 1 (Unlimited) | - | - | - | Uncoated | RM | - | 36.6 | 28.6 | 1050 | 3800 | 31 | - | - | - | 6.25mm | 17.90mm | 8.20mm | - | ROHS3 Compliant | ||
![]() B65819P0275J087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | RM 7 LP | N87 | 0.52 | - | - | - | Active | 1 (Unlimited) | - | - | - | Uncoated | RM | - | 45.3 | 23.5 | 1060 | 2200 | 39.6 | - | - | - | 4.90mm | 20.30mm | - | - | ROHS3 Compliant | ||
![]() B65807J0630J041 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | RM 6 | N41 | 0.78 | - | - | 5% | Active | 1 (Unlimited) | - | 630 nH | - | Uncoated | RM | - | 36.6 | 28.6 | 1050 | 2800 | 31 | - | - | - | 6.25mm | 17.90mm | 8.20mm | - | ROHS3 Compliant | ||
![]() B64290A0681X046 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | - | - | - | 2013 | B64290 | - | Active | 1 (Unlimited) | - | - | 9.53 mm | Uncoated | Toroid | Ungapped | - | - | - | - | - | - | - | - | - | - | - | 4.75 mm | ROHS3 Compliant | ||
![]() B65843P0000R045 TDK Electronics Inc. | In Stock | - | Datasheet | 50 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | N45 | 1.24 | - | - | - | Active | 1 (Unlimited) | - | - | - | Uncoated | EP | - | 19.5 | 24.2 | 472 | 3800 | 14.9 | - | - | - | 6.50mm | 12.80mm | 9.00mm | - | ROHS3 Compliant | ||
![]() B65843A0200B038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | EP 13 | T38 | 1.24 | - | B65843A | ±4% | Active | 1 (Unlimited) | 13mm | - | - | Uncoated | EP | Gapped | 19.5 | 24.2 | 472 | 2300 | 14.9 | 200nH | 198 | - | 6.50mm | 12.80mm | 9.00mm | - | ROHS3 Compliant | ||
![]() B65807J0100A087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | RM 6 | N87 | 0.78 | - | - | 3% | Active | 1 (Unlimited) | - | 100 nH | - | Uncoated | RM | - | 36.6 | 28.6 | 1050 | 2200 | 31 | - | - | - | 6.25mm | 17.90mm | 8.20mm | - | ROHS3 Compliant | ||
![]() B64290P0074X033 TDK Electronics Inc. | In Stock | - | Datasheet | 42 Weeks | - | - | - | M33 | - | 2015 | B64290 | - | Active | 1 (Unlimited) | - | - | - | Parylene | Toroid | Gapped | - | - | - | 750 | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B64290L0735X038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | - | T38 | - | 2015 | B64290 | - | Active | 1 (Unlimited) | - | - | 12.7 mm | Epoxy | Toroid | Gapped | - | - | - | 10000 | - | - | - | - | - | - | - | 7.9 mm | ROHS3 Compliant | ||
![]() B64290L0765X065 TDK Electronics Inc. | In Stock | - | Datasheet | 31 Weeks | - | - | - | T65 | - | 2015 | B64290 | - | Active | 1 (Unlimited) | - | - | - | Epoxy | Toroid | Gapped | - | - | - | 5200 | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B65841A0250E038 TDK Electronics Inc. | In Stock | - | Datasheet | 26 Weeks | - | - | EP 10 | T38 | 1.7 | - | B65841 | ±7% | Active | 1 (Unlimited) | 10.4mm | - | - | Uncoated | EP | Gapped | 11.3 | 19.2 | 217 | 2300 | 8.5 | 250nH | 338 | - | 5.20mm | 11.80mm | 7.85mm | - | ROHS3 Compliant | ||
![]() B65813J0315A087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | 315 | RM 10 | N87 | 0.45 | - | - | 3% | Active | 1 (Unlimited) | - | - | - | Uncoated | RM | - | 98 | 44 | 4310 | 2200 | 90 | - | - | - | 9.35mm | 28.50mm | 13.50mm | - | ROHS3 Compliant | ||
![]() B65819J0400A048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | RM 7 | N48 | 0.7 | - | - | 3% | Active | 1 (Unlimited) | - | - | - | Uncoated | RM | - | 43 | 30.4 | 1310 | 2300 | 39 | - | - | - | 6.75mm | 20.30mm | - | - | ROHS3 Compliant | ||
![]() B65807J0160A041 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | RM 6 | N41 | 0.78 | - | - | 3% | Active | 1 (Unlimited) | - | 160 nH | - | Uncoated | RM | - | 36.6 | 28.6 | 1050 | 2800 | 31 | - | - | - | 6.25mm | 17.90mm | 8.20mm | - | ROHS3 Compliant |