- Series
- Mfr
- Package
- Product Status
- Type
- Tolerance
- Product
- Core Size
- Operating Temperature
- Core Material
- Inductance
- Mounting Type
Attribute column
Manufacturer
TDK Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Package / Case | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Inductance | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B66311G0600X127 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | 600 | E 20 x 10 x 6 | N27 | 1.44 | - | - | - | 0.1% | Active | 1 (Unlimited) | - | Uncoated | E | - | 32.1 | 46.3 | 1490 | 2000 | 31.9 | - | - | - | 10.10mm | 20.40mm | 5.90mm | ROHS3 Compliant | ||
![]() B66411G0000X197 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | EFD 10/5/3 | N97 | 3.21 | Tape & Reel (TR) | - | - | -20% +30% | Active | 1 (Unlimited) | - | Uncoated | EFD | Ungapped | 7.2 | 23.1 | 166 | - | 6.5 | - | 1200 | - | 5.20mm | 10.50mm | 2.70mm | ROHS3 Compliant | ||
![]() B65857C0250J087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | EPX 7 x 9 | N87 | 0.91 | - | 2013 | - | - | Active | 1 (Unlimited) | - | Uncoated | EPX | - | 17.2 | 15.7 | 270 | 2200 | 13.9 | - | - | - | 3.75mm | 9.40mm | 9.00mm | ROHS3 Compliant | ||
![]() B65887E0000R095 TDK Electronics Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | RM 14 | N95 | 0.35 | - | 2013 | - | - | Active | 1 (Unlimited) | - | Uncoated | RM | - | 200 | 70 | 14000 | 3000 | 170 | - | - | - | 15.10mm | 42.20mm | 19.00mm | ROHS3 Compliant | ||
![]() B65887E0000R030 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | RM 14 | N30 | 0.35 | - | - | - | 30% | Active | 1 (Unlimited) | 9.5 μH | Uncoated | RM | - | 200 | 70 | 14000 | 4300 | 170 | - | - | - | 15.10mm | 42.20mm | 19.00mm | ROHS3 Compliant | ||
![]() B65887E1600J041 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | RM 14 | N41 | 0.35 | - | 2013 | - | 5% | Active | 1 (Unlimited) | 160 nH | Uncoated | RM | - | 200 | 70 | 14000 | 2800 | 170 | - | - | - | 15.10mm | 42.20mm | 19.00mm | ROHS3 Compliant | ||
![]() B66319G0800X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | E 30 x 15 x 7 | N87 | 1.12 | - | - | - | 0.05% | Active | 1 (Unlimited) | - | Uncoated | E | - | 60 | 67 | 4000 | 2200 | 49 | - | - | - | 15.20mm | 30.00mm | 7.30mm | ROHS3 Compliant | ||
![]() B66315G0250X127 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | E 25.4 x 10 x 7 | N27 | 1.27 | - | 2013 | - | 0.08% | Active | 1 (Unlimited) | - | Uncoated | E | - | 38.8 | 49.2 | 1910 | 2000 | 38.4 | - | - | - | 9.78mm | 25.40mm | 6.50mm | ROHS3 Compliant | ||
![]() B66311G0315X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | E 20 x 10 x 6 | N87 | 1.44 | - | - | - | - | Active | 1 (Unlimited) | - | Uncoated | E | - | 32.1 | 46.3 | 1490 | 2200 | 31.9 | - | - | - | 10.10mm | 20.40mm | 5.90mm | ROHS3 Compliant | ||
![]() B66317G0400X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | E 25 x 13 x 7 | N87 | 1.1 | - | - | - | - | Active | 1 (Unlimited) | - | Uncoated | E | - | 52.5 | 57.5 | 3020 | 2200 | 51.5 | - | - | - | 12.80mm | 25.00mm | 7.50mm | ROHS3 Compliant | ||
![]() B65839A0125B057 TDK Electronics Inc. | In Stock | - | Datasheet | 11 Weeks | - | - | EP 7 | T57 | 1.52 | - | - | - | - | Not For New Designs | 1 (Unlimited) | - | Uncoated | EP | - | 10.3 | 15.7 | 162 | 4000 | 8.5 | - | - | - | 3.75mm | 9.40mm | 6.50mm | ROHS3 Compliant | ||
![]() B65807P0000R097 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | RM 6 LP | N97 | 0.58 | - | - | - | - | Active | 1 (Unlimited) | - | Uncoated | RM | - | 37.5 | 21.8 | 820 | 2300 | 31.2 | - | - | - | 4.50mm | 17.90mm | 8.20mm | ROHS3 Compliant | ||
![]() B65819P0060A087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | RM 7 LP | N87 | 0.52 | - | - | - | - | Active | 1 (Unlimited) | - | Uncoated | RM | - | 45.3 | 23.5 | 1060 | 2200 | 39.6 | - | - | - | 4.90mm | 20.30mm | - | ROHS3 Compliant | ||
![]() B65541D0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 13 Weeks | - | - | P 14 x 8 | N87 | 0.8 | - | 2013 | B65541 | -20% +30% | Active | 1 (Unlimited) | - | Uncoated | P (Pot Core) | Ungapped | 25 | 20 | 500 | 2200 | - | 2.8μH | 1630 | 14.30mm | 4.25mm | - | - | ROHS3 Compliant | ||
![]() B66413U0160K187 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | - | - | EFD 15 x 8 x 5 | N87 | 2.27 | - | 2013 | - | 10% | Active | 1 (Unlimited) | - | Uncoated | EFD | - | 15 | 34 | 510 | 2200 | 12.2 | - | - | - | 7.50mm | 15.00mm | 4.65mm | ROHS3 Compliant | ||
![]() B66315G0600X127 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | E 25.4 x 10 x 7 | N27 | 1.27 | - | 2013 | - | 0.08% | Active | 1 (Unlimited) | - | Uncoated | E | - | 38.8 | 49.2 | 1910 | 2000 | 38.4 | - | - | - | 9.78mm | 25.40mm | 6.50mm | ROHS3 Compliant | ||
![]() B65517W0000R095 TDK Electronics Inc. | In Stock | - | Datasheet | 42 Weeks | - | - | P 9 x 5 | N95 | 1.13 | - | 2013 | B65517 | - | Active | 1 (Unlimited) | - | Uncoated | - | - | 11.9 | 13.4 | 159 | 3000 | 9.3 | - | - | 9.30mm | 2.70mm | - | - | ROHS3 Compliant | ||
![]() B65819P0250J087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | RM 7 LP | N87 | 0.52 | - | - | - | - | Active | 1 (Unlimited) | - | Uncoated | RM | - | 45.3 | 23.5 | 1060 | 2200 | 39.6 | - | - | - | 4.90mm | 20.30mm | - | ROHS3 Compliant | ||
![]() B66389G0500X127 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | N27 | 0.68 | - | 2013 | - | 0.04% | Active | 1 (Unlimited) | - | Uncoated | E | Gapped | 120 | 81 | 9720 | 2000 | 112 | - | 160 | - | 18.00mm | 36.00mm | 11.50mm | ROHS3 Compliant | ||
![]() B66311G0800X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | E 20 x 10 x 6 | N87 | 1.44 | - | - | - | - | Active | 1 (Unlimited) | - | Uncoated | E | - | 32.1 | 46.3 | 1490 | 2200 | 31.9 | - | - | - | 10.10mm | 20.40mm | 5.90mm | ROHS3 Compliant |