- Series
- Mfr
- Package
- Product Status
- Type
- Tolerance
- Product
- Core Size
- Operating Temperature
- Core Material
- Inductance
- Mounting Type
Attribute column
Manufacturer
TDK Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B65805C0100A033 TDK Electronics Inc. | 382 |
| Datasheet | 27 Weeks | RM 5 | M33 | 1 | Tape & Box (TB) | - | B65805 | ±3% | Active | 1 (Unlimited) | Uncoated | RM | Gapped | 20.8 | 20.8 | 433 | 750 | - | 100nH | 79.6 | - | 5.25mm | 14.60mm | 6.80mm | ROHS3 Compliant | ||
![]() B65807P0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 6 LP | N87 | 0.58 | - | - | B65807P | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 37.5 | 21.8 | 820 | 2200 | 31.2 | 3μH | 1390 | - | 4.50mm | 17.90mm | 8.20mm | ROHS3 Compliant | ||
![]() B66365G0200X187 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | ETD 44 x 22 x 15 | N87 | - | - | 2013 | B66365 | - | Active | 1 (Unlimited) | Uncoated | ETD | Gapped | - | - | - | - | - | - | - | - | 22.50mm | 43.80mm | 15.20mm | ROHS3 Compliant | ||
![]() B65531D0000R033 TDK Electronics Inc. | In Stock | - | Datasheet | 42 Weeks | P 11 x 7 | M33 | 1 | - | 2013 | B65531 | -20% +30% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Ungapped | 15.9 | 15.9 | 253 | 750 | - | 780nH | 620 | 11.30mm | 3.30mm | - | - | ROHS3 Compliant | ||
![]() B65805C0250A048 TDK Electronics Inc. | In Stock | - | Datasheet | 27 Weeks | RM 5 | N48 | 1 | - | - | B65805 | ±3% | Active | 1 (Unlimited) | Uncoated | RM | Gapped | 20.8 | 20.8 | 433 | - | - | 250nH | 199 | - | 5.25mm | 14.60mm | 6.80mm | ROHS3 Compliant | ||
![]() B65935A0000X022 TDK Electronics Inc. | In Stock | - | Datasheet | 42 Weeks | PCH 9.4 x 4.6 | N22 | - | - | 2011 | B65935 | - | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Ungapped | - | - | - | - | - | - | - | 9.40mm | 4.60mm | - | - | ROHS3 Compliant | ||
![]() B66481G0000X192 TDK Electronics Inc. | 25000 | - | Datasheet | 6 Weeks | EQ 25 x 6 | N92 | - | - | 2013 | B66481 | - | Active | 1 (Unlimited) | Uncoated | EQ | Ungapped | - | - | - | - | - | - | - | - | 5.60mm | 25.00mm | 18.00mm | ROHS3 Compliant | ||
![]() B67345B0001X097 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | U 93 x 76 x 30 | N97 | - | - | 2013 | B67345 | - | Active | 1 (Unlimited) | Uncoated | U | Ungapped | - | - | - | - | - | - | - | - | 76.00mm | 93.00mm | 30.00mm | ROHS3 Compliant | ||
![]() B66361G0000X127 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | ETD 34 x 17 x 11 | N27 | - | - | - | B66361 | - | Active | 1 (Unlimited) | Uncoated | ETD | Ungapped | - | - | - | - | - | - | - | - | 17.50mm | 34.00mm | 11.00mm | ROHS3 Compliant | ||
![]() B65855A0063D038 TDK Electronics Inc. | In Stock | - | Datasheet | - | EP 5 | T38 | 3.14 | - | 2013 | B65855A | ±8% | Not For New Designs | 1 (Unlimited) | Uncoated | EP | Gapped | 3.09 | 9.73 | 30 | - | 2.3 | 63nH | 158 | - | 2.85mm | 6.15mm | 3.90mm | ROHS3 Compliant | ||
![]() B66421G0000X135 TDK Electronics Inc. | In Stock | - | Datasheet | 16 Weeks | EFD 25 x 13 x 9 | T35 | 0.98 | - | 2013 | - | - | Not For New Designs | 1 (Unlimited) | Uncoated | EFD | - | 58 | 57 | 3310 | 6000 | - | - | - | - | 12.50mm | 25.00mm | 9.10mm | ROHS3 Compliant | ||
![]() B66281G0000X192 TDK Electronics Inc. | In Stock | - | Datasheet | 43 Weeks | ELP 14 x 3.5 x 5 | N92 | - | - | - | B66281 | - | Active | 1 (Unlimited) | Uncoated | ELP | Ungapped | - | - | - | - | - | - | - | - | 3.50mm | 14.00mm | 5.00mm | ROHS3 Compliant | ||
![]() B65819J0250J041 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 7 | N41 | 0.7 | - | - | B65819 | ±5% | Active | 1 (Unlimited) | Uncoated | RM | Gapped | 43 | 30.4 | 1310 | 2800 | 39 | 250nH | 141 | - | 6.75mm | 20.30mm | - | ROHS3 Compliant | ||
![]() B66325G2500X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 42 x 21 x 15 | N87 | 0.54 | - | 2013 | - | - | Active | 1 (Unlimited) | Uncoated | E | - | 178 | 97 | 17300 | 2200 | 175 | - | - | - | 21.20mm | 42.00mm | 15.20mm | ROHS3 Compliant | ||
![]() B65811P0000R049 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 8 LP | N49 | 0.44 | - | - | B65811P | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 64.9 | 28.7 | 1860 | 1500 | 55.4 | 2.9μH | 1020 | - | 5.80mm | 23.20mm | 11.00mm | ROHS3 Compliant | ||
![]() B66363G2000X187 TDK Electronics Inc. | 25000 | - | Datasheet | 19 Weeks | ETD 39 x 20 x 13 | N87 | 0.74 | - | 2013 | - | - | Active | 1 (Unlimited) | Uncoated | ETD | - | 125 | 92.2 | 11500 | 2200 | 123 | - | - | - | 20.00mm | 38.90mm | 12.80mm | ROHS3 Compliant | ||
![]() B65807C0160A048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 6 | N48 | 0.86 | - | - | B65807 | ±3% | Active | 1 (Unlimited) | Uncoated | RM | Gapped | 31.3 | 26.9 | 840 | - | - | 160nH | 109 | - | 6.25mm | 17.90mm | 8.20mm | ROHS3 Compliant | ||
![]() B67374G0000X127 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | U 141 x 78 x 30 | N27 | - | - | - | B67374 | - | Active | 1 (Unlimited) | Uncoated | U | Ungapped | - | - | - | - | - | - | - | - | 78.50mm | 141.00mm | 30.00mm | ROHS3 Compliant | ||
![]() B65713A5000L027 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PM 87 x 70 | N27 | 0.16 | - | - | B65713 | ±15% | Active | 1 (Unlimited) | Uncoated | PM | Gapped | 910 | 146 | 133000 | 2000 | 700 | 5μH | 638 | 87.00mm | 35.00mm | - | - | ROHS3 Compliant | ||
![]() B66329G0250X127 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 42 x 21 x 20 | N27 | - | - | 2013 | B66329 | - | Active | 1 (Unlimited) | Uncoated | E | Gapped | - | - | - | - | - | - | - | - | 21.20mm | 42.00mm | 20.00mm | ROHS3 Compliant |