- Series
- Mfr
- Package
- Product Status
- Type
- Tolerance
- Product
- Core Size
- Operating Temperature
- Core Material
- Inductance
- Mounting Type
Attribute column
Manufacturer
TDK Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B65651D0000Y038 TDK Electronics Inc. | In Stock | - | Datasheet | 47 Weeks | P 18 x 11 | T38 | 0.6 | 2013 | B65651 | - | Active | 1 (Unlimited) | Uncoated | - | - | 43 | 25.9 | 1114 | 10000 | - | - | - | 18.40mm | 5.30mm | - | - | ROHS3 Compliant | ||
![]() B66335G1000X127 TDK Electronics Inc. | 25000 | - | Datasheet | 19 Weeks | E 55 x 28 x 21 | N27 | - | - | B66335 | - | Active | 1 (Unlimited) | Uncoated | E | Gapped | - | - | - | - | - | - | - | - | 27.80mm | 55.00mm | 21.00mm | ROHS3 Compliant | ||
![]() B66361G2000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | ETD 34 x 17 x 11 | N87 | 0.81 | 2013 | - | - | Active | 1 (Unlimited) | Uncoated | ETD | - | 97.1 | 78.6 | 7630 | 2200 | 91.6 | - | - | - | 17.50mm | 34.00mm | 11.10mm | ROHS3 Compliant | ||
![]() B65803J0000Y035 TDK Electronics Inc. | In Stock | - | Datasheet | 27 Weeks | RM 4 | T35 | 1.7 | - | B65803 | -30% +40% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 13 | 22 | 286 | 6000 | 11.3 | 2.8μH | 3770 | - | 5.25mm | 11.00mm | 4.60mm | ROHS3 Compliant | ||
![]() B66417G0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | EFD 20 x 10 x 7 | N87 | - | 2013 | B66417 | - | Active | 1 (Unlimited) | Uncoated | EFD | Ungapped | - | - | - | - | - | - | - | - | 10.00mm | 20.00mm | 6.65mm | ROHS3 Compliant | ||
![]() B66305G0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 13 x 7 x 4 | N87 | - | 2013 | B66305 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 6.50mm | 12.60mm | 3.70mm | ROHS3 Compliant | ||
![]() B66287G0000X187 TDK Electronics Inc. | 5316 |
| Datasheet | 29 Weeks | ELP 32 x 6 x 20 | N87 | - | - | B66287 | - | Active | 1 (Unlimited) | Uncoated | ELP | Ungapped | - | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.35mm | ROHS3 Compliant | ||
![]() B65701D0000R048 TDK Electronics Inc. | In Stock | - | Datasheet | 47 Weeks | P 30 x 19 | N48 | 0.33 | - | B65701 | -20% +30% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Ungapped | 136 | 45 | 6120 | - | - | 6.2μH | 1630 | 30.50mm | 9.50mm | - | - | ROHS3 Compliant | ||
![]() B65701W0000Y038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | P 30 x 19 | T38 | 0.32 | - | B65701 | -30% +40% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Ungapped | 145 | 46 | 6670 | 10000 | 117 | 28μH | 7070 | 30.50mm | 9.50mm | - | - | ROHS3 Compliant | ||
![]() B66281K0000X197 TDK Electronics Inc. | In Stock | - | Datasheet | 43 Weeks | I 14 x 1.5 x 5 | N97 | - | - | B66281 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 1.50mm | 14.00mm | 5.00mm | ROHS3 Compliant | ||
![]() B66365G1500X187 TDK Electronics Inc. | 25000 | - | Datasheet | 19 Weeks | ETD 44 x 22 x 15 | N87 | - | 2013 | B66365 | - | Active | 1 (Unlimited) | Uncoated | ETD | Gapped | - | - | - | - | - | - | - | - | 22.50mm | 43.80mm | 15.20mm | ROHS3 Compliant | ||
![]() B66461K0000X187 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | I 43 x 4 x 28 | N87 | - | - | B66461 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 4.10mm | 43.20mm | 27.90mm | ROHS3 Compliant | ||
![]() B66421U0160K187 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | EFD 25 x 13 x 9 | N87 | - | - | B66421 | - | Active | 1 (Unlimited) | Uncoated | EFD | Gapped | - | - | - | - | - | - | - | - | 12.50mm | 25.00mm | 9.10mm | ROHS3 Compliant | ||
![]() B65807J0000R097 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 6 | N97 | 0.78 | - | B65807 | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 36.6 | 28.6 | 1050 | 2300 | 31 | 2.4μH | 1490 | - | 6.25mm | 17.90mm | 8.20mm | ROHS3 Compliant | ||
![]() B65813J0000R049 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | RM 10 | N49 | 0.45 | - | B65813 | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 98 | 44 | 4310 | 1500 | 90 | 2.9μH | 1040 | - | 9.35mm | 28.50mm | 13.50mm | ROHS3 Compliant | ||
![]() B65611W0000R030 TDK Electronics Inc. | 448 |
| Datasheet | 24 Weeks | P 36 x 22 | N30 | 0.25 | 2013 | B65611 | -20% +30% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Ungapped | 213 | 53.5 | 11400 | 4300 | 173 | 15.2μH | 3040 | 36.00mm | 11.00mm | - | - | ROHS3 Compliant | ||
![]() B66344G0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 6 Weeks | E 55 x 28 x 25 | N87 | - | 2013 | B66344 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 27.80mm | 55.00mm | 25.00mm | ROHS3 Compliant | ||
![]() B66397G2000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 19 Weeks | ETD 59 x 31 x 22 | N87 | - | 2013 | B66397 | - | Active | 1 (Unlimited) | Uncoated | ETD | Gapped | - | - | - | - | - | - | - | - | 31.20mm | 59.80mm | 22.10mm | ROHS3 Compliant | ||
![]() B66387G0500X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 65 x 32 x 27 | N87 | - | 2013 | B66387 | - | Active | 1 (Unlimited) | Uncoated | E | Gapped | - | - | - | - | - | - | - | - | 32.80mm | 65.00mm | 27.40mm | ROHS3 Compliant | ||
![]() B66233GX172 TDK Electronics Inc. | In Stock | - | Datasheet | - | E 32 x 16 x 11 | N72 | 0.76 | 2013 | - | - | Active | 1 (Unlimited) | Uncoated | E | - | 97 | 74 | 7187 | 2500 | 95 | - | - | - | 16.40mm | 32.00mm | 11.00mm | ROHS3 Compliant |