- Series
- Mfr
- Package
- Product Status
- Type
- Tolerance
- Product
- Core Size
- Operating Temperature
- Core Material
- Inductance
- Mounting Type
Attribute column
Manufacturer
TDK Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B66291P0000X149 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | I 43 x 4 x 28 | N49 | 0.22 | - | 1999 | - | ±25% | Obsolete | 1 (Unlimited) | Uncoated | I | Ungapped | 229 | 50.4 | 11500 | 1500 | 225 | - | 1030 | - | 4.10mm | 43.20mm | 27.90mm | ROHS3 Compliant | ||
![]() B66479G0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | - | EQ 13 x 3 | N87 | - | - | 2013 | B66479 | - | Obsolete | 1 (Unlimited) | Uncoated | EQ | Ungapped | - | - | - | - | - | - | - | - | 2.85mm | 12.80mm | 8.70mm | ROHS3 Compliant | ||
![]() B67374G0000X187 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | U 141 x 78 x 30 | N87 | - | - | - | B67374 | - | Active | 1 (Unlimited) | Uncoated | U | Ungapped | - | - | - | - | - | - | - | - | 78.50mm | 141.00mm | 30.00mm | ROHS3 Compliant | ||
![]() B66329G0500X127 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | E 42 x 21 x 20 | N27 | - | - | - | B66329 | - | Active | 1 (Unlimited) | Uncoated | E | Gapped | - | - | - | - | - | - | - | - | 21.20mm | 42.00mm | 20.00mm | ROHS3 Compliant | ||
![]() B65807J0160A048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 6 | N48 | 0.78 | Tape & Box (TB) | - | B65807 | ±3% | Active | 1 (Unlimited) | Uncoated | RM | Gapped | 36.6 | 28.6 | 1050 | - | 31 | 160nH | 109 | - | 6.25mm | 17.90mm | 8.20mm | ROHS3 Compliant | ||
![]() B66329G1500X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 42 x 21 x 20 | N87 | 0.41 | - | 2013 | - | - | Active | 1 (Unlimited) | Uncoated | E | - | 234 | 97 | 22700 | 2200 | 229 | - | - | - | 21.20mm | 42.00mm | 20.00mm | ROHS3 Compliant | ||
![]() B65661W0000R030 TDK Electronics Inc. | In Stock | - | Datasheet | 44 Weeks | P 22 x 13 | N30 | 0.46 | - | 2013 | B65661 | -20% +30% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Ungapped | 72.6 | 33.2 | 2410 | 4300 | 58.1 | 8.3μH | 3020 | 22.00mm | 6.80mm | - | - | ROHS3 Compliant | ||
![]() B62152A0007X001 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | K1 | 0.75 | - | 2013 | B62152 | ±30% | Active | 1 (Unlimited) | Uncoated | Multi-Hole (2) | Ungapped | 10.2 | 7.6 | 78 | 80 | - | 140nH | - | - | 6.20mm | 7.25mm | 4.20mm | ROHS3 Compliant | ||
![]() B67370A0002X027 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | U 101 x 76 x 30 | N27 | - | - | - | B67370 | - | Active | 1 (Unlimited) | Uncoated | U | Ungapped | - | - | - | - | - | - | - | - | 76.00mm | 101.00mm | 30.00mm | ROHS3 Compliant | ||
![]() B65807C0250A048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 6 | N48 | 0.86 | Tape & Box (TB) | - | B65807 | ±3% | Active | 1 (Unlimited) | Uncoated | RM | Gapped | 31.3 | 26.9 | 840 | - | - | 250nH | 171 | - | 6.25mm | 17.90mm | 8.20mm | ROHS3 Compliant | ||
![]() B66285K0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 37 Weeks | I 22 x 2.5 x 16 | N87 | - | - | 2016 | B66285 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 2.50mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() B65811J0000R041 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 8 | N41 | 0.59 | - | - | B65811 | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 64 | 38 | 2430 | 2800 | 55 | 4.1μH | 1940 | - | 8.25mm | 23.20mm | 11.00mm | ROHS3 Compliant | ||
![]() B65931J0000X033 TDK Electronics Inc. | In Stock | - | - | 32 Weeks | - | - | - | - | - | B65931 | 0.03% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B65843A0100A087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | EP 13 | N87 | 1.24 | - | - | - | ±3% | Active | 1 (Unlimited) | Uncoated | EP | Gapped | 19.5 | 24.2 | 472 | 2200 | 14.9 | - | 99 | - | 6.50mm | 12.80mm | 9.00mm | ROHS3 Compliant | ||
![]() B66365G1000X187 TDK Electronics Inc. | 25000 | - | Datasheet | 19 Weeks | ETD 44 x 22 x 15 | N87 | - | - | 2013 | B66365 | - | Active | 1 (Unlimited) | Uncoated | ETD | Gapped | - | - | - | - | - | - | - | - | 22.50mm | 43.80mm | 15.20mm | ROHS3 Compliant | ||
![]() B66303G0000X138 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E5 | T38 | - | - | 2013 | B66303 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 2.65mm | 5.25mm | 2.00mm | ROHS3 Compliant | ||
![]() B65803J0000R030 TDK Electronics Inc. | In Stock | - | Datasheet | 27 Weeks | RM 4 | N30 | 1.7 | - | - | B65803 | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 13 | 22 | 286 | 4300 | 11.3 | 1.9μH | 2560 | - | 5.25mm | 11.00mm | 4.60mm | ROHS3 Compliant | ||
![]() B65531D0250A048 TDK Electronics Inc. | 2208 |
| Datasheet | 24 Weeks | P 11 x 7 | N48 | 1 | - | - | B65531 | ±3% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Gapped | 15.9 | 15.9 | 253 | - | - | 250nH | 199 | 11.30mm | 3.30mm | - | - | ROHS3 Compliant | ||
![]() B65807J0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 6 | N87 | 0.78 | - | - | B65807 | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 36.6 | 28.6 | 1050 | 2200 | 31 | 2.4μH | 1490 | - | 6.25mm | 17.90mm | 8.20mm | ROHS3 Compliant | ||
![]() B66311G0000X127 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 20 x 10 x 6 | N27 | - | - | - | B66311 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 10.00mm | 20.40mm | 5.90mm | ROHS3 Compliant |