- Series
- Mfr
- Package
- Product Status
- Type
- Tolerance
- Product
- Core Size
- Operating Temperature
- Core Material
- Inductance
- Mounting Type
Attribute column
Manufacturer
TDK Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Outside Diameter | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | Diameter - Inside | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B65813J0000R041 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | RM 10 | N41 | 0.45 | - | - | B65813 | -20% +30% | Active | 1 (Unlimited) | - | Uncoated | RM | Ungapped | 98 | 44 | 4310 | 2800 | 90 | 5.5μH | 1960 | - | 9.35mm | 28.50mm | 13.50mm | - | ROHS3 Compliant | ||
![]() B65531D0063A033 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | P 11 x 7 | M33 | 1 | - | 2013 | B65531 | ±3% | Active | 1 (Unlimited) | - | Uncoated | P (Pot Core) | Gapped | 15.9 | 15.9 | 253 | 750 | - | 63nH | 50 | 11.30mm | 3.30mm | - | - | - | ROHS3 Compliant | ||
![]() B66395G0500X187 TDK Electronics Inc. | 25000 | - | Datasheet | 19 Weeks | - | ETD 54 x 28 x 19 | N87 | 0.45 | - | 2013 | - | - | Active | 1 (Unlimited) | - | Uncoated | ETD | - | 280 | 127 | 35600 | 2200 | 280 | - | - | - | 27.80mm | 54.50mm | 19.30mm | - | ROHS3 Compliant | ||
![]() B65525J0000R049 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | ER 11 x 5 | N49 | 1.1 | Tape & Reel (TR) | - | B65525 | -20% +30% | Active | 1 (Unlimited) | - | Uncoated | ER | Ungapped | 12.4 | 14.1 | 174 | - | - | 800nH | 715 | - | 2.50mm | 11.00mm | 6.00mm | - | ROHS3 Compliant | ||
![]() B65684A0630A027 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | PM 62 x 49 | N27 | 0.191 | - | - | B65684 | ±3% | Active | 1 (Unlimited) | - | Uncoated | PM | Gapped | 570 | 109 | 62000 | 2000 | 470 | 630nH | 95 | 62.00mm | 24.50mm | - | - | - | ROHS3 Compliant | ||
![]() B65887E0000R097 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | RM 14 | N97 | 0.35 | - | 2013 | B65887 | -20% +30% | Active | 1 (Unlimited) | - | Uncoated | RM | Ungapped | 200 | 70 | 14000 | 2300 | 170 | 6μH | 1670 | - | 15.10mm | 42.20mm | 19.00mm | - | ROHS3 Compliant | ||
![]() B65805J0000Y066 TDK Electronics Inc. | In Stock | - | Datasheet | 28 Weeks | - | RM 5 | T66 | 0.93 | - | - | B65805 | -30% +40% | Active | 1 (Unlimited) | - | Uncoated | RM | Ungapped | 23.8 | 22.1 | 526 | 13000 | 18 | 9.6μH | 7090 | - | 5.25mm | 14.60mm | 6.80mm | - | ROHS3 Compliant | ||
![]() B66397G0200X187 TDK Electronics Inc. | 25000 | - | Datasheet | 19 Weeks | - | ETD 59 x 31 x 22 | N87 | 0.38 | - | - | - | - | Active | 1 (Unlimited) | - | Uncoated | ETD | - | 368 | 139 | 51200 | 2200 | 368 | - | - | - | 31.20mm | 59.80mm | 22.10mm | - | ROHS3 Compliant | ||
![]() B66421U0315K187 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | - | EFD 25 x 13 x 9 | N87 | - | - | - | B66421 | - | Active | 1 (Unlimited) | - | Uncoated | EFD | Gapped | - | - | - | - | - | - | - | - | 12.50mm | 25.00mm | 9.10mm | - | ROHS3 Compliant | ||
![]() B65843A0000R057 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | EP 13 | T57 | 1.24 | - | - | B65843A | -20% +30% | Active | 1 (Unlimited) | - | Uncoated | EP | Ungapped | 19.5 | 24.2 | 472 | 4000 | 14.9 | 2.5μH | 2470 | - | 6.50mm | 12.80mm | 9.00mm | - | ROHS3 Compliant | ||
![]() B65541D0250A048 TDK Electronics Inc. | In Stock | - | Datasheet | 29 Weeks | - | P 14 x 8 | N48 | 0.8 | - | - | B65541 | ±3% | Active | 1 (Unlimited) | - | Uncoated | P (Pot Core) | Gapped | 25 | 20 | 500 | - | 20 | 250nH | 159 | 14.30mm | 4.25mm | - | - | - | ROHS3 Compliant | ||
![]() B65691K0000R048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | N48 | 0.181 | - | 2013 | B65691 | -20% +30% | Active | 1 (Unlimited) | - | Uncoated | P (Pot Core) | Ungapped | 485 | 88 | 42680 | - | 445 | - | 1800 | 59.3mm | 35.6mm | - | - | - | ROHS3 Compliant | ||
![]() B65803J0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 27 Weeks | - | RM 4 | N87 | 1.7 | - | - | B65803 | -20% +30% | Active | 1 (Unlimited) | - | Uncoated | RM | Ungapped | 13 | 22 | 286 | 2200 | 11.3 | 1.1μH | 1480 | - | 5.25mm | 11.00mm | 4.60mm | - | ROHS3 Compliant | ||
![]() B66361G0500X187 TDK Electronics Inc. | 25000 | - | Datasheet | 6 Weeks | - | ETD 34 x 17 x 11 | N87 | - | - | 2003 | B66361 | - | Active | 1 (Unlimited) | - | Uncoated | ETD | Gapped | - | - | - | - | - | - | - | - | 17.50mm | 34.00mm | 11.00mm | - | ROHS3 Compliant | ||
![]() B66482G0000X197 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | - | ER 23 x 5 x 13 | N97 | - | - | 2013 | B66482 | - | Active | 1 (Unlimited) | - | Uncoated | ER | Ungapped | - | - | - | - | - | - | - | - | 5.10mm | 23.20mm | 12.50mm | - | ROHS3 Compliant | ||
![]() B65811J0250J041 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | RM 8 | N41 | 0.59 | - | - | B65811 | ±5% | Active | 1 (Unlimited) | - | Uncoated | RM | Gapped | 64 | 38 | 2430 | 2800 | 55 | 250nH | 118 | - | 8.25mm | 23.20mm | 11.00mm | - | ROHS3 Compliant | ||
![]() B65661D0000R048 TDK Electronics Inc. | 4704 |
| Datasheet | 44 Weeks | - | P 22 x 13 | N48 | 0.5 | - | - | B65661 | -20% +30% | Active | 1 (Unlimited) | - | Uncoated | P (Pot Core) | Ungapped | 63 | 31.6 | 1990 | - | - | 3.8μH | 1520 | 22.00mm | 6.80mm | - | - | - | ROHS3 Compliant | ||
![]() B62110A1016X022 TDK Electronics Inc. | In Stock | - | - | 10 Weeks | Cable | - | - | - | - | - | B62110 | - | Active | 1 (Unlimited) | 3.4 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.84 mm | ROHS3 Compliant | ||
![]() B64290L0038X065 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | T65 | 3.07 | - | - | B64290 | ±30% | Active | 1 (Unlimited) | - | Epoxy | Toroid | Ungapped | 7.83 | 24.07 | 188 | 4700 | - | 1.9μH | - | 10.80mm | 4.75mm | - | - | - | ROHS3 Compliant | ||
![]() B66379G0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | E 19 x 8 x 5 | N87 | - | - | 2013 | B66379 | - | Active | 1 (Unlimited) | - | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 8.00mm | 19.00mm | 4.80mm | - | ROHS3 Compliant |