- Series
- Mfr
- Package
- Product Status
- Type
- Tolerance
- Product
- Core Size
- Operating Temperature
- Core Material
- Inductance
- Mounting Type
Attribute column
Manufacturer
TDK Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B65513J0000R092 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | ER 14.5 x 6 | N92 | 1.1 | 2013 | B65513 | -20% +30% | Active | 1 (Unlimited) | Uncoated | ER | Ungapped | 17.6 | 19 | 333 | 1500 | - | 1.1μH | 970 | - | 2.95mm | 14.50mm | 6.70mm | ROHS3 Compliant | ||
![]() B65843A0000R097 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | EP 13 | N97 | 1.24 | - | - | - | Active | 1 (Unlimited) | Uncoated | EP | - | 19.5 | 24.2 | 472 | 2300 | 14.9 | - | - | - | 6.50mm | 12.80mm | 9.00mm | ROHS3 Compliant | ||
![]() B65541W0000Y038 TDK Electronics Inc. | In Stock | - | Datasheet | 47 Weeks | P 14 x 8 | T38 | 0.73 | - | B65541 | -30% +40% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Ungapped | 28.7 | 21 | 603 | 10000 | 23.6 | 9.8μH | 5710 | 14.30mm | 4.25mm | - | - | ROHS3 Compliant | ||
![]() B65805J0160A087 TDK Electronics Inc. | In Stock | - | Datasheet | 27 Weeks | RM 5 | N87 | 0.93 | 2015 | B65805 | ±3% | Active | 1 (Unlimited) | Uncoated | RM | Gapped | 23.8 | 22.1 | 526 | - | 18 | 160nH | 118 | - | 5.25mm | 14.60mm | 6.80mm | ROHS3 Compliant | ||
![]() B66455K0000X197 TDK Electronics Inc. | 25000 | - | Datasheet | 37 Weeks | I 22 x 2.5 x 16 | N97 | - | - | B66455 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 2.50mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() B66307G0240X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 16 x 8 x 5 | N87 | 1.87 | - | - | - | Active | 1 (Unlimited) | Uncoated | E | - | 20.1 | 37.6 | 756 | 2200 | 19.4 | - | - | - | 8.20mm | 16.00mm | 4.70mm | ROHS3 Compliant | ||
![]() B64290A0618X033 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | - | - | B64290 | - | Active | 1 (Unlimited) | Uncoated | Toroid | Ungapped | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B65887E1000J087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 14 | N87 | 0.35 | 2013 | - | - | Active | 1 (Unlimited) | Uncoated | RM | - | 200 | 70 | 14000 | 2200 | 170 | - | - | - | 15.10mm | 42.20mm | 19.00mm | ROHS3 Compliant | ||
![]() B65811J1600K041 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 8 | N41 | 0.59 | - | B65811 | ±10% | Active | 1 (Unlimited) | Uncoated | RM | Gapped | 64 | 38 | 2430 | 2800 | 55 | 1.6μH | 756 | - | 8.25mm | 23.20mm | 11.00mm | ROHS3 Compliant | ||
![]() B65815E0400J087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 12 | N87 | 0.39 | - | - | - | Active | 1 (Unlimited) | Uncoated | RM | - | 146 | 57 | 8320 | 2200 | 125 | - | - | - | 12.30mm | 37.60mm | 16.10mm | ROHS3 Compliant | ||
![]() B66459G0000X197 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | ELP 38 x 8 x 25 | N97 | - | - | B66459 | - | Active | 1 (Unlimited) | Uncoated | ELP | Ungapped | - | - | - | - | - | - | - | - | 8.25mm | 38.10mm | 25.40mm | ROHS3 Compliant | ||
![]() B65651D0000R030 TDK Electronics Inc. | In Stock | - | Datasheet | 47 Weeks | P 18 x 11 | N30 | 0.6 | 2013 | B65651 | - | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Ungapped | 43 | 25.9 | 1114 | - | - | - | - | 18.40mm | 5.30mm | - | - | ROHS3 Compliant | ||
![]() B64290A0084X830 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | R 102 x 65.8 x 15 | N30 | 0.96 | 2012 | B64290 | ±25% | Active | 1 (Unlimited) | Uncoated | Toroid | Ungapped | 267.2 | 255.3 | 68220 | 4200 | - | 5.5μH | - | 102.00mm | 15.00mm | - | - | ROHS3 Compliant | ||
![]() B65651W0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 13 Weeks | P 18 x 11 | N87 | 0.57 | 2013 | B65651 | -20% +30% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Ungapped | 46.7 | 26.6 | 1242 | 2200 | 33.9 | 3.6μH | 1630 | 18.40mm | 5.30mm | - | - | ROHS3 Compliant | ||
![]() B66363G1000X127 TDK Electronics Inc. | In Stock | - | Datasheet | 19 Weeks | ETD 39 x 20 x 13 | N27 | - | 2013 | B66363 | - | Active | 1 (Unlimited) | Uncoated | ETD | Gapped | - | - | - | - | - | - | - | - | 20.00mm | 38.90mm | 12.80mm | ROHS3 Compliant | ||
![]() B65945A0000X022 TDK Electronics Inc. | In Stock | - | Datasheet | 32 Weeks | P Core Half 70 x 14.5 | N22 | - | - | B65945 | - | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Ungapped | - | - | - | - | - | - | - | 70.00mm | 14.50mm | - | - | ROHS3 Compliant | ||
![]() B67345B0001X027 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | U 93 x 76 x 30 | N27 | - | 2013 | B67345 | - | Active | 1 (Unlimited) | Uncoated | U | Ungapped | - | - | - | - | - | - | - | - | 76.00mm | 93.00mm | 30.00mm | ROHS3 Compliant | ||
![]() B65684A0000R027 TDK Electronics Inc. | 1054 |
| Datasheet | 24 Weeks | PM 62 x 49 | N27 | 0.191 | - | B65684 | -20% +30% | Active | 1 (Unlimited) | Uncoated | PM | Ungapped | 570 | 109 | 62000 | 2000 | 470 | 9.2μH | 1400 | 62.00mm | 24.50mm | - | - | ROHS3 Compliant | ||
![]() B67345B0002X027 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | I 93 x 28 x 30 | N27 | - | 2013 | B67345 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 28.00mm | 93.00mm | 30.00mm | ROHS3 Compliant | ||
![]() B66363G0500X127 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | ETD 39 x 20 x 13 | N27 | - | 2013 | B66363 | - | Active | 1 (Unlimited) | Uncoated | ETD | Gapped | - | - | - | - | - | - | - | - | 20.00mm | 38.90mm | 12.80mm | ROHS3 Compliant |