- Series
- Mfr
- Package
- Product Status
- Type
- Tolerance
- Product
- Core Size
- Operating Temperature
- Core Material
- Inductance
- Mounting Type
Attribute column
Manufacturer
TDK Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Inductance | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B65807J0000R045 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 6 | N45 | 0.78 | - | - | B65807 | -20% +30% | Active | 1 (Unlimited) | - | Uncoated | RM | Ungapped | 36.6 | 28.6 | 1050 | 3800 | 31 | 3.5μH | 2180 | - | 6.25mm | 17.90mm | 8.20mm | ROHS3 Compliant | ||
![]() B66457W0630J187 TDK Electronics Inc. | 25000 | - | - | 29 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B65819J0000R049 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 7 | N49 | 0.7 | - | - | B65819 | -20% +30% | Active | 1 (Unlimited) | - | Uncoated | RM | Ungapped | 43 | 30.4 | 1310 | 1500 | 39 | 1.9μH | 1070 | - | 6.75mm | 20.30mm | - | ROHS3 Compliant | ||
![]() B65495B0000Y033 TDK Electronics Inc. | In Stock | - | Datasheet | 32 Weeks | P 4.6 x 4.1 | M33 | 2.7 | - | 2013 | B65495 | -30% +40% | Active | 1 (Unlimited) | - | Uncoated | P (Pot Core) | Ungapped | 2.8 | 7.6 | 21.3 | 750 | - | 200nH | 430 | 4.65mm | 2.00mm | - | - | ROHS3 Compliant | ||
![]() B65857C0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | EPX 7 x 9 | N87 | 0.91 | - | 2013 | - | - | Active | 1 (Unlimited) | - | Uncoated | EPX | - | 17.2 | 15.7 | 270 | 2200 | 13.9 | - | - | - | 3.75mm | 9.40mm | 9.00mm | ROHS3 Compliant | ||
![]() B65839A0000R065 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | EP 7 | T65 | 1.52 | - | - | B65839 | -20% +30% | Active | 1 (Unlimited) | - | Uncoated | EP | Ungapped | 10.3 | 15.7 | 162 | 5200 | 8.5 | 3μH | 3640 | - | 3.75mm | 9.40mm | 6.50mm | ROHS3 Compliant | ||
![]() B65839A0100A045 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | EP 7 | N45 | 1.52 | - | - | B65839 | ±3% | Active | 1 (Unlimited) | - | Uncoated | EP | Gapped | 10.3 | 15.7 | 162 | 3800 | 8.5 | 100nH | 121 | - | 3.75mm | 9.40mm | 6.50mm | ROHS3 Compliant | ||
![]() B66319G1000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 30 x 15 x 7 | N87 | 1.12 | - | - | - | - | Active | 1 (Unlimited) | - | Uncoated | E | - | 60 | 67 | 4000 | 2200 | 49 | - | - | - | 15.20mm | 30.00mm | 7.30mm | ROHS3 Compliant | ||
![]() B65501J0000Y030 TDK Electronics Inc. | In Stock | - | - | 32 Weeks | P 5.8 x 3.3 | - | 1.68 | - | - | B65501 | 40% | Active | 1 (Unlimited) | 1.5 μH | Uncoated | P (Pot Core) | Ungapped | 4.7 | 7.9 | 37 | - | - | - | - | 5.80mm | 1.70mm | - | - | ROHS3 Compliant | ||
![]() B66347G0000X197 TDK Electronics Inc. | In Stock | - | Datasheet | 16 Weeks | ER 42 x 22 x 15 | N97 | 0.58 | - | 2015 | - | - | Active | 1 (Unlimited) | - | Uncoated | ER | - | 170 | 99 | 16800 | 2300 | - | - | - | - | 21.80mm | 42.00mm | 15.00mm | ROHS3 Compliant | ||
![]() B65815E1000J041 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 12 | N41 | 0.39 | - | - | B65815 | ±5% | Active | 1 (Unlimited) | - | Uncoated | RM | Gapped | 146 | 57 | 8320 | 2800 | 125 | 1μH | 311 | - | 12.30mm | 37.60mm | 16.10mm | ROHS3 Compliant | ||
![]() B65887E0000R041 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 14 | N41 | 0.35 | - | 2013 | B65887 | -20% +30% | Active | 1 (Unlimited) | - | Uncoated | RM | Ungapped | 200 | 70 | 14000 | 2800 | 170 | 6.8μH | 1890 | - | 15.10mm | 42.20mm | 19.00mm | ROHS3 Compliant | ||
![]() B66311G0090X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 20 x 10 x 6 | N87 | - | - | 2015 | B66311 | - | Active | 1 (Unlimited) | - | Uncoated | E | Gapped | - | - | - | - | - | - | - | - | 10.00mm | 20.40mm | 5.90mm | ROHS3 Compliant | ||
![]() B66307G0060X127 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 16 x 8 x 5 | N27 | - | - | - | B66307 | - | Active | 1 (Unlimited) | - | Uncoated | E | Gapped | - | - | - | - | - | - | - | - | 8.20mm | 16.00mm | 4.70mm | ROHS3 Compliant | ||
![]() B65813D0630A048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 10 | N48 | 0.5 | Tape & Box (TB) | - | B65813 | ±3% | Active | 1 (Unlimited) | - | Uncoated | RM | Gapped | 83 | 42 | 3490 | - | - | 630nH | 254 | - | 9.35mm | 28.50mm | 13.50mm | ROHS3 Compliant | ||
![]() B66302G0000X138 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 8 x 8 | T38 | - | - | - | B66302 | - | Active | 1 (Unlimited) | - | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 4.10mm | 9.00mm | 2.00mm | ROHS3 Compliant | ||
![]() B66289K0000X149 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | I 38 x 4 x 25 | N49 | - | - | - | B66289 | - | Active | 1 (Unlimited) | - | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 3.80mm | 38.10mm | 25.40mm | ROHS3 Compliant | ||
![]() B65935E0000X022 TDK Electronics Inc. | In Stock | - | Datasheet | 42 Weeks | PS 9 x 3.5 | N22 | - | - | - | - | - | Active | 1 (Unlimited) | - | Uncoated | PS | - | - | - | - | 2300 | - | - | - | - | 3.50mm | - | - | ROHS3 Compliant | ||
![]() B65875B0000R097 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PQ 20 x 16 | N97 | 0.579 | - | 2010 | B65875B | -20% +30% | Active | 1 (Unlimited) | - | Uncoated | PQ | Ungapped | 64 | 37 | 2367 | 2300 | 57.6 | 3.2μH | 1475 | - | 8.10mm | 20.50mm | 14.00mm | ROHS3 Compliant | ||
![]() B66300G0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 6 x 3 | N87 | - | - | - | B66300 | - | Active | 1 (Unlimited) | - | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 2.90mm | 6.30mm | 2.00mm | ROHS3 Compliant |