- Series
- Mfr
- Package
- Product Status
- Type
- Tolerance
- Product
- Core Size
- Operating Temperature
- Core Material
- Inductance
- Mounting Type
Attribute column
Manufacturer
TDK Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Outside Diameter | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | Diameter - Inside | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B66367G0000X197 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | - | ETD 49 x 25 x 16 | N97 | - | - | 2013 | B66367 | - | Active | 1 (Unlimited) | - | Uncoated | ETD | Ungapped | - | - | - | - | - | - | - | - | 24.90mm | 48.50mm | 16.70mm | - | ROHS3 Compliant | ||
![]() B65877A0000R049 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | PQ 26 x 25 | N49 | 0.44 | - | 2010 | B65877A | -20% +30% | Active | 1 (Unlimited) | - | Uncoated | PQ | Ungapped | 122 | 53.6 | 6530 | 1500 | 108.7 | 3.3μH | 1235 | - | 12.38mm | 26.50mm | 19.00mm | - | ROHS3 Compliant | ||
![]() B65879A0000R049 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | PQ 32 x 20 | N49 | 0.314 | - | 2010 | B65879A | -20% +30% | Active | 1 (Unlimited) | - | Uncoated | PQ | Ungapped | 154.2 | 48.4 | 7460 | 1500 | 127.5 | 4.6μH | 1150 | - | 10.25mm | 32.00mm | 22.00mm | - | ROHS3 Compliant | ||
![]() B65879A0000R095 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | PQ 32 x 20 | N95 | 0.314 | - | - | B65879A | -20% +30% | Active | 1 (Unlimited) | - | Uncoated | PQ | Ungapped | 154.2 | 48.4 | 7460 | 2000 | 127.5 | 7.6μH | 1895 | - | 10.25mm | 32.00mm | 22.00mm | - | ROHS3 Compliant | ||
![]() B66397G1500X187 TDK Electronics Inc. | 25000 | - | Datasheet | 19 Weeks | - | ETD 59 x 31 x 22 | N87 | - | - | - | B66397 | - | Active | 1 (Unlimited) | - | Uncoated | ETD | Gapped | - | - | - | - | - | - | - | - | 31.20mm | 59.80mm | 22.10mm | - | ROHS3 Compliant | ||
![]() B66363G0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 6 Weeks | - | ETD 39 x 20 x 13 | N87 | - | - | 2013 | B66363 | - | Active | 1 (Unlimited) | - | Uncoated | ETD | Ungapped | - | - | - | - | - | - | - | - | 20.00mm | 38.90mm | 12.80mm | - | ROHS3 Compliant | ||
![]() B65517D0063A033 TDK Electronics Inc. | In Stock | - | Datasheet | 42 Weeks | - | P 9 x 5 | M33 | 1.25 | - | 2013 | B65517 | ±3% | Active | 1 (Unlimited) | - | Uncoated | P (Pot Core) | Gapped | 10 | 12.5 | 125 | 750 | - | 63nH | 63 | 9.30mm | 2.70mm | - | - | - | ROHS3 Compliant | ||
![]() B66317G0000X127 TDK Electronics Inc. | 1644 |
| Datasheet | 24 Weeks | - | E 25 x 13 x 7 | N27 | - | - | - | B66317 | - | Active | 1 (Unlimited) | - | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 12.80mm | 25.00mm | 7.50mm | - | ROHS3 Compliant | ||
![]() B66317G0250X127 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | - | E 25 x 13 x 7 | N27 | - | - | - | B66317 | - | Active | 1 (Unlimited) | - | Uncoated | E | Gapped | - | - | - | - | - | - | - | - | 12.80mm | 25.00mm | 7.50mm | - | ROHS3 Compliant | ||
![]() B66417G0000X149 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | EFD 20 x 10 x 7 | N49 | - | - | 2013 | B66417 | - | Active | 1 (Unlimited) | - | Uncoated | EFD | Ungapped | - | - | - | - | - | - | - | - | 10.00mm | 20.00mm | 6.65mm | - | ROHS3 Compliant | ||
![]() B66229G0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | E 32 x 16 x 9 | N87 | - | - | 2016 | B66229 | - | Active | 1 (Unlimited) | - | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 16.40mm | 32.00mm | 9.50mm | - | ROHS3 Compliant | ||
![]() B65811J0400A087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | RM 8 | N87 | 0.59 | - | - | B65811 | ±3% | Active | 1 (Unlimited) | - | Uncoated | RM | Gapped | 64 | 38 | 2430 | 2200 | 55 | 400nH | 189 | - | 8.25mm | 23.20mm | 11.00mm | - | ROHS3 Compliant | ||
![]() B66482K0000X187 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | - | I 23 x 2 x 13 | N87 | - | - | 2013 | B66482 | - | Active | 1 (Unlimited) | - | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 2.10mm | 23.20mm | 12.50mm | - | ROHS3 Compliant | ||
![]() B66361G0200X187 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | - | ETD 34 x 17 x 11 | N87 | - | - | 2015 | B66361 | - | Active | 1 (Unlimited) | - | Uncoated | ETD | Gapped | - | - | - | - | - | - | - | - | 17.50mm | 34.00mm | 11.00mm | - | ROHS3 Compliant | ||
![]() B66361G0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 6 Weeks | - | ETD 34 x 17 x 11 | N87 | - | - | 2013 | B66361 | - | Active | 1 (Unlimited) | - | Uncoated | ETD | Ungapped | - | - | - | - | - | - | - | - | 17.50mm | 34.00mm | 11.00mm | - | ROHS3 Compliant | ||
![]() B66484K0000X187 TDK Electronics Inc. | 25000 | - | Datasheet | 44 Weeks | - | I 25 x 3 x 15 | N87 | - | - | - | B66484 | - | Active | 1 (Unlimited) | - | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 2.50mm | 25.00mm | 14.80mm | - | ROHS3 Compliant | ||
![]() B66483G0000X197 TDK Electronics Inc. | 25000 | - | Datasheet | 44 Weeks | - | EQ 20 x 6 | N97 | - | - | - | B66483 | - | Active | 1 (Unlimited) | - | Uncoated | EQ | Ungapped | - | - | - | - | - | - | - | - | 6.30mm | 20.00mm | 14.00mm | - | ROHS3 Compliant | ||
![]() B62152P0027X030 TDK Electronics Inc. | In Stock | - | - | 24 Weeks | - | - | N30 | 2.2 | - | 2013 | B62152 | ±30% | Active | 1 (Unlimited) | - | Parylene | Multi-Hole (2) | Ungapped | 1.7 | 3.7 | 6.3 | 4300 | - | 2.4μH | - | - | 2.00mm | 3.65mm | 2.15mm | - | ROHS3 Compliant | ||
![]() B62152A0008X001 TDK Electronics Inc. | In Stock | - | Datasheet | 27 Weeks | - | - | K1 | 1.78 | - | 2013 | B62152 | ±30% | Active | 1 (Unlimited) | - | Uncoated | Multi-Hole (2) | Ungapped | 2.1 | 3.7 | 7.8 | 80 | - | 60nH | - | - | 2.50mm | 3.60mm | 2.10mm | - | ROHS3 Compliant | ||
![]() B62110A3069X022 TDK Electronics Inc. | In Stock | - | - | 10 Weeks | Cable | - | - | - | Bulk | - | B62110 | - | Active | 1 (Unlimited) | 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.85 mm | ROHS3 Compliant |