- Series
- Mfr
- Package
- Product Status
- Type
- Tolerance
- Product
- Core Size
- Operating Temperature
- Core Material
- Inductance
- Mounting Type
Attribute column
Manufacturer
TDK Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B66457G0000X187 TDK Electronics Inc. | 25000 |
| Datasheet | 29 Weeks | ELP 32 x 6 x 20 | N87 | - | - | B66457 | - | Active | 1 (Unlimited) | Uncoated | ELP | Ungapped | - | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.35mm | ROHS3 Compliant | ||
![]() B66229G0000X127 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 32 x 16 x 9 | N27 | - | - | B66229 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 16.40mm | 32.00mm | 9.50mm | ROHS3 Compliant | ||
![]() B66358G0200X127 TDK Electronics Inc. | 25000 | - | Datasheet | 19 Weeks | ETD 29 x 16 x 10 | N27 | - | - | B66358 | - | Active | 1 (Unlimited) | Uncoated | ETD | Gapped | - | - | - | - | - | - | - | - | 16.00mm | 30.60mm | 9.80mm | ROHS3 Compliant | ||
![]() B65807P0000R049 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 6 LP | N49 | 0.58 | - | B65807P | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 37.5 | 21.8 | 820 | 1500 | 31.2 | 2.2μH | 1020 | - | 4.50mm | 17.90mm | 8.20mm | ROHS3 Compliant | ||
![]() B66363G0200X127 TDK Electronics Inc. | 25000 | - | Datasheet | 9 Weeks | ETD 39 x 20 x 13 | N27 | - | 2013 | B66363 | - | Active | 1 (Unlimited) | Uncoated | ETD | Gapped | - | - | - | - | - | - | - | - | 20.00mm | 38.90mm | 12.80mm | ROHS3 Compliant | ||
![]() B65491C0000Y033 TDK Electronics Inc. | In Stock | - | Datasheet | 32 Weeks | P 3.3 x 2.6 | M33 | 3.72 | 2013 | B65491 | - | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Ungapped | 1.37 | 5.1 | 7 | - | - | - | - | 3.35mm | 1.30mm | - | - | ROHS3 Compliant | ||
![]() B65819P0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 7 LP | N87 | 0.52 | - | B65819P | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 45.3 | 23.5 | 1060 | 2200 | 39.6 | 3.3μH | 1360 | - | 4.90mm | 20.30mm | - | ROHS3 Compliant | ||
![]() B66397G0000X127 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | ETD 59 x 31 x 22 | N27 | - | - | B66397 | - | Active | 1 (Unlimited) | Uncoated | ETD | Ungapped | - | - | - | - | - | - | - | - | 31.20mm | 59.80mm | 22.10mm | ROHS3 Compliant | ||
![]() B65887E0400A087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 14 | N87 | 0.35 | 2013 | - | - | Active | 1 (Unlimited) | Uncoated | RM | - | 200 | 70 | 14000 | 2200 | 170 | - | - | - | 15.10mm | 42.20mm | 19.00mm | ROHS3 Compliant | ||
![]() B65651D0500A048 TDK Electronics Inc. | In Stock | - | Datasheet | 29 Weeks | P 18 x 11 | N48 | 0.6 | 2013 | B65651 | ±3% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Gapped | 43 | 25.9 | 1114 | - | - | 500nH | 240 | 18.40mm | 5.30mm | - | - | ROHS3 Compliant | ||
![]() B65661D0000R033 TDK Electronics Inc. | In Stock | - | Datasheet | 44 Weeks | P 22 x 13 | M33 | 0.5 | 2013 | B65661 | -20% +30% | Active | 1 (Unlimited) | Uncoated | - | Ungapped | 63 | 31.6 | 1990 | 750 | - | 1.6μH | 640 | 22.00mm | 6.80mm | - | - | ROHS3 Compliant | ||
![]() B66335G2400X127 TDK Electronics Inc. | 25000 | - | Datasheet | 19 Weeks | E 55 x 28 x 21 | N27 | 0.35 | 2013 | - | - | Active | 1 (Unlimited) | Uncoated | E | - | 354 | 124 | 43900 | 2000 | 351 | - | - | - | 27.80mm | 55.00mm | 21.00mm | ROHS3 Compliant | ||
![]() B65815P0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 12 LP | N87 | 0.29 | - | B65815P | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 147.5 | 42 | 6195 | 2200 | 124.7 | 6.3μH | 1430 | - | 8.40mm | 37.60mm | 16.10mm | ROHS3 Compliant | ||
![]() B66361G0200X127 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | ETD 34 x 17 x 11 | N27 | - | - | B66361 | - | Active | 1 (Unlimited) | Uncoated | ETD | Gapped | - | - | - | - | - | - | - | - | 17.50mm | 34.00mm | 11.00mm | ROHS3 Compliant | ||
![]() B66421G0000X187 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | EFD 25 x 13 x 9 | N87 | - | 2013 | B66421 | - | Active | 1 (Unlimited) | Uncoated | EFD | Ungapped | - | - | - | - | - | - | - | - | 12.50mm | 25.00mm | 9.10mm | ROHS3 Compliant | ||
![]() B65887E0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 14 | N87 | 0.35 | 2013 | B65887 | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 200 | 70 | 14000 | 2200 | 170 | 6μH | 1670 | - | 15.10mm | 42.20mm | 19.00mm | ROHS3 Compliant | ||
![]() B65839A0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | EP 7 | N87 | 1.52 | - | B65839 | -20% +30% | Active | 1 (Unlimited) | Uncoated | EP | Ungapped | 10.3 | 15.7 | 162 | 2200 | 8.5 | 1.1μH | 1330 | - | 3.75mm | 9.40mm | 6.50mm | ROHS3 Compliant | ||
![]() B66289G0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | ELP 38 x 8 x 25 | N87 | - | - | B66289 | - | Active | 1 (Unlimited) | Uncoated | ELP | Ungapped | - | - | - | - | - | - | - | - | 8.25mm | 38.10mm | 25.40mm | ROHS3 Compliant | ||
![]() B65883A0000R095 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PQ 40 x 40 | N95 | 0.49 | 2009 | B65883A | -20% +30% | Active | 1 (Unlimited) | Uncoated | PQ | Ungapped | 188.3 | 92.5 | 17430 | 2000 | 159.9 | 5.5μH | 2145 | - | 19.90mm | 40.50mm | 28.00mm | ROHS3 Compliant | ||
![]() B66371G0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 70 x 33 x 32 | N87 | - | 2013 | B66371 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 33.20mm | 70.50mm | 32.00mm | ROHS3 Compliant |