- Series
- Mfr
- Package
- Product Status
- Type
- Tolerance
- Product
- Core Size
- Operating Temperature
- Core Material
- Inductance
- Mounting Type
Attribute column
Manufacturer
TDK Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Inductance | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B65805J0000R035 TDK Electronics Inc. | In Stock | - | Datasheet | 28 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Uncoated | RM | Ungapped | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B66484U0350K197 TDK Electronics Inc. | 25000 | - | - | 44 Weeks | - | - | - | - | - | B66484 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B65523J0400K087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | ER 9.5 x 5 | N87 | 1.54 | 2013 | B65523 | ±10% | Active | 1 (Unlimited) | 400 nH | Uncoated | ER | Gapped | 8.81 | 13.6 | 120 | 2200 | 7.6 | 400nH | - | - | 2.50mm | 9.50mm | 5.00mm | ROHS3 Compliant | ||
![]() B66341GX27 TDK Electronics Inc. | In Stock | - | Datasheet | 15 Weeks | - | EC 52 x 24 x 14 | N27 | 0.58 | 2005 | B66341 | - | Active | 1 (Unlimited) | - | Uncoated | EC | - | 180 | 105 | 18900 | 2000 | 141 | - | - | - | 24.35mm | 52.20mm | 13.75mm | ROHS3 Compliant | ||
![]() B65531T0000R048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | P 11 x 7 | N48 | 1 | 2013 | B65531 | - | Active | 1 (Unlimited) | - | Uncoated | - | - | - | 15.9 | 253 | 2300 | - | - | - | 11.30mm | 3.30mm | - | - | ROHS3 Compliant | ||
![]() B65819N0063A033 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | RM 7 | M33 | 0.75 | - | - | 3% | Active | 1 (Unlimited) | 63 nH | Uncoated | RM | - | 40 | 29.8 | 1190 | 750 | - | - | - | - | 6.75mm | 20.30mm | - | ROHS3 Compliant | ||
![]() B65735J0000R087 TDK Electronics Inc. | In Stock | - | - | 10 Weeks | - | - | N87 | 0.39 | - | B65735 | - | Active | 1 (Unlimited) | - | Uncoated | - | Ungapped | 119 | 46.4 | 5534 | 2200 | 99.4 | - | - | - | 9.50mm | - | 20.20mm | ROHS3 Compliant | ||
![]() B65756J0000R045 TDK Electronics Inc. | In Stock | - | - | 13 Weeks | - | - | - | - | - | B65756 | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B66381GX172 TDK | In Stock | - | - | - | - | - | - | - | - | - | 30% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.5mm | 40.6mm | 12.5mm | RoHS Compliant | ||
![]() B64290L0755X046 TDK Electronics Inc. | In Stock | - | Datasheet | 11 Weeks | - | - | T46 | 0.36 | 2009 | B64290 | ±30% | Active | 1 (Unlimited) | - | Epoxy | Toroid | Ungapped | 232.48 | 82.97 | 19289 | 8000 | - | 28μH | - | 39.40mm | 26.80mm | - | - | ROHS3 Compliant | ||
![]() B64290A0696X010 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | R 68 x 40 x 13 | K10 | 1.39 | 2014 | B64290 | ±25% | Active | 1 (Unlimited) | - | Uncoated | Toroid | Ungapped | 128.7 | 178.6 | 22980 | 700 | - | 600nH | - | 68.00mm | 13.00mm | - | - | ROHS3 Compliant | ||
![]() B64290A0084X065 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | R 102 x 65.8 x 15 | T65 | 0.96 | 2013 | B64290 | ±30% | Active | 1 (Unlimited) | - | Uncoated | Toroid | Ungapped | 267.2 | 255.3 | 68220 | 5000 | - | 6.5μH | - | 102.00mm | 15.00mm | - | - | ROHS3 Compliant | ||
![]() B66285P0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | - | I 22 x 2.5 x 16 | N87 | - | 1999 | B66285 | - | Obsolete | 1 (Unlimited) | - | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 2.50mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() B66461P0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 11 Weeks | - | - | N87 | 0.22 | 1999 | - | ±25% | Obsolete | 1 (Unlimited) | - | Uncoated | I | Ungapped | 229 | 50.4 | 11500 | 2200 | 225 | 8.5μH | 1480 | - | 4.10mm | 43.20mm | 27.90mm | ROHS3 Compliant | ||
![]() B65531D0400J048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | P 11 x 7 | N48 | 1 | 2013 | B65531 | ±5% | Active | 1 (Unlimited) | - | Uncoated | P (Pot Core) | Gapped | 15.9 | 15.9 | 253 | - | - | 400nH | 318 | 11.30mm | 3.30mm | - | - | ROHS3 Compliant | ||
![]() B65519D0000R001 TDK Electronics Inc. | In Stock | - | - | 24 Weeks | - | - | - | - | - | - | 30% | Active | 1 (Unlimited) | 75 nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B65839A0160J038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | EP 7 | T38 | 1.52 | - | B65839 | ±5% | Active | 1 (Unlimited) | - | Uncoated | EP | Gapped | 10.3 | 15.7 | 162 | 2300 | 8.5 | 160nH | 194 | - | 3.75mm | 9.40mm | 6.50mm | ROHS3 Compliant | ||
![]() B66350G0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | - | ER 35 x 20 x 11 | N87 | 0.81 | 2013 | - | -20% +30% | Active | 1 (Unlimited) | - | Uncoated | ER | Ungapped | 111 | 89.6 | 9950 | - | 101 | - | 1735 | - | 20.70mm | 35.00mm | 11.30mm | ROHS3 Compliant | ||
![]() B66229G1000X127 TDK Electronics Inc. | 479 |
| Datasheet | 24 Weeks | - | E 32 x 16 x 9 | N27 | - | - | B66229 | - | Active | 1 (Unlimited) | - | Uncoated | E | Gapped | - | - | - | - | - | - | - | - | 16.40mm | 32.00mm | 9.50mm | ROHS3 Compliant | ||
![]() B65611D0000R030 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | P 36 x 22 | N30 | 0.26 | 2013 | B65611 | -20% +30% | Active | 1 (Unlimited) | - | Uncoated | P (Pot Core) | Ungapped | 202 | 52 | 10500 | 4300 | - | 15.2μH | 3040 | 36.00mm | 11.00mm | - | - | ROHS3 Compliant |