- Series
- Mfr
- Package
- Product Status
- Type
- Tolerance
- Product
- Core Size
- Operating Temperature
- Core Material
- Inductance
- Mounting Type
Attribute column
Manufacturer
TDK Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Outside Diameter | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | Diameter - Inside | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B62152A0027X030 TDK Electronics Inc. | In Stock | - | Datasheet | 27 Weeks | - | - | N30 | 2.2 | - | - | B62152 | ±30% | Active | 1 (Unlimited) | - | Uncoated | Multi-Hole (2) | Ungapped | 1.7 | 3.7 | 6.3 | 4300 | - | 2.4μH | - | - | 2.00mm | 3.60mm | 2.10mm | - | ROHS3 Compliant | ||
![]() B64290A0047X830 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | - | - | - | 2013 | B64290 | - | Active | 1 (Unlimited) | - | Uncoated | Toroid | Ungapped | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B62110A1001X001 TDK Electronics Inc. | In Stock | - | - | 10 Weeks | Cable | - | - | - | - | - | B62110 | - | Active | 1 (Unlimited) | 2.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.81 mm | ROHS3 Compliant | ||
![]() B66417U0063J187 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | - | EFD 20 x 10 x 7 | N87 | 1.52 | - | 2013 | - | - | Active | 1 (Unlimited) | - | Uncoated | EFD | - | 31 | 47 | 1460 | 2200 | - | - | - | - | 10.00mm | 20.00mm | 6.65mm | - | ROHS3 Compliant | ||
![]() B64290L0038X038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | T38 | 3.07 | - | 2011 | B64290 | ±30% | Active | 1 (Unlimited) | - | Epoxy | Toroid | Ungapped | 7.83 | 24.07 | 188 | 10000 | - | 4.09μH | - | 10.80mm | 4.75mm | - | - | - | ROHS3 Compliant | ||
![]() B64290L0038X087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | N87 | 3.07 | - | - | B64290 | ±25% | Active | 1 (Unlimited) | - | Epoxy | Toroid | Ungapped | 7.83 | 24.07 | 188 | 2200 | - | 900nH | - | 10.80mm | 4.75mm | - | - | - | ROHS3 Compliant | ||
![]() B64290L0038X035 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | T35 | 3.07 | - | - | B64290 | ±25% | Active | 1 (Unlimited) | - | Epoxy | Toroid | Ungapped | 7.83 | 24.07 | 188 | 6000 | - | 2.46μH | - | 10.80mm | 4.75mm | - | - | - | ROHS3 Compliant | ||
![]() B64290L0038X027 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | N27 | - | - | 2014 | B64290 | - | Active | 1 (Unlimited) | - | Epoxy | Toroid | Gapped | - | - | - | 2000 | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B65845J0000Y066 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | EP 17 | T66 | 0.84 | - | - | B65845 | -30% +40% | Active | 1 (Unlimited) | - | Uncoated | EP | Ungapped | 33.9 | 28.5 | 966 | 13000 | 25.5 | 13μH | 8700 | - | 8.50mm | 18.40mm | 11.25mm | - | ROHS3 Compliant | ||
![]() B66361G0000X195 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | - | ETD 34/17/11 | N95 | 0.81 | Tape & Reel (TR) | - | - | -20% +30% | Active | 1 (Unlimited) | - | Uncoated | ETD | Ungapped | 97.1 | 78.6 | 7630 | - | 91.6 | - | 2170 | - | 17.50mm | 34.00mm | 11.10mm | - | ROHS3 Compliant | ||
![]() B66379F0000X146 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | - | E 19 x 8 x 5 | T46 | - | - | 2013 | B66379 | - | Active | 1 (Unlimited) | - | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 8.00mm | 19.00mm | 4.80mm | - | ROHS3 Compliant | ||
![]() B64290A0038X010 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | - | - | - | 2013 | B64290 | - | Active | 1 (Unlimited) | - | Uncoated | Toroid | Ungapped | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B65807J0400A087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | RM 6 | N87 | 0.78 | Tape & Box (TB) | - | - | - | Active | 1 (Unlimited) | - | Uncoated | RM | - | 36.6 | 28.6 | 1050 | 2200 | 31 | - | - | - | 6.25mm | 17.90mm | 8.20mm | - | ROHS3 Compliant | ||
![]() B65611D0400A048 TDK Electronics Inc. | In Stock | - | Datasheet | 32 Weeks | - | P 36 x 22 | N48 | 0.26 | - | 2013 | B65611 | ±3% | Active | 1 (Unlimited) | - | Uncoated | P (Pot Core) | Gapped | 202 | 52 | 10500 | - | - | 400nH | 82 | 36.00mm | 11.00mm | - | - | - | ROHS3 Compliant | ||
![]() B66397G3000X187 TDK Electronics Inc. | 25000 | - | Datasheet | 9 Weeks | - | ETD 59 x 31 x 22 | N87 | 0.38 | - | 2013 | - | - | Active | 1 (Unlimited) | - | Uncoated | ETD | - | 368 | 139 | 51200 | 2200 | 368 | - | - | - | 31.20mm | 59.80mm | 22.10mm | - | ROHS3 Compliant | ||
![]() B66375G0250X187 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | - | E 80 x 38 x 20 | N87 | 0.47 | - | 2013 | - | - | Active | 1 (Unlimited) | - | Uncoated | E | - | 390 | 184 | 71800 | 2200 | 388 | - | - | - | 38.50mm | 80.00mm | 20.20mm | - | ROHS3 Compliant | ||
![]() B66371G2400X127 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | - | E 70 x 33 x 32 | N27 | 0.22 | - | 2013 | - | - | Active | 1 (Unlimited) | - | Uncoated | E | - | 683 | 149 | 102000 | 2000 | 676 | - | - | - | 33.20mm | 70.50mm | 32.00mm | - | ROHS3 Compliant | ||
![]() B65646A0250A087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | - | - | - | - | B65646 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B67345B0003X087 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | - | U 93 x 76 x 16 | N87 | - | - | - | B67345 | - | Active | 1 (Unlimited) | - | Uncoated | U | Ungapped | - | - | - | - | - | - | - | - | 76.00mm | 93.00mm | 16.00mm | - | ROHS3 Compliant | ||
![]() B64290A0043X010 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | R 58.3 x 32 x 18 | K10 | 0.58 | - | 2014 | B64290 | ±25% | Active | 1 (Unlimited) | - | Uncoated | Toroid | Ungapped | 230 | 134 | 30710 | 700 | - | 1.5μH | - | 58.30mm | 18.00mm | - | - | - | ROHS3 Compliant |