- Series
- Mfr
- Package
- Product Status
- Type
- Tolerance
- Product
- Core Size
- Operating Temperature
- Core Material
- Inductance
- Mounting Type
Attribute column
Manufacturer
TDK Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Outside Diameter | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | Diameter - Inside | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B64290L0038X049 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | N49 | 3.07 | 2014 | B64290 | ±25% | Active | 1 (Unlimited) | - | Epoxy | Toroid | Ungapped | 7.83 | 24.07 | 188 | 1500 | - | 610nH | - | 10.80mm | 4.75mm | - | - | - | ROHS3 Compliant | ||
![]() B65813J0250A087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | RM 10 | N87 | 0.45 | - | - | - | Active | 1 (Unlimited) | - | Uncoated | RM | - | 98 | 44 | 4310 | 2200 | 90 | - | - | - | 9.35mm | 28.50mm | 13.50mm | - | ROHS3 Compliant | ||
![]() B66421G1000X187 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | EFD 25 x 13 x 9 | N87 | 0.98 | 2013 | - | - | Not For New Designs | 1 (Unlimited) | - | Uncoated | EFD | - | 58 | 57 | 3310 | 2200 | 57 | - | - | - | 12.50mm | 25.00mm | 9.10mm | - | ROHS3 Compliant | ||
![]() B65857C0000R057 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | EPX 9 x 9 | T57 | 1.09 | 2013 | B65857C | -20% +30% | Active | 1 (Unlimited) | - | Uncoated | EPX | Ungapped | 17.5 | 19 | 333 | 4000 | 13.9 | 2.4μH | 2070 | - | 4.75mm | 9.40mm | 9.00mm | - | ROHS3 Compliant | ||
![]() B66408G0000X127 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | - | EV 25 x 13 x 13 | N27 | - | 2013 | B66408 | - | Active | 1 (Unlimited) | - | Uncoated | EV | Ungapped | - | - | - | - | - | - | - | - | 12.80mm | 25.00mm | 12.70mm | - | ROHS3 Compliant | ||
![]() B65841A0000R035 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | EP 10 | T35 | 1.7 | - | - | - | Active | 1 (Unlimited) | - | Uncoated | EP | - | 11.3 | 19.2 | 217 | 6000 | 8.5 | - | - | - | 5.20mm | 11.80mm | 7.85mm | - | ROHS3 Compliant | ||
![]() B65531D0040A001 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | P 11 x 7 | K1 | 1 | - | B65531 | ±3% | Active | 1 (Unlimited) | - | Uncoated | P (Pot Core) | Gapped | 15.9 | 15.9 | 253 | 80 | - | 40nH | 32 | 11.30mm | 3.30mm | - | - | - | ROHS3 Compliant | ||
![]() B65541D0000R001 TDK Electronics Inc. | In Stock | - | Datasheet | 47 Weeks | - | P 14 x 8 | K1 | 0.8 | - | B65541 | -20% +30% | Active | 1 (Unlimited) | - | Uncoated | P (Pot Core) | Ungapped | 25 | 20 | 500 | 80 | 20 | 140nH | 89 | 14.30mm | 4.25mm | - | - | - | ROHS3 Compliant | ||
![]() B65541W0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 13 Weeks | - | P 14 x 8 | N87 | 0.73 | 2013 | B65541 | -20% +30% | Active | 1 (Unlimited) | - | Uncoated | P (Pot Core) | Ungapped | 28.7 | 21 | 603 | 2200 | 23.6 | 2.8μH | 1630 | 14.30mm | 4.25mm | - | - | - | ROHS3 Compliant | ||
![]() B67345B0003X027 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | - | U 93 x 76 x 16 | N27 | - | - | B67345 | - | Active | 1 (Unlimited) | - | Uncoated | U | Ungapped | - | - | - | - | - | - | - | - | 76.00mm | 93.00mm | 16.00mm | - | ROHS3 Compliant | ||
![]() B66302G0000X149 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | E 8 x 8 | N49 | 3.1 | 2013 | - | -20% +30% | Active | 1 (Unlimited) | - | Uncoated | E | Ungapped | 5 | 15.5 | 78 | 1500 | 3.6 | - | 760 | - | 4.10mm | 9.00mm | 2.00mm | - | ROHS3 Compliant | ||
![]() B65525J0250C087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | ER 11 x 5 | N87 | 1.1 | - | B65525 | - | Active | 1 (Unlimited) | - | Uncoated | ER | - | 12.4 | 14.1 | 174 | 2200 | 10.3 | - | - | - | 2.50mm | 11.00mm | 6.00mm | - | ROHS3 Compliant | ||
![]() B62110A4071X022 TDK Electronics Inc. | In Stock | - | - | 10 Weeks | Cable | - | - | - | - | B62110 | - | Active | 1 (Unlimited) | 4 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.1 mm | ROHS3 Compliant | ||
![]() B66300G0000X130 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | E 6 x 3 | N30 | - | 2013 | B66300 | - | Active | 1 (Unlimited) | - | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 2.90mm | 6.30mm | 2.00mm | - | ROHS3 Compliant | ||
![]() B66365G0000X195 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | - | ETD 44 x 22 x 15 | N95 | - | 2013 | B66365 | - | Active | 1 (Unlimited) | - | Uncoated | ETD | Ungapped | - | - | - | - | - | - | - | - | 22.50mm | 43.80mm | 15.20mm | - | ROHS3 Compliant | ||
![]() B65811F0500A048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Uncoated | RM | Ungapped | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B66367G1500X197 TDK Electronics Inc. | In Stock | - | Datasheet | 16 Weeks | - | ETD 49 x 25 x 16 | N97 | 0.54 | 2013 | - | - | Active | 1 (Unlimited) | - | Uncoated | ETD | - | 211 | 114 | 24100 | 2300 | 209 | - | - | - | 24.90mm | 48.50mm | 16.70mm | - | ROHS3 Compliant | ||
![]() B65701D0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | - | P 30 x 19 | N87 | 0.33 | 2013 | B65701 | -20% +30% | Active | 1 (Unlimited) | - | Uncoated | P (Pot Core) | Ungapped | 136 | 45 | 6120 | 2200 | - | 6.4μH | 1620 | 30.50mm | 9.50mm | - | - | - | ROHS3 Compliant | ||
![]() B65671D0000R041 TDK Electronics Inc. | In Stock | - | Datasheet | 51 Weeks | - | P 26 x 16 | N41 | 0.4 | 2013 | B65671 | - | Active | 1 (Unlimited) | - | Uncoated | - | - | 93 | 37.2 | 3460 | 2800 | 76.5 | - | - | 26.00mm | 8.15mm | - | - | - | ROHS3 Compliant | ||
![]() B65541D0100A033 TDK Electronics Inc. | In Stock | - | Datasheet | 29 Weeks | - | P 14 x 8 | M33 | 0.8 | 2013 | B65541 | ±3% | Active | 1 (Unlimited) | - | Uncoated | P (Pot Core) | Gapped | 25 | 20 | 500 | 750 | 20 | 100nH | 64 | 14.30mm | 4.25mm | - | - | - | ROHS3 Compliant |