- Series
- Mfr
- Package
- Product Status
- Type
- Tolerance
- Product
- Core Size
- Operating Temperature
- Core Material
- Inductance
- Mounting Type
Attribute column
Manufacturer
TDK Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B66325G1500X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 42 x 21 x 15 | N87 | 0.54 | 2013 | - | - | Active | 1 (Unlimited) | Uncoated | E | - | 178 | 97 | 17300 | 2200 | 175 | - | - | - | 21.20mm | 42.00mm | 15.20mm | ROHS3 Compliant | ||
![]() B65517D0040A001 TDK Electronics Inc. | In Stock | - | Datasheet | 42 Weeks | P 9 x 5 | K1 | 1.25 | 2013 | B65517 | ±3% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Gapped | 10 | 12.5 | 125 | 80 | - | 40nH | 40 | 9.30mm | 2.70mm | - | - | ROHS3 Compliant | ||
![]() B67345B0004X027 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | I 93 x 28 x 16 | N27 | - | - | B67345 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 28.00mm | 93.00mm | 16.00mm | ROHS3 Compliant | ||
![]() B65621J0250A048 TDK Electronics Inc. | In Stock | - | Datasheet | 32 Weeks | P 41 x 25 | N48 | 0.264 | - | B65621 | ±3% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Gapped | 229 | 60.4 | 13832 | - | 201 | 250nH | 51 | 41.00mm | 12.50mm | - | - | ROHS3 Compliant | ||
![]() B65686A0630A027 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PM 74 x 59 | N27 | 0.162 | - | B65686 | ±3% | Active | 1 (Unlimited) | Uncoated | PM | Gapped | 790 | 128 | 101000 | 2000 | 630 | 630nH | 81 | 74.00mm | 29.50mm | - | - | ROHS3 Compliant | ||
![]() B64290L0705X830 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | R 140 x 103 x 25 | N30 | 0.82 | - | B64290 | ±25% | Active | 1 (Unlimited) | Uncoated | Toroid | Ungapped | 458.9 | 375.8 | 172440 | 4000 | - | 6.2μH | - | - | - | - | - | ROHS3 Compliant | ||
![]() B65691K6500K048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | N48 | 0.181 | 2013 | B65691 | ±3% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Ungapped | 485 | 88 | 42680 | - | 445 | - | 940 | 59.3mm | 35.6mm | - | - | ROHS3 Compliant | ||
![]() B66283P0000X149 TDK Electronics Inc. | In Stock | - | Datasheet | 11 Weeks | I 18 x 2 x 10 | N49 | 0.51 | 2015 | - | ±25% | Obsolete | 1 (Unlimited) | Uncoated | I | Ungapped | 39.5 | 20.3 | 802 | 1500 | 38.9 | 2.1μH | 860 | - | 2.00mm | 18.00mm | 10.00mm | ROHS3 Compliant | ||
![]() B65845J0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | EP 17 | N87 | 0.84 | - | B65845 | -20% +30% | Active | 1 (Unlimited) | Uncoated | EP | Ungapped | 33.9 | 28.5 | 966 | 2200 | 25.5 | 2.4μH | 1600 | - | 8.50mm | 18.40mm | 11.25mm | ROHS3 Compliant | ||
![]() B66365G0800X187 TDK Electronics Inc. | In Stock | - | Datasheet | 19 Weeks | ETD 44 x 22 x 15 | N87 | 0.6 | 2013 | - | - | Active | 1 (Unlimited) | Uncoated | ETD | - | 173 | 103 | 17800 | 2200 | 172 | - | - | - | 22.50mm | 43.80mm | 15.20mm | ROHS3 Compliant | ||
![]() B66365G1200X187 TDK Electronics Inc. | In Stock | - | Datasheet | - | ETD 44 x 22 x 15 | N87 | 0.6 | 2013 | - | - | Active | 1 (Unlimited) | Uncoated | ETD | - | 173 | 103 | 17800 | 2200 | 172 | - | - | - | 22.50mm | 43.80mm | 15.20mm | ROHS3 Compliant | ||
![]() B66367G1400X187 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | ETD 49 x 25 x 16 | N87 | 0.54 | 2013 | - | - | Active | 1 (Unlimited) | Uncoated | ETD | - | 211 | 114 | 24100 | 2200 | 209 | - | - | - | 24.90mm | 48.50mm | 16.70mm | ROHS3 Compliant | ||
![]() B66367G3000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | ETD 49 x 25 x 16 | N87 | 0.54 | 2013 | - | - | Active | 1 (Unlimited) | Uncoated | ETD | - | 211 | 114 | 24100 | 2200 | 209 | - | - | - | 24.90mm | 48.50mm | 16.70mm | ROHS3 Compliant | ||
![]() B65661D0160A048 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | P 22 x 13 | N48 | 0.5 | 2013 | B65661 | ±3% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Gapped | 63 | 31.6 | 1990 | - | - | 160nH | 64 | 22.00mm | 6.80mm | - | - | ROHS3 Compliant | ||
![]() B66335G2500X187 TDK Electronics Inc. | In Stock | - | Datasheet | 20 Weeks | E 55 x 28 x 21 | N87 | 0.35 | 2013 | - | - | Active | 1 (Unlimited) | Uncoated | E | - | 354 | 124 | 43900 | 2200 | 351 | - | - | - | 27.80mm | 55.00mm | 21.00mm | ROHS3 Compliant | ||
![]() B66335G0500X127 TDK Electronics Inc. | 25000 | - | Datasheet | 19 Weeks | E 55 x 28 x 21 | N27 | - | - | B66335 | - | Active | 1 (Unlimited) | Uncoated | E | Gapped | - | - | - | - | - | - | - | - | 27.80mm | 55.00mm | 21.00mm | ROHS3 Compliant | ||
![]() B65611D0000R027 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | P 36 x 22 | N27 | 0.26 | 2013 | B65541 | - | Active | 1 (Unlimited) | Uncoated | - | - | 202 | 52 | 10500 | 2000 | - | - | - | 36.00mm | 11.00mm | - | - | ROHS3 Compliant | ||
![]() B65531D0000R048 TDK Electronics Inc. | In Stock | - | Datasheet | 42 Weeks | P 11 x 7 | N48 | 1 | 2013 | B65531 | -20% +30% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Ungapped | 15.9 | 15.9 | 253 | - | - | 1.8μH | 1430 | 11.30mm | 3.30mm | - | - | ROHS3 Compliant | ||
![]() B65843A0250J038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | EP 13 | T38 | 1.24 | - | B65843A | ±5% | Active | 1 (Unlimited) | Uncoated | EP | Gapped | 19.5 | 24.2 | 472 | 2300 | 14.9 | 250nH | 247 | - | 6.50mm | 12.80mm | 9.00mm | ROHS3 Compliant | ||
![]() B65843A0100A038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | EP 13 | T38 | 1.24 | - | B65843A | ±3% | Active | 1 (Unlimited) | Uncoated | EP | Gapped | 19.5 | 24.2 | 472 | 2300 | 14.9 | 100nH | 99 | - | 6.50mm | 12.80mm | 9.00mm | ROHS3 Compliant |