- Series
- Mfr
- Package
- Product Status
- Type
- Tolerance
- Product
- Core Size
- Operating Temperature
- Core Material
- Inductance
- Mounting Type
Attribute column
Manufacturer
TDK Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B66365G0800X187 TDK Electronics Inc. | In Stock | - | Datasheet | 19 Weeks | ETD 44 x 22 x 15 | N87 | 0.6 | 2013 | - | - | Active | 1 (Unlimited) | Uncoated | ETD | - | 173 | 103 | 17800 | 2200 | 172 | - | - | - | 22.50mm | 43.80mm | 15.20mm | ROHS3 Compliant | ||
![]() B66365G1200X187 TDK Electronics Inc. | In Stock | - | Datasheet | - | ETD 44 x 22 x 15 | N87 | 0.6 | 2013 | - | - | Active | 1 (Unlimited) | Uncoated | ETD | - | 173 | 103 | 17800 | 2200 | 172 | - | - | - | 22.50mm | 43.80mm | 15.20mm | ROHS3 Compliant | ||
![]() B66367G1400X187 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | ETD 49 x 25 x 16 | N87 | 0.54 | 2013 | - | - | Active | 1 (Unlimited) | Uncoated | ETD | - | 211 | 114 | 24100 | 2200 | 209 | - | - | - | 24.90mm | 48.50mm | 16.70mm | ROHS3 Compliant | ||
![]() B66367G3000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | ETD 49 x 25 x 16 | N87 | 0.54 | 2013 | - | - | Active | 1 (Unlimited) | Uncoated | ETD | - | 211 | 114 | 24100 | 2200 | 209 | - | - | - | 24.90mm | 48.50mm | 16.70mm | ROHS3 Compliant | ||
![]() B65661D0160A048 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | P 22 x 13 | N48 | 0.5 | 2013 | B65661 | ±3% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Gapped | 63 | 31.6 | 1990 | - | - | 160nH | 64 | 22.00mm | 6.80mm | - | - | ROHS3 Compliant | ||
![]() B66335G2500X187 TDK Electronics Inc. | In Stock | - | Datasheet | 20 Weeks | E 55 x 28 x 21 | N87 | 0.35 | 2013 | - | - | Active | 1 (Unlimited) | Uncoated | E | - | 354 | 124 | 43900 | 2200 | 351 | - | - | - | 27.80mm | 55.00mm | 21.00mm | ROHS3 Compliant | ||
![]() B66335G0500X127 TDK Electronics Inc. | 25000 | - | Datasheet | 19 Weeks | E 55 x 28 x 21 | N27 | - | - | B66335 | - | Active | 1 (Unlimited) | Uncoated | E | Gapped | - | - | - | - | - | - | - | - | 27.80mm | 55.00mm | 21.00mm | ROHS3 Compliant | ||
![]() B65611D0000R027 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | P 36 x 22 | N27 | 0.26 | 2013 | B65541 | - | Active | 1 (Unlimited) | Uncoated | - | - | 202 | 52 | 10500 | 2000 | - | - | - | 36.00mm | 11.00mm | - | - | ROHS3 Compliant | ||
![]() B65531D0000R048 TDK Electronics Inc. | In Stock | - | Datasheet | 42 Weeks | P 11 x 7 | N48 | 1 | 2013 | B65531 | -20% +30% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Ungapped | 15.9 | 15.9 | 253 | - | - | 1.8μH | 1430 | 11.30mm | 3.30mm | - | - | ROHS3 Compliant | ||
![]() B65843A0250J038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | EP 13 | T38 | 1.24 | - | B65843A | ±5% | Active | 1 (Unlimited) | Uncoated | EP | Gapped | 19.5 | 24.2 | 472 | 2300 | 14.9 | 250nH | 247 | - | 6.50mm | 12.80mm | 9.00mm | ROHS3 Compliant | ||
![]() B65843A0100A038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | EP 13 | T38 | 1.24 | - | B65843A | ±3% | Active | 1 (Unlimited) | Uncoated | EP | Gapped | 19.5 | 24.2 | 472 | 2300 | 14.9 | 100nH | 99 | - | 6.50mm | 12.80mm | 9.00mm | ROHS3 Compliant | ||
![]() B65531W0000Y038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | P 11 x 7 | T38 | 0.92 | - | B65531 | -30% +40% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Ungapped | 17.7 | 16.3 | 289 | 10000 | 14.1 | 7μH | 5130 | 11.30mm | 3.30mm | - | - | ROHS3 Compliant | ||
![]() B65531W0000R030 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | P 11 x 7 | N30 | 0.92 | 2013 | B65531 | -20% +30% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Ungapped | 17.7 | 16.3 | 289 | 4300 | 14.1 | 3.5μH | 2560 | 11.30mm | 3.30mm | - | - | ROHS3 Compliant | ||
![]() B65671W0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 47 Weeks | P 26 x 16 | N87 | 0.37 | 2013 | B65671 | -20% +30% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Ungapped | 108 | 40 | 4320 | 2200 | 87 | 5.5μH | 1620 | 26.00mm | 8.15mm | - | - | ROHS3 Compliant | ||
![]() B66322G0000X127 TDK Electronics Inc. | In Stock | - | Datasheet | 19 Weeks | E 10 x 5.5 x 5 | N27 | - | 2013 | B66322 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 5.50mm | 10.20mm | 4.80mm | ROHS3 Compliant | ||
![]() B65517D0000R048 TDK Electronics Inc. | In Stock | - | Datasheet | 42 Weeks | P 9 x 5 | N48 | 1.25 | 2013 | B65517 | -20% +30% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Ungapped | 10 | 12.5 | 125 | - | - | 1.3μH | 1290 | 9.30mm | 2.70mm | - | - | ROHS3 Compliant | ||
![]() B64290A0719X049 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | R 22.1 x 13.7 x 7.9 | N49 | 1.66 | 2013 | B64290 | ±25% | Active | 1 (Unlimited) | Uncoated | Toroid | Ungapped | 32.6 | 54.2 | 1763 | 1500 | - | 1.13μH | - | 22.10mm | 7.90mm | - | - | ROHS3 Compliant | ||
![]() B66315G1000X127 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | E 25.4 x 10 x 7 | N27 | 1.27 | 2013 | - | - | Active | 1 (Unlimited) | Uncoated | E | - | 38.8 | 49.2 | 1910 | 2000 | 38.4 | - | - | - | 9.78mm | 25.40mm | 6.50mm | ROHS3 Compliant | ||
![]() B64290A0084X087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | R 102 x 65.8 x 15 | N87 | 0.96 | 2013 | B64290 | ±25% | Active | 1 (Unlimited) | Uncoated | Toroid | Ungapped | 267.2 | 255.3 | 68220 | 2200 | - | 2.88μH | - | 102.00mm | 15.00mm | - | - | ROHS3 Compliant | ||
![]() B65857A0000R057 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | EPX 7 x 9 | T57 | 0.91 | - | B65857A | -20% +30% | Active | 1 (Unlimited) | Uncoated | EPX | Ungapped | 17.2 | 15.7 | 270 | 4000 | 13.9 | 2.6μH | 1890 | - | 3.75mm | 9.40mm | 9.00mm | ROHS3 Compliant |