- Series
- Mfr
- Package
- Product Status
- Type
- Tolerance
- Product
- Core Size
- Operating Temperature
- Core Material
- Inductance
- Mounting Type
Attribute column
Manufacturer
TDK Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Frequency | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Height | Length | Width | Diameter - Inside | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B62152P0015X030 TDK Electronics Inc. | In Stock | - | - | 24 Weeks | - | N30 | 3.22 | - | B62152 | ±30% | Active | 1 (Unlimited) | 250MHz | Parylene | Multi-Hole (2) | Ungapped | 1.2 | 3.7 | 4.5 | 4300 | - | 1.6μH | 1.45mm | 3.65mm | 2.15mm | 1.4 mm | ROHS3 Compliant | ||
![]() B65696L0000R027 TDK Electronics Inc. | In Stock | - | - | 24 Weeks | - | - | - | - | B65696 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PC95ER22/5.5/15-Z TDK Corporation | 227 |
| Datasheet | 8 Weeks | ER 22 x 5.5 x 15 | PC95 | 0.51 | - | Planar | ±25% | Active | Not Applicable | - | Uncoated | ER | Ungapped | 23.2 | 46.1 | 1070 | - | 36.3 | 4.3μH | 2.75mm | 22.10mm | 15.25mm | - | ROHS3 Compliant | ||
![]() PC47EPC19-Z TDK Corporation | 246 |
| Datasheet | 8 Weeks | EPC 19 | PC47 | 2.03 | - | EPC | ±25% | Active | Not Applicable | - | Uncoated | - | Ungapped | 22.7 | 46.1 | 1050 | - | - | 940nH | 9.75mm | 19.10mm | 6.00mm | - | ROHS3 Compliant | ||
![]() PC95PQ35/35Z-12 TDK Corporation | 517 |
| Datasheet | 8 Weeks | PQ 35 x 35 | PC95 | 0.45 | - | PQ | ±25% | Active | Not Applicable | - | Uncoated | - | Ungapped | 196 | 87.9 | 17300 | - | - | 7.32μH | 34.75mm | 35.10mm | 26.00mm | - | ROHS3 Compliant | ||
![]() PC95PQ20/16Z-12 TDK Corporation | 271 |
| Datasheet | 8 Weeks | PQ 20 x 16 | PC95 | 0.61 | - | PQ | ±25% | Active | Not Applicable | - | Uncoated | - | Ungapped | 62 | 37.4 | 2310 | - | - | 4.48μH | 16.20mm | 20.50mm | 14.00mm | - | ROHS3 Compliant | ||
![]() PC47EPC30-Z TDK Corporation | 425 |
| Datasheet | 8 Weeks | EPC 30 | PC47 | 1.35 | - | EPC | ±25% | Active | Not Applicable | - | Uncoated | - | Ungapped | 55.6 | 75.3 | 4190 | - | - | 1.57μH | 17.50mm | 30.10mm | 8.00mm | - | ROHS3 Compliant | ||
![]() PC47EER42/42/20-Z TDK Corporation | 98 |
| Datasheet | 8 Weeks | EER 42 x 42 x 20 | PC47 | 0.41 | - | E | ±25% | Active | Not Applicable | - | Uncoated | - | Ungapped | 240 | 98.6 | 23700 | - | - | 5.34μH | 21.20mm | 42.15mm | 19.60mm | - | ROHS3 Compliant | ||
![]() PC95ER11/5-Z TDK Corporation | 668 |
| Datasheet | 8 Weeks | ER 11 x 5 | PC95 | 1.23 | 2013 | Planar | ±25% | Active | Not Applicable | - | Uncoated | ER | Ungapped | 14.7 | 11.9 | 174 | - | 10.3 | 1.68μH | 2.50mm | 11.00mm | 6.00mm | - | ROHS3 Compliant | ||
![]() PC95ER14.5/6-Z TDK Corporation | 3208 |
| Datasheet | 8 Weeks | ER 14.5 x 6 | PC95 | 1.08 | - | Planar | ±25% | Active | Not Applicable | - | Uncoated | ER | Ungapped | 19 | 17.6 | 333 | - | 17.3 | 1.88μH | 3.00mm | 14.50mm | 6.70mm | - | ROHS3 Compliant | ||
![]() PC95EIR22/5.5/15-Z TDK Corporation | 30000 |
| Datasheet | 8 Weeks | EIR 22 x 5.5 x 15 | PC95 | 0.51 | - | Planar | ±25% | Active | Not Applicable | - | Uncoated | HER, PLT | Ungapped | 23.2 | 46.1 | 1070 | - | 36.3 | 4.15μH | 5.50mm | 22.10mm | 15.25mm | - | ROHS3 Compliant | ||
![]() PC47EPC25B-Z TDK Corporation | 164 |
| Datasheet | 8 Weeks | EPC 25 | PC47 | 1.39 | - | EPC | ±25% | Active | Not Applicable | - | Uncoated | - | Ungapped | 33.3 | 46.2 | 1540 | - | - | 1.56μH | 11.43mm | 25.10mm | 6.50mm | - | ROHS3 Compliant | ||
![]() PC95PQ26/25Z-12 TDK Corporation | 154 |
| Datasheet | 8 Weeks | PQ 26 x 25 | PC95 | 0.47 | - | PQ | ±25% | Active | Not Applicable | - | Uncoated | - | Ungapped | 118 | 55.5 | 6530 | - | - | 6.52μH | 24.75mm | 26.50mm | 19.00mm | - | ROHS3 Compliant | ||
![]() PC95PQ60/42-Z TDK Corporation | 192 |
| Datasheet | 8 Weeks | PQ 60 x 42 | PC95 | 0.2 | - | Large PQ | ±25% | Active | Not Applicable | - | Uncoated | PQ | Ungapped | 483 | 98.1 | 47360 | - | - | 14.3μH | 41.50mm | 59.00mm | 39.00mm | - | ROHS3 Compliant | ||
![]() PC95PQ65/44-Z TDK Corporation | 329 |
| Datasheet | 8 Weeks | PQ 65 x 44 | PC95 | 0.17 | - | Large PQ | ±25% | Active | Not Applicable | - | Uncoated | PQ | Ungapped | 604 | 103 | 62460 | - | - | 15.5μH | 43.50mm | 65.00mm | 45.00mm | - | ROHS3 Compliant | ||
![]() PC47EER42-Z TDK Corporation | 49 |
| Datasheet | 8 Weeks | EER 42 | PC47 | 0.51 | - | E | ±25% | Active | Not Applicable | - | Uncoated | - | Ungapped | 194 | 98.8 | 19200 | - | - | 4.69μH | 22.40mm | 42.00mm | 15.50mm | - | ROHS3 Compliant | ||
![]() PC95ER9.5/5-Z TDK Corporation | 1266 |
| Datasheet | 8 Weeks | ER 9.5 x 5 | PC95 | 1.67 | - | Planar | ±25% | Active | Not Applicable | - | Uncoated | ER | Ungapped | 14.2 | 8.47 | 120 | - | 7.6 | 1.19μH | 2.50mm | 9.50mm | 5.00mm | - | ROHS3 Compliant | ||
![]() PC47EER28-Z TDK Corporation | 48 |
| Datasheet | 8 Weeks | EER 28 | PC47 | 0.78 | - | E | ±25% | Active | Not Applicable | - | Uncoated | - | Ungapped | 82.1 | 64 | 5250 | - | - | 2.87μH | 14.00mm | 28.55mm | 11.40mm | - | ROHS3 Compliant | ||
![]() HF90T31X13X19 TDK Corporation | 307 |
| Datasheet | 8 Weeks | - | - | - | - | T | - | Active | Not Applicable | - | Epoxy | Toroid | Ungapped | - | - | - | 5000 | - | - | 0.512 13.00mm | - | - | - | ROHS3 Compliant | ||
![]() PC47EER28L-Z TDK Corporation | 150 |
| Datasheet | 8 Weeks | EER 28 | PC47 | 0.93 | - | E | ±25% | Active | Not Applicable | - | Uncoated | - | Ungapped | 81.4 | 75.5 | 6150 | - | - | 2.52μH | 16.90mm | 28.55mm | 11.40mm | - | ROHS3 Compliant |