- Series
- Mfr
- Package
- Product Status
- Type
- Tolerance
- Product
- Core Size
- Operating Temperature
- Core Material
- Inductance
- Mounting Type
Attribute column
Manufacturer
TDK Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC95EIR22/5.5/15-Z TDK Corporation | 30000 |
| Datasheet | 8 Weeks | EIR 22 x 5.5 x 15 | PC95 | 0.51 | - | Planar | ±25% | Active | Not Applicable | Uncoated | HER, PLT | Ungapped | 23.2 | 46.1 | 1070 | - | 36.3 | 4.15μH | - | 5.50mm | 22.10mm | 15.25mm | ROHS3 Compliant | ||
![]() PC47EPC25B-Z TDK Corporation | 164 |
| Datasheet | 8 Weeks | EPC 25 | PC47 | 1.39 | - | EPC | ±25% | Active | Not Applicable | Uncoated | - | Ungapped | 33.3 | 46.2 | 1540 | - | - | 1.56μH | - | 11.43mm | 25.10mm | 6.50mm | ROHS3 Compliant | ||
![]() PC95PQ26/25Z-12 TDK Corporation | 154 |
| Datasheet | 8 Weeks | PQ 26 x 25 | PC95 | 0.47 | - | PQ | ±25% | Active | Not Applicable | Uncoated | - | Ungapped | 118 | 55.5 | 6530 | - | - | 6.52μH | - | 24.75mm | 26.50mm | 19.00mm | ROHS3 Compliant | ||
![]() PC95PQ60/42-Z TDK Corporation | 192 |
| Datasheet | 8 Weeks | PQ 60 x 42 | PC95 | 0.2 | - | Large PQ | ±25% | Active | Not Applicable | Uncoated | PQ | Ungapped | 483 | 98.1 | 47360 | - | - | 14.3μH | - | 41.50mm | 59.00mm | 39.00mm | ROHS3 Compliant | ||
![]() PC95PQ65/44-Z TDK Corporation | 329 |
| Datasheet | 8 Weeks | PQ 65 x 44 | PC95 | 0.17 | - | Large PQ | ±25% | Active | Not Applicable | Uncoated | PQ | Ungapped | 604 | 103 | 62460 | - | - | 15.5μH | - | 43.50mm | 65.00mm | 45.00mm | ROHS3 Compliant | ||
![]() PC47EER42-Z TDK Corporation | 49 |
| Datasheet | 8 Weeks | EER 42 | PC47 | 0.51 | - | E | ±25% | Active | Not Applicable | Uncoated | - | Ungapped | 194 | 98.8 | 19200 | - | - | 4.69μH | - | 22.40mm | 42.00mm | 15.50mm | ROHS3 Compliant | ||
![]() B65696L0000R027 TDK Electronics Inc. | In Stock | - | - | 24 Weeks | - | - | - | - | B65696 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PC95ER22/5.5/15-Z TDK Corporation | 227 |
| Datasheet | 8 Weeks | ER 22 x 5.5 x 15 | PC95 | 0.51 | - | Planar | ±25% | Active | Not Applicable | Uncoated | ER | Ungapped | 23.2 | 46.1 | 1070 | - | 36.3 | 4.3μH | - | 2.75mm | 22.10mm | 15.25mm | ROHS3 Compliant | ||
![]() PC47EPC19-Z TDK Corporation | 246 |
| Datasheet | 8 Weeks | EPC 19 | PC47 | 2.03 | - | EPC | ±25% | Active | Not Applicable | Uncoated | - | Ungapped | 22.7 | 46.1 | 1050 | - | - | 940nH | - | 9.75mm | 19.10mm | 6.00mm | ROHS3 Compliant | ||
![]() PC95PQ20/16Z-12 TDK Corporation | 271 |
| Datasheet | 8 Weeks | PQ 20 x 16 | PC95 | 0.61 | - | PQ | ±25% | Active | Not Applicable | Uncoated | - | Ungapped | 62 | 37.4 | 2310 | - | - | 4.48μH | - | 16.20mm | 20.50mm | 14.00mm | ROHS3 Compliant | ||
![]() PC95PQ35/35Z-12 TDK Corporation | 517 |
| Datasheet | 8 Weeks | PQ 35 x 35 | PC95 | 0.45 | - | PQ | ±25% | Active | Not Applicable | Uncoated | - | Ungapped | 196 | 87.9 | 17300 | - | - | 7.32μH | - | 34.75mm | 35.10mm | 26.00mm | ROHS3 Compliant | ||
![]() PC47EPC13-Z TDK Corporation | 1818 |
| Datasheet | 8 Weeks | EPC 13 | PC47 | 2.45 | - | EPC | ±25% | Active | Not Applicable | Uncoated | - | Ungapped | 12.5 | 30.6 | 382 | - | - | 870nH | - | 6.60mm | 13.25mm | 4.60mm | ROHS3 Compliant | ||
![]() PC47EI22-Z TDK Corporation | 286 |
| Datasheet | 8 Weeks | - | PC47 | 0.936 | - | E | ±25% | Active | Not Applicable | Uncoated | - | Ungapped | 42 | 39.3 | 1650 | 2500 | - | 2.4μH | - | - | 0.866 22.00mm | - | ROHS3 Compliant | ||
![]() PC95EI14/5/5-Z TDK Corporation | 648 |
| Datasheet | 8 Weeks | EI 14 x 5 x 5 | PC95 | 1.11 | 2013 | Planar | ±25% | Active | Not Applicable | Uncoated | HE, PLT | Ungapped | 16.7 | 15 | 251 | - | - | 1.55μH | - | 5.00mm | 14.00mm | - | ROHS3 Compliant | ||
![]() PC95SP50X50X5 TDK Corporation | 161 |
| Datasheet | 8 Weeks | SP 50 x 50 x 5 | PC95 | - | - | SP | - | Active | Not Applicable | Uncoated | - | Ungapped | - | - | - | - | - | - | - | 5.00mm | 50.00mm | - | ROHS3 Compliant | ||
![]() PC95PQI16/7.8Z-12 TDK Corporation | 290 |
| Datasheet | 8 Weeks | PQI 16 x 7.8 | PC95 | 0.47 | - | Planar | ±25% | Active | Not Applicable | Uncoated | HPQ, PQD | Ungapped | 19.5 | 41.8 | 815 | - | 37.6 | 4.91μH | - | 5.40mm | 16.40mm | 11.20mm | ROHS3 Compliant | ||
![]() HF60T18X10X10 TDK Corporation | 304 |
| Datasheet | 8 Weeks | - | - | - | - | T | - | Active | Not Applicable | Epoxy | Toroid | Ungapped | - | - | - | 1600 | - | - | 0.709 18.00mm | 0.394 10.00mm | - | - | ROHS3 Compliant | ||
![]() PC95ER25/5.5/18-Z TDK Corporation | 656 |
| Datasheet | 8 Weeks | ER 25 x 5.5 x 18 | PC95 | 0.49 | - | Planar | ±25% | Active | Not Applicable | Uncoated | ER | Ungapped | 26.1 | 53.7 | 1400 | - | 38.5 | 4.4μH | - | 2.75mm | 25.30mm | 18.00mm | ROHS3 Compliant | ||
![]() PC47EPC27-Z TDK Corporation | 8 |
| Datasheet | 8 Weeks | EPC 27 | PC47 | 1.43 | - | EPC | ±25% | Active | Not Applicable | Uncoated | - | Ungapped | 48.6 | 69.4 | 3370 | - | - | 1.54μH | - | 16.00mm | 27.10mm | 8.00mm | ROHS3 Compliant | ||
![]() PC47EI30-Z TDK Corporation | 701 |
| Datasheet | 8 Weeks | - | PC47 | 0.522 | - | E | ±25% | Active | Not Applicable | Uncoated | - | Ungapped | 111 | 58 | 6440 | 2500 | - | 4.69μH | - | - | 1.181 30.00mm | 0.421 10.70mm | ROHS3 Compliant |