- Series
- Mfr
- Package
- Product Status
- Type
- Tolerance
- Product
- Core Size
- Operating Temperature
- Core Material
- Inductance
- Mounting Type
Attribute column
Manufacturer
TDK Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Outside Diameter | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | Diameter - Inside | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B66453P0000X149 TDK Electronics Inc. | In Stock | - | Datasheet | 11 Weeks | I 18 x 2 x 10 | N49 | 0.51 | 2015 | - | ±25% | Obsolete | 1 (Unlimited) | - | Uncoated | I | Ungapped | 39.5 | 20.3 | 802 | 1500 | 38.9 | 2.1μH | 860 | - | 2.00mm | 18.00mm | 10.00mm | - | ROHS3 Compliant | ||
![]() B64290A0699X830 TDK Electronics Inc. | In Stock | - | Datasheet | 28 Weeks | R 63 x 38 x 25 | N30 | 0.5 | 2014 | B64290 | ±25% | Active | 1 (Unlimited) | - | Uncoated | Toroid | Ungapped | 305.9 | 152.1 | 46530 | 4300 | - | 10.8μH | - | 63.00mm | 25.00mm | - | - | - | ROHS3 Compliant | ||
![]() B65811H2500X041 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Uncoated | RM | Ungapped | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B64290A0699X010 TDK Electronics Inc. | In Stock | - | Datasheet | 30 Weeks | R 63 x 38 x 25 | K10 | 0.5 | 2013 | B64290 | ±25% | Active | 1 (Unlimited) | - | Uncoated | Toroid | Ungapped | 305.9 | 152.1 | 46530 | 700 | - | 1.8μH | - | 63.00mm | 25.00mm | - | - | - | ROHS3 Compliant | ||
![]() B66482P0000X192 TDK Electronics Inc. | In Stock | - | - | - | I 23 x 2 x 13 | N92 | - | 2013 | B66482 | - | Obsolete | 1 (Unlimited) | - | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 2.10mm | 23.20mm | 12.50mm | - | ROHS3 Compliant | ||
![]() B65517T0160A048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | P 9 x 5 | N48 | 1.25 | 2013 | B65517 | ±3% | Active | 1 (Unlimited) | - | Uncoated | P (Pot Core) | Gapped | 10 | 12.5 | 125 | - | - | 160nH | 159 | 9.30mm | 2.70mm | - | - | - | ROHS3 Compliant | ||
![]() B64290A0720X097 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | B64290 | - | Active | 1 (Unlimited) | - | Uncoated | Toroid | Ungapped | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B66434G0000X197 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | EV 15 x 9 x 7 | N97 | - | 2013 | B66434 | - | Active | 1 (Unlimited) | - | Uncoated | EV | Ungapped | - | - | - | - | - | - | - | - | 9.00mm | 14.80mm | 7.00mm | - | ROHS3 Compliant | ||
![]() B66337G0250X127 TDK Electronics Inc. | 25000 | - | Datasheet | 15 Weeks | EC 35 x 17 x 10 | N27 | - | - | B66337 | - | Not For New Designs | 1 (Unlimited) | - | Uncoated | EC | Gapped | - | - | - | - | - | - | - | - | 17.45mm | 34.50mm | 9.80mm | - | ROHS3 Compliant | ||
![]() B64290A0038X038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | R 10 x 6 x 4 | T38 | 3.07 | 2013 | B64290 | ±30% | Active | 1 (Unlimited) | - | Uncoated | Toroid | Ungapped | 7.83 | 24.07 | 188 | 10000 | - | 4.09μH | - | 10.00mm | 4.00mm | - | - | - | ROHS3 Compliant | ||
![]() B65611T0630A048 TDK Electronics Inc. | In Stock | - | Datasheet | 32 Weeks | P 36 x 22 | N48 | 0.26 | - | B65611 | ±3% | Active | 1 (Unlimited) | - | Uncoated | P (Pot Core) | Gapped | 202 | 52 | 10500 | - | - | 630nH | 129 | 36.00mm | 11.00mm | - | - | - | ROHS3 Compliant | ||
![]() B65671T0400A048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | P 26 x 16 | N48 | 0.4 | 2013 | B65671 | ±3% | Active | 1 (Unlimited) | - | Uncoated | P (Pot Core) | Gapped | 93 | 37.2 | 3460 | - | 76.5 | 400nH | 127 | 26.00mm | 8.15mm | - | - | - | ROHS3 Compliant | ||
![]() B66295P0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 23 Weeks | - | N87 | 0.13 | - | - | - | Active | 1 (Unlimited) | - | Uncoated | - | - | 519 | 69.7 | 36200 | 2200 | 518 | - | - | - | - | 64.00mm | 50.80mm | - | ROHS3 Compliant | ||
![]() B66894G0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | - | E 100/60/28 | N87 | 0.373 | - | - | -20% +30% | Active | 1 (Unlimited) | - | Uncoated | E | Ungapped | 735 | 274 | 201390 | - | 690 | - | 1930 | - | 59.40mm | 100.30mm | 27.50mm | - | ROHS3 Compliant | ||
![]() B66457P0000X149 TDK Electronics Inc. | In Stock | - | - | - | I 32 x 3 x 20 | N49 | 0.27 | - | B66457 | ±25% | Obsolete | 1 (Unlimited) | - | Uncoated | I | Ungapped | 130 | 35.1 | 4560 | - | 128 | - | 950 | - | 0.124 3.15mm | 1.250 31.75mm | 0.801 20.35mm | - | ROHS3 Compliant | ||
![]() B66503P0000X197 TDK Electronics Inc. | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B66512P0000X187 TDK Electronics Inc. | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B64290A0036X001 TDK Electronics Inc. | In Stock | - | Datasheet | 28 Weeks | R 4 x 2.4 x 1.6 | K1 | - | 2013 | B64290 | ±25% | Active | 1 (Unlimited) | 4 mm | Uncoated | Toroid | Ungapped | - | - | - | - | - | - | - | 4.00mm | 1.60mm | - | - | 2.4 mm | ROHS3 Compliant | ||
![]() B64290A0659X830 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | R 40 x 24 x 16 | N30 | 0.77 | 2013 | B64290 | ±25% | Active | 1 (Unlimited) | - | Uncoated | Toroid | Ungapped | 125.3 | 96.29 | 12070 | 4300 | - | 7μH | - | 40.00mm | 16.00mm | - | - | - | ROHS3 Compliant | ||
![]() B65531T0160A048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | P 11 x 7 | N48 | 1 | 2013 | B65531 | ±3% | Active | 1 (Unlimited) | - | Uncoated | P (Pot Core) | Gapped | 15.9 | 15.9 | 253 | - | - | 160nH | 127 | 11.30mm | 3.30mm | - | - | - | ROHS3 Compliant |