- Series
- Mfr
- Package
- Product Status
- Type
- Tolerance
- Product
- Core Size
- Operating Temperature
- Core Material
- Inductance
- Mounting Type
Attribute column
Manufacturer
TDK Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Outside Diameter | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | Diameter - Inside | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B66287P0000X195 TDK Electronics Inc. | In Stock | - | - | - | - | - | - | - | - | B66287 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B65541T0315A048 TDK Electronics Inc. | In Stock | - | Datasheet | 47 Weeks | P 14 x 8 | N48 | 0.8 | - | - | B65541 | ±3% | Active | 1 (Unlimited) | - | Uncoated | P (Pot Core) | Gapped | 25 | 20 | 500 | - | 20 | 315nH | 201 | 14.30mm | 4.25mm | - | - | - | ROHS3 Compliant | ||
![]() B64290A0037X033 TDK Electronics Inc. | In Stock | - | Datasheet | 42 Weeks | R 6.3 x 3.8 x 2.5 | M33 | - | - | 2013 | B64290 | - | Active | 1 (Unlimited) | 6.3 mm | Uncoated | Toroid | Ungapped | - | - | - | - | - | - | - | 6.30mm | 2.50mm | - | - | 3.8 mm | ROHS3 Compliant | ||
![]() B66413G0100X187 TDK Electronics Inc. | In Stock | - | Datasheet | 16 Weeks | EFD 15 x 8 x 5 | N87 | 2.27 | - | 2013 | - | - | Active | 1 (Unlimited) | - | Uncoated | EFD | - | 15 | 34 | 510 | 2200 | 12.2 | - | - | - | 7.50mm | 15.00mm | 4.65mm | - | ROHS3 Compliant | ||
![]() B66343G0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | EC 70 x 35 x 16 | N87 | 0.52 | - | 2005 | B66343 | - | Active | 1 (Unlimited) | - | Uncoated | EC | - | 279 | 144 | 40200 | 2200 | 211 | - | - | - | 34.65mm | 70.00mm | 16.80mm | - | ROHS3 Compliant | ||
![]() B66341G0000X127 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | EC 52/24/14 | N27 | 0.58 | Tape & Reel (TR) | - | - | -20% +30% | Active | 1 (Unlimited) | - | Uncoated | EC | Ungapped | 180 | 105 | 18900 | - | 141 | - | 1570 | - | 24.35mm | 52.20mm | 13.75mm | - | ROHS3 Compliant | ||
![]() B66337G0100X127 TDK Electronics Inc. | In Stock | - | Datasheet | 15 Weeks | EC 35 x 17 x 10 | N27 | - | - | - | B66337 | - | Not For New Designs | 1 (Unlimited) | - | Uncoated | EC | Gapped | - | - | - | - | - | - | - | - | 17.45mm | 34.50mm | 9.80mm | - | ROHS3 Compliant | ||
![]() B66894G0000X195 TDK Electronics Inc. | In Stock | - | Datasheet | - | E 100/60/28 | N97 | 0.373 | - | - | - | -20% +30% | Active | 1 (Unlimited) | - | Uncoated | E | Ungapped | 735 | 274 | 201390 | - | 690 | - | 2520 | - | 59.40mm | 100.30mm | 27.50mm | - | ROHS3 Compliant | ||
![]() B66498P0000X187 TDK Electronics Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B64290A0035X038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | R 2.5 x 1.5 x 1 | T38 | 12.3 | - | 2013 | B64290 | ±30% | Active | 1 (Unlimited) | - | Uncoated | Toroid | Ungapped | 0.49 | 6.02 | 3 | 10000 | - | 1.02μH | - | 2.50mm | 1.00mm | - | - | - | ROHS3 Compliant | ||
![]() B65517T0025A001 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | P 9 x 5 | K1 | 1.25 | - | 2013 | B65517 | ±3% | Active | 1 (Unlimited) | - | Uncoated | P (Pot Core) | Gapped | 10 | 12.5 | 125 | 80 | - | 25nH | 25 | 9.30mm | 2.70mm | - | - | - | ROHS3 Compliant | ||
![]() B65661T0400A048 TDK Electronics Inc. | In Stock | - | Datasheet | 8 Weeks | P 22 x 13 | N48 | 0.5 | - | 2013 | B65661 | - | Active | 1 (Unlimited) | - | Uncoated | - | - | 63 | 31.6 | 1990 | 2300 | - | - | - | 22.00mm | 6.80mm | - | - | - | ROHS3 Compliant | ||
![]() B65611T1000A048 TDK Electronics Inc. | In Stock | - | Datasheet | 32 Weeks | P 36 x 22 | N48 | 0.26 | - | 2013 | B65611 | ±3% | Active | 1 (Unlimited) | - | Uncoated | P (Pot Core) | Gapped | 202 | 52 | 10500 | - | - | 1μH | 205 | 36.00mm | 11.00mm | - | - | - | ROHS3 Compliant | ||
![]() B64290A0022X830 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | R 41.8 x 26.2 x 12.5 | N30 | 1.08 | - | 2013 | B64290 | ±25% | Active | 1 (Unlimited) | 41.8 mm | Uncoated | Toroid | Ungapped | 95.75 | 103 | 9862 | 4300 | - | 5μH | - | 41.80mm | 12.50mm | - | - | 26.2 mm | ROHS3 Compliant | ||
![]() B65815ER95 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B66287K0000X197 TDK Electronics Inc. | In Stock | - | Datasheet | - | I 32 x 3 x 20 | N97 | - | Tape & Reel (TR) | - | B66287 | ±0.25% | Active | 1 (Unlimited) | - | Uncoated | I | - | - | - | - | - | - | - | - | - | 3.15mm | 31.75mm | 20.35mm | - | ROHS3 Compliant | ||
![]() B65803N0100A048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 4 | N48 | 1.9 | - | - | B65803 | ±3% | Active | 1 (Unlimited) | - | Uncoated | RM | Gapped | 11 | 21 | 231 | - | - | 100nH | 152 | - | 5.25mm | 11.00mm | 4.60mm | - | ROHS3 Compliant | ||
![]() B65805N0125G048 TDK Electronics Inc. | In Stock | - | Datasheet | 28 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Uncoated | RM | Ungapped | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B65523J0000Y038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | ER 9.5 x 5 | T38 | 1.54 | - | - | B65523 | -30% +40% | Active | 1 (Unlimited) | - | Uncoated | ER | Ungapped | 8.81 | 13.6 | 120 | 10000 | - | 4.5μH | 5680 | - | 2.50mm | 9.50mm | 5.00mm | - | ROHS3 Compliant | ||
![]() B65738J0400A087 TDK Electronics Inc. | In Stock | - | Datasheet | 13 Weeks | - | N87 | 0.62 | - | 2015 | B65738 | - | Not For New Designs | 1 (Unlimited) | - | Uncoated | - | - | 73.1 | 45.1 | 3293 | 2200 | 67.4 | - | - | - | 9.20mm | - | 15.50mm | - | ROHS3 Compliant |