- Series
- Mfr
- Package
- Product Status
- Type
- Tolerance
- Product
- Core Size
- Operating Temperature
- Core Material
- Inductance
- Mounting Type
Attribute column
Manufacturer
TDK Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Housing Material | Insert Material | Core Material | Approvals | Base Product Number | Contact Sizes | Data Converters | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Number of I/Os | Number of Outlets | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Power (Watts) | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Depth | Style | Current Rating | Shell Finish | Shell Size - Insert | Termination Style | Housing Color | Failure Rate | Note | Inductance | Oscillator Type | Speed | RAM Size | Shell Size, MIL | Lead Style | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Size | Thread Size | Includes | EEPROM Size | Coating, Housing Type | Lock Location | Housing Finish | Product | Features | Diameter | Height | Height Seated (Max) | Length | Material Flammability Rating | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B65811JR41 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | Aluminum Alloy, Die Cast | - | - | - | T126 | - | - | - | - | - | TE Connectivity AMP Connectors | - | - | - | Bulk | Active | - | -40°C ~ 125°C | - | HB | 4.724 L x 1.693 W x 2.362 H (120.00mm x 43.00mm x 60.00mm) | - | - | - | Hood | - | - | - | - | - | - | - | - | - | IP65 - Dust Tight, Water Resistant | - | Top Entry | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | H24B | M32 | - | - | - | Locking Clip (2) on Hood | Powder Coated | - | - | - | - | - | - | - | - | ||
![]() B65701DR48 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DL68G24 | - | - | - | - | - | TE Connectivity Deutsch Connectors | - | - | - | Bag | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B65811JR49 TDK | 40 |
| - | - | Through Hole | 28-DIP (0.300, 7.62mm) | - | - | - | - | 28-PDIP | - | - | - | - | ATMEGA48 | - | A/D 6x10b | - | - | - | Atmel | - | 23 | - | Tube | Obsolete | - | -40°C ~ 85°C (TA) | - | AVR® ATmega | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 10MHz | 512 x 8 | - | - | 1.8V ~ 5.5V | AVR | Brown-out Detect/Reset, POR, PWM, WDT | FLASH | 8-Bit | 4KB (2K x 16) | I²C, SPI, UART/USART | - | - | - | 256 x 8 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B66291KX187 TDK | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 12 |
| - | - | Panel Mount | - | Flange | - | Circular | Aluminum Alloy | - | - | Rubber | - | - | - | 16 | - | -- | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Bulk | MIL-DTL-5015, CIR | - | - | Active | - | Receptacle Housing | For Male Pins | - | 5 | - | - | Bayonet Lock | Crimp | N (Normal) | Unshielded | -- | - | - | - | Chromate over Cadmium | 18-20 | - | Olive Drab | - | Contacts Not Included | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | -- | - | - | - | - | Flame Retardant | - | ||
Tiny WHSL | 12 |
| - | - | - | Radial, Flat Oval | Flange Braces, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 350°C | Bulk | FSOT | 2.000 L x 1.187 W (50.80mm x 30.16mm) | ±10% | Active | ±260ppm/°C | - | - | 5 kOhms | - | Wirewound | 40W | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | Solder Lugs | - | - | - | - | - | - | - | - | - | - | - | Silicone Coated | - | - | - | -- | - | - | 0.594 (15.08mm) | - | - | - | ||
![]() B67350A1X27 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | N27 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - 20 %, + 30 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | 1.2 uH | - | - | - | - | - | - | - | - | - | 15 x 6 x 11 | - | - | - | - | - | - | - | - | - | Ferrite Cores | - | - | - | - | - | - | - | ||
![]() B65545B10X TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grace Technologies | P-P11#3-F1RX-T | - | - | - | None | - | - | Compliant | - | - | - | - | - | - | - | - | Yoke | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 x 8 | - | - | - | - | - | - | - | - | - | Hardware & Accessories | - | - | - | - | - | - | - | ||
![]() B65531DR48 TDK | 9 |
| - | - | - | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG22M0045TFFL | - | Panel | - | - | - | - | Compliant | - | - | - | - | 30 % | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.6 mm | - | 45 A | - | - | - | - | - | - | 1.8 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.3 mm | 3.3 mm | - | - | - | No | ||
Tiny WHSL | 21 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B65684AR87 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | N87 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - 20 %, + 30 % | - | - | - | Ungapped | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.2 uH | - | - | - | - | - | - | - | - | - | 62 x 49 | - | - | - | - | - | - | - | - | - | Ferrite Cores | - | - | - | - | - | - | - | ||
![]() B64290L22X87 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B65982E12D1 TDK | 21 |
| - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Coil Former | - | - | - | - | - | - | - | - | - | 45.72 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PQ 50 | - | - | - | - | - | - | - | - | - | Hardware & Accessories | - | - | - | - | 51 mm | - | - | ||
![]() B65806J2204X TDK | In Stock | - | - | Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RM 5 | - | - | - | - | - | - | - | - | - | Hardware & Accessories | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | K1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ungapped | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toroids | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | N87 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ETD Core | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 326 nH | - | - | - | - | - | - | - | - | - | 39 x 20 x 13 | - | - | - | - | - | - | - | - | - | Ferrite Cores | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | T38 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | N48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 % | - | - | - | Gapped | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 315 nH | - | - | - | - | - | - | - | - | - | RM 8 | - | - | - | - | - | - | - | - | - | Ferrite Cores | - | - | - | - | - | - | - | ||
![]() B67366A1X27 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | N27 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ungapped | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11 x 9 x 6 | - | - | - | - | - | - | - | - | - | Ferrite Cores | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | N87 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gapped | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25 uH | - | - | - | - | - | - | - | - | - | 42 x 21 x 15 | - | - | - | - | - | - | - | - | - | Ferrite Cores | - | - | - | - | - | - | - |