- Series
- Mfr
- Package
- Product Status
- Type
- Tolerance
- Product
- Core Size
- Operating Temperature
- Core Material
- Inductance
- Mounting Type
Attribute column
Manufacturer
TDK Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Weight | Core Material | RoHS | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Power Rating | Depth | Termination Style | Inductance | Accessory Type | Core Size | Product | Height | Length | Width | Thickness | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B66206A2010X TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B66424B2000X TDK | In Stock | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B66368A2000X TDK | In Stock | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | Ungapped | - | - | - | - | - | - | - | - | - | Yoke | 49 x 25 x 16 | Hardware & Accessories | - | - | - | - | - | ||
![]() B67379GX187 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B66379GX127 TDK | In Stock | - | - | - | - | - | N27 | Compliant | - | - | - | B66379G | 30 % | - | Ungapped | - | - | - | - | - | - | 4.8 mm | - | 1.05 µH | - | 19 x 8 x 5 | Ferrite Cores | 8 mm | 19 mm | 4.8 mm | - | - | ||
![]() B66367GX197 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B67499A19X1 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B66335GX197 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B67313GX187 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B66329GX130 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B66315GX130 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B66329GX195 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B66325GX130 TDK | In Stock | - | - | Surface Mount | - | - | - | Non-Compliant | 16 V | 16 V | Tape & Reel (TR) | - | - | - | - | - | 125 °C | -55 °C | - | 2 pF | - | - | - | - | - | - | - | - | 609.6 µm | 304.8 µm | 330.2 µm | - | ||
![]() B66508GX197 TDK | In Stock | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B66423GX197 TDK | In Stock | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B65659F4X23 TDK | In Stock | - | - | Screw | - | 5.000005 g | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B66329GX127 TDK | In Stock | - | - | - | - | 116.000012 g | - | Compliant | - | - | - | - | 30 % | - | - | - | - | - | - | - | - | 20 mm | - | 4.75 nH | - | - | - | 21.2 mm | 42 mm | 20 mm | - | No | ||
![]() B66397GX197 TDK | In Stock | - | - | - | - | - | N97 | - | - | - | - | - | - 20 %, + 30 % | - | Ungapped | - | - | - | - | - | - | - | - | 5.5 uH | - | 59 x 31 x 22 | Ferrite Cores | - | - | - | - | - | ||
![]() B66322GX187 TDK | In Stock | - | - | - | - | - | - | Compliant | - | - | - | - | 25 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 mm | 10.2 mm | 4.8 mm | - | - | ||
![]() B66393GX187 TDK | In Stock | - | - | - | - | - | - | Compliant | - | 150 V | - | - | 0.5 % | 25 ppm/°C | - | 7.5 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | 4.7 mm | - | - | - | - | - | 650 µm | 16 mm | 4.7 mm | - | - |