- Series
- Mfr
- Package
- Product Status
- Type
- Tolerance
- Product
- Core Size
- Operating Temperature
- Core Material
- Inductance
- Mounting Type
Attribute column
Manufacturer
TDK Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Dielectric Material | Housing Material | Actuator Material | Core Material | ElectricalLife | Inside Diameter | Mfr | Package | Product Status | RoHS | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Power Rating | Max Power Dissipation | Orientation | Depth | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Length | Dielectric | Failure Rate | Switch Function | Contact Resistance | Inductance | ELV | Max Voltage Rating (AC) | Throw Configuration | Max Voltage Rating (DC) | Core Size | Product Type | Outside Diameter | Product | Features | Diameter | Height | Length | Width | Thickness | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 23 |
| - | - | - | - | - | - | - | - | N87 | - | 14.8 mm | Vishay Beyschlag/Draloric/BC Components | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite Toroids / Ferrite Rings | 25.3 mm | Toroids | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 41 |
| - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | Compliant | 25 V | 25 V | Tape & Reel | - | - | - | SMD/SMT | 0 ppm/°C | - | - | - | 125 °C | -55 °C | - | 3.6 pF | - | - | - | 500 µm | - | - | 1005 | 0402 | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mm | 500 µm | 558.8 µm | No | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 25000 | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 5 % | - | - | - | - | - | - | 125 °C | -55 °C | - | 6.8 nF | - | - | - | 3.2 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 mm | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | N27 | - | - | - | - | - | - | - | - | - | - | 7 % | - | - | - | Gapped | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 185 nH | - | - | - | - | 35 x 20 x 11 | - | - | Ferrite Cores | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 7 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Tape & Reel | - | 1 % | - | - | 100 ppm/°C | - | 93.1 kΩ | - | 150 °C | -65 °C | Metal Film | - | 125 mW | - | - | - | MIL-PRF-39017 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.68 mm | - | 4.75 mm | 1.68 mm | - | No | - | Contains Lead | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Production (Last Updated: 1 week ago) | Gold | Surface Mount | - | - | Polychlorinated | Nylon | - | 15 kcycles | - | - | - | - | Compliant | - | - | - | - | - | - | Gull Wing | - | Switch | - | 2 | 80 °C | -40 °C | - | - | 400 mW | - | Right Angle | 9.4 mm | - | - | - | - | - | - | - | On-On | 40 mΩ | - | Compliant | 20 V | DPDT | 20 V | - | - | - | - | - | - | - | 10.16 mm | 7.366 mm | - | No | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | N87 | - | - | - | - | - | - | - | - | - | B64290L | - | - | - | - | Ungapped | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 uH | - | - | - | - | - | - | - | Toroids | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | 0.5 % | 2 | - | 25 ppm/°C | - | 32.4 kΩ | - | 175 °C | -65 °C | Metal Film | - | 100 mW | 100 mW | - | - | MIL-PRF-55182 | - | - | - | - | - | 0.001 % | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | 1.78 mm | - | 3.81 mm | 1.78 mm | - | No | - | Contains Lead | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 10 | Tantalum | - | - | - | - | - | - | - | - | Compliant | 100 V | - | - | B65804B | 2 % | - | SMD/SMT | - | Ungapped | - | - | 125 °C | -55 °C | - | 150 pF | - | - | - | 1.6 mm | - | J Hook | 3216 | 1206 | - | C0G | - | - | - | - | - | - | - | - | RM 4 | - | - | Hardware & Accessories | - | - | 1.9 mm | 3.2 mm | 1.6 mm | - | - | - | Lead Free | ||
Tiny WHSL | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | 1 % | 2 | - | 20 ppm/°C | - | 18.2 kΩ | - | - | - | Wirewound | - | 10 W | 10 W | - | - | - | - | - | - | 38.1 mm | - | 0.01 % | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant | - | 7.5 mm | 45.212 mm | 9.53 mm | - | - | - | Contains Lead | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B65843A63A38 TDK | In Stock | - | - | - | - | Socket | - | - | - | - | T38 | - | - | - | - | - | Compliant | - | - | - | - | 3 % | - | - | - | Gapped | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63 nH | - | - | - | - | EP 13 | - | - | Ferrite Cores | - | - | - | - | - | - | - | - | - | ||
![]() B67326GX187 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |