- Series
- Mfr
- Package
- Product Status
- Type
- Tolerance
- Product
- Core Size
- Operating Temperature
- Core Material
- Inductance
- Mounting Type
Attribute column
Manufacturer
TDK Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Number of Pins | Supplier Device Package | Material | Weight | Core Material | (Ø) | Cable Ø (max.) | Cable Ø range | Content | Core Factor (ΣI/A) mm<sup>-1</sup> | Dim | Inside Diameter | Manufacturer Lifecycle Status | Mfr | Package | Product Status | RoHS | RoHS-compliant | Packaging | Series | Tolerance | Type | Termination Style | Inductance | Accessory Type | Core Size | Product Type | Outside Diameter | Finish | Core Type | Gap | Effective Length (le) mm | Inductance Factor (Al) | Product | Features | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | N30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B64290P | - | Ungapped | - | 1.09 uH | - | - | - | - | - | - | - | - | - | Toroids | - | - | - | - | - | ||
Tiny WHSL | 15 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B65612BT1 TDK | 15 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B65612 | - | Coil Former | - | - | - | 36 x 22 | - | - | - | - | - | - | - | Hardware & Accessories | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | EOL (Last Updated: 3 weeks ago) | Cable | - | - | - | - | - | - | - | - | - | - | - | - | PRODUCTION (Last Updated: 2 years ago) | - | - | - | Compliant | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.3 mm | 14.3 mm | - | - | ||
![]() H5AEP10-Z TDK | In Stock | - | - | - | - | - | EP 10 | - | - | - | - | - | - | - | 1.7 | - | - | - | TDK Corporation | Bulk | Last Time Buy | - | - | - | EP | - | - | - | - | - | - | - | - | - | EP | Ungapped | 19.2 | 1.08 µH | - | - | - | 0.205 (5.20mm) | 0.453 (11.50mm) | 0.309 (7.85mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | N87 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Distributed Gap | - | 250 nH | - | E 65 x 32 x 27 | - | - | - | - | - | - | - | Ferrite Cores | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ungapped | - | - | Coil Former | PQ 65 x 60 | - | - | - | - | - | - | - | Hardware & Accessories | - | - | - | - | - | ||
![]() B64290P37X87 TDK | In Stock | - | - | - | - | - | - | - | - | N87 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | B64290P | 25 % | Ring Core | - | - | - | - | - | - | - | - | - | - | - | Toroids | - | - | - | - | - | ||
![]() B64290L45X38 TDK | 34 |
| - | - | - | - | - | T38 | 3.7g | T38 | 17.2mm | 9mm | 9 mm (max) | 1pc(s) | - | (Ø) 17.2 mm (outer) | - | - | - | - | - | - | Yes | - | B64290L | - | B64290L45X38 | - | 6.44 uH | - | - | - | - | - | - | - | - | - | Toroids | coated | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | L6 | - | - | - | - | - | - | - | - | - | - | TDK Corporation | Bulk | Last Time Buy | - | - | - | RID | - | - | - | - | - | - | - | - | - | Multi-Hole (2) | Ungapped | - | - | - | - | - | 0.118 (3.00mm) | 0.205 (5.20mm) | 0.118 (3.00mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | T38 | - | - | - | - | - | - | 10 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite Toroids / Ferrite Rings | 20 mm | - | - | - | - | - | Toroids | - | - | - | - | - | ||
![]() B65940BT1 TDK | 2181 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coil Former | - | - | - | 25 x 8.9 | - | - | - | - | - | - | - | Hardware & Accessories | - | - | - | - | - | ||
![]() B65807JR49 TDK | 409 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B65883AR95 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B66421GX197 TDK | 14 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | K10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B66319GX127 TDK | In Stock | - | - | - | - | - | - | - | - | N27 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - 20 %, + 30 % | Ungapped | - | 1.7 uH | - | 30 x 15 x 7 | - | - | - | - | - | - | - | Ferrite Cores | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |