- Series
- Mfr
- Package
- Product Status
- Type
- Tolerance
- Product
- Core Size
- Operating Temperature
- Core Material
- Inductance
- Mounting Type
Attribute column
Manufacturer
TDK Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Material | Weight | Insert Material | Core Material | (Ø) | Base Product Number | Cable Ø (max.) | Cable Ø range | CoilResistance | Contact Materials | Contact Sizes | Content | Core Factor (ΣI/A) mm<sup>-1</sup> | Dim | Inner Diameter | Mfr | Package | Product Status | RoHS | RoHS-compliant | Voltage-Input | Operating Temperature | Series | Size / Dimension | Tolerance | Connector Type | Type | Number of Positions | Applications | Power (Watts) | Fastening Type | Contact Type | Voltage - Supply | Orientation | Shielding | Ingress Protection | Depth | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Efficiency | Housing Color | Current - Supply (Disable) (Max) | Note | Inductance | Current - Output (Max) | Shell Size, MIL | Accessory Type | Core Size | Spread Spectrum Bandwidth | Input Type | Voltage - Output | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Includes | Coil Current | Release Time | Must Operate Voltage | Contact Rating (Current) | Form | Must Release Voltage | Output Connector | Absolute Pull Range (APR) | Seal Rating | Finish | Core Type | Coil Insulation | Gap | Effective Length (le) mm | Outer Diameter | Inductance Factor (Al) | Product | Features | Product Length | Diameter | Height | Height Seated (Max) | Length | Width | Material Flammability Rating | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B65815ER87 TDK | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | N87 | - | - | - | - | 160 Ohms | Silver Tin Oxide (AgSnO) | - | - | - | - | - | American Zettler | Box | Active | - | - | - | -55°C ~ 125°C | AZ21501 | - | - 20 %, + 30 % | - | Ungapped | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | 5.3 uH | - | - | Core | RM 12 | - | - | - | SPDT (1 Form C) | General Purpose | 15 ms | 12VDC | Non Latching | 300VAC, 110VDC - Max | - | 75 mA | 10 ms | 9 VDC | 30 A | - | 1.2 VDC | - | - | Sealed - Fully | - | - | Class F | - | - | - | - | Ferrite Cores | - | - | - | - | - | - | - | - | - | - | ||
![]() B65811JR35 TDK | 19 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | - | - | EPSON | Tape & Reel (TR) | Active | Compliant | - | - | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 46.08 MHz | ±20ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | 1.1µA | - | 8.4 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | ||
![]() B64290P37X33 TDK | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Circular | Aluminum | - | - | - | - | - | - | D38999/26FJ | - | - | - | - | 8 Twinax | - | - | - | 3.8 mm | Amphenol Aerospace Operations | Bulk | Active | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Plug Housing | For Male Pins | 8 (Coax, Twinax) | - | - | Threaded | Crimp | - | E | Shielded | Environment Resistant | - | - | - | - | Electroless Nickel | 25-8 | - | - | - | - | - | Silver | - | Contacts Not Included | - | - | J | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3 mm | - | - | Coupling Nut, Self Locking | 2.5 mm | - | - | - | - | - | - | - | - | ||
![]() B65981AR87 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUTEC POWER SYSTEMS | Case | Active | - | - | 100 ~ 240 VAC | - | DT024B (24W) | - | - | - | - | - | ITE (Commercial) | 24 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Level VI | - | - | - | - | 1.3A | - | - | - | - | IEC 320-C8 | 19V | - | - | - | - | - | - | - | - | - | - | - | Desktop | - | Barrel Plug R/A, 2.1mm I.D. x 5.5mm O.D. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | N87 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | B66307G | - | - | - | Gapped | - | - | - | - | - | - | - | - | - | 4.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 nH | - | - | - | 16 x 8 x 5 (EF 16) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite Cores | - | - | - | 8.2 mm | - | 16 mm | 4.7 mm | - | No | - | ||
![]() B62152A4X30 TDK | 50 |
| - | - | - | - | - | - | - | - | - | - | - | N30 | - | - | - | - | - | - | - | - | - | - | 3.4 mm | - | - | - | - | - | - | - | - | - | - | - | Ungapped | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.5 mm | - | Multi-Hole Cores | - | 14.5 mm | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ungapped | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | Coil Former with Solder Pins | EP 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hardware & Accessories | - | - | - | - | - | - | - | - | - | - | ||
![]() B66389GX187 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | N87 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - 20 %, + 30 % | - | Ungapped | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.1 uH | - | - | - | 36 x 18 x 11 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite Cores | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | N87 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.05 % | - | Gapped | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 nH | - | - | - | 25 x 13 x 7 (EF 25) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite Cores | - | - | - | - | - | - | - | - | - | - | ||
![]() B66421GX187 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | N87 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - 20 %, + 30 % | - | Ungapped | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 uH | - | - | - | 25 x 13 x 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite Cores | - | - | - | - | - | - | - | - | - | - | ||
![]() B66413GX195 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | N95 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ungapped | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 x 8 x 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite Cores | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | N87 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B66291KX197 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | N97 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 % | - | Ungapped | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.7 uH | - | - | EILP 43 Core Set | 43 x 4 x 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite Cores | - | - | - | - | - | - | - | - | - | - | ||
![]() B65811J65A87 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | N87 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 % | - | Gapped | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65 nH | - | - | - | RM 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite Cores | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | N30 | 3.7g | - | N30 | 17.2mm | - | 9mm | 9 mm (max) | - | - | - | 1pc(s) | - | (Ø) 17.2 mm (outer) | 9.6 mm | - | - | - | - | Yes | - | - | - | - | - | - | B64290L45X830 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.77 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 mm | - | Toroids | coated | 6.3 mm | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | T46 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ring Core | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 uH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toroids | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | N87 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 % | - | Gapped | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 nH | - | - | - | 18 x 7 x 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite Cores | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | N41 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 % | - | Gapped | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 nH | - | - | - | 14 x 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite Cores | - | - | - | - | - | - | - | - | - | - | ||
![]() H5C3T8X2X4P TDK | In Stock | - | - | - | - | - | - | - | - | - | H5C3 | - | - | - | - | - | - | - | - | - | - | - | 4.53 | - | - | TDK Corporation | Bulk | Last Time Buy | - | - | - | - | T | - | ±30% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coated | Toroid | - | Ungapped | 17.4 | - | 4 µH | - | - | - | 0.315 (8.00mm) | 0.079 (2.00mm) | - | - | - | - | - | - | ||
![]() B65931CX22 TDK | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |