- Series
- Mfr
- Package
- Product Status
- Type
- Tolerance
- Product
- Core Size
- Operating Temperature
- Core Material
- Inductance
- Mounting Type
Attribute column
Manufacturer
TDK Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Supplier Device Package | Core Material | Base Product Number | Mfr | Package | Product Status | RoHS | Voltage Rating (DC) | Voltage, Rating | Watchdog Timers | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Capacitance | Max Power Dissipation | Depth | Termination Style | Case Code (Metric) | Case Code (Imperial) | Dielectric | Inductance | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Accessory Type | Core Size | Reset | Number of Voltages Monitored | Reset Timeout | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Product | Features | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B65933AX22 TDK | In Stock | - | - | - | 0805 (2012 Metric) | - | 0805 | N22 | RN732A | KOA Speer Electronics, Inc. | Tape & Reel (TR) | Obsolete | - | - | - | - | -55°C ~ 155°C | - | RN73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.05% | 2 | - | ±25ppm/°C | Ungapped | 5.05 kOhms | - | - | Thin Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | 7.35 x 3.6 | - | - | - | - | - | - | Ferrite Cores | Moisture Resistant | 0.024 (0.60mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | - | 4 | - | N87 | - | - | - | - | Compliant | - | - | No | - | Tape & Reel (TR) | B66336 | - | 10 % | - | - | - | Multi-Voltage Supervisor | - | 125 °C | -40 °C | - | - | - | 245 mW | - | - | - | - | - | 250 nH | 5.5 V | 1 V | 7 µA | - | 55 mm x 21 mm | Active High | 2 | 560 ms | 1.9 V | 1.85 V | 1.95 V | Ferrite Cores | - | - | - | - | - | - | Lead Free | ||
Tiny WHSL | 41 |
| - | Surface Mount | - | - | - | - | - | - | - | - | Compliant | 25 V | 25 V | - | - | Tape & Reel | - | - | - | - | SMD/SMT | 0 ppm/°C | - | - | 125 °C | -55 °C | - | - | 3.6 pF | - | 500 µm | - | 1005 | 0402 | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mm | 500 µm | 558.8 µm | No | - | ||
![]() B65684AR87 TDK | In Stock | - | - | - | - | - | - | N87 | - | - | - | - | - | - | - | - | - | - | - | - | - 20 %, + 30 % | - | - | - | Ungapped | - | - | - | - | - | - | - | - | - | - | - | - | 9.2 uH | - | - | - | - | 62 x 49 | - | - | - | - | - | - | Ferrite Cores | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | K1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ungapped | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Toroids | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | N87 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ETD Core | - | - | - | - | - | - | - | - | - | - | - | - | 326 nH | - | - | - | - | 39 x 20 x 13 | - | - | - | - | - | - | Ferrite Cores | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | T38 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | N48 | - | - | - | - | - | - | - | - | - | - | - | - | 3 % | - | - | - | Gapped | - | - | - | - | - | - | - | - | - | - | - | - | 315 nH | - | - | - | - | RM 8 | - | - | - | - | - | - | Ferrite Cores | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | N87 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gapped | - | - | - | - | - | - | - | - | - | - | - | - | 1.25 uH | - | - | - | - | 42 x 21 x 15 | - | - | - | - | - | - | Ferrite Cores | - | - | - | - | - | - | - | ||
![]() B66421GX195 TDK | In Stock | - | - | - | - | - | - | N95 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ungapped | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 x 13 x 9 | - | - | - | - | - | - | Ferrite Cores | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | N97 | - | - | - | - | - | - | - | - | - | - | - | - | 25 % | - | - | - | Ungapped | - | - | - | - | - | - | - | - | - | - | - | - | 8.5 uH | - | - | - | EILP 102 Core Set | 102 x 20 x 38 | - | - | - | - | - | - | Ferrite Cores | - | - | - | - | - | - | - | ||
![]() B65813JR95 TDK | In Stock | - | - | - | - | - | - | N95 | - | - | - | - | - | - | - | - | - | - | - | - | - 20 %, + 30 % | - | - | - | Ungapped | - | - | - | - | - | - | - | - | - | - | - | - | 5.1 uH | - | - | - | - | RM 10 | - | - | - | - | - | - | Ferrite Cores | - | - | - | - | - | - | - | ||
![]() B67313GX187 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B67352A1X87 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B67355A1X27 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B67233A1X44 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B65857CR87 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B65511AY65 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B65517WR95 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B65661DR87 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |