- Series
- Mfr
- Package
- Product Status
- Type
- Tolerance
- Product
- Core Size
- Operating Temperature
- Core Material
- Inductance
- Mounting Type
Attribute column
Manufacturer
TDK Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Depth | Inductance | Outside Diameter | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | Diameter - Inside | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B66367G0600X197 TDK Electronics Inc. | In Stock | - | Datasheet | 16 Weeks | - | ETD 49 x 25 x 16 | N97 | 0.54 | - | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | Uncoated | ETD | - | 211 | 114 | 24100 | 2300 | 209 | - | - | - | 24.90mm | 48.50mm | 16.70mm | - | ROHS3 Compliant | ||
![]() B65813J0063A097 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | RM 10 | N97 | 0.45 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Uncoated | RM | - | 98 | 44 | 4310 | 2300 | 90 | - | - | - | 9.35mm | 28.50mm | 13.50mm | - | ROHS3 Compliant | ||
![]() B66335G0060X187 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | - | E 55 x 28 x 21 | N87 | 0.35 | - | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | Uncoated | E | - | 354 | 124 | 43900 | 2200 | 351 | - | - | - | 27.80mm | 55.00mm | 21.00mm | - | ROHS3 Compliant | ||
![]() B66325G0500X127 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | E 42 x 21 x 15 | N27 | - | - | 2013 | B66325 | - | Active | 1 (Unlimited) | 15.2mm | 500 nH | - | Uncoated | E | Gapped | - | - | - | - | - | - | - | - | 21.20mm | 42.00mm | 15.20mm | - | ROHS3 Compliant | ||
![]() B66319G1000X127 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | E 30 x 15 x 7 | N27 | 1.12 | Bulk | - | - | - | Active | 1 (Unlimited) | - | 1 μH | - | Uncoated | E | - | 60 | 67 | 4000 | 2000 | 49 | - | - | - | 15.20mm | 30.00mm | 7.30mm | - | ROHS3 Compliant | ||
![]() B66395G2500X127 TDK Electronics Inc. | In Stock | - | Datasheet | 19 Weeks | - | ETD 54 x 28 x 19 | N27 | 0.45 | Bulk | - | - | - | Active | 1 (Unlimited) | - | 2.5 μH | - | Uncoated | ETD | - | 280 | 127 | 35600 | 2000 | - | - | - | - | 27.80mm | 54.50mm | 19.30mm | - | ROHS3 Compliant | ||
![]() B66387G1000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 2 months ago) | E 65 x 32 x 27 | N87 | - | - | 2013 | B66387 | - | Active | 1 (Unlimited) | 27.4mm | 716 nH | - | Uncoated | E | Gapped | - | - | - | - | - | - | - | - | 32.80mm | 65.00mm | 27.40mm | - | ROHS3 Compliant | ||
![]() B64290L0040X065 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | T65 | 1 | - | 2013 | B64290 | ±30% | Active | 1 (Unlimited) | - | - | - | Epoxy | Toroid | Ungapped | 152.4 | 152.4 | 23230 | 5000 | - | 6.25μH | - | 60.10mm | 18.80mm | - | - | - | ROHS3 Compliant | ||
![]() B64290L0657X830 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | N30 | 1.19 | - | - | B64290 | ±25% | Active | 1 (Unlimited) | - | - | - | Epoxy | Toroid | Ungapped | 64.66 | 77.02 | 4980 | 4300 | - | 4.54μH | - | 32.10mm | 13.50mm | - | - | - | ROHS3 Compliant | ||
![]() B64290A0658X065 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | R 14 x 9 x 5 | T65 | 2.84 | - | 2013 | B64290 | ±30% | Active | 1 (Unlimited) | - | - | 14 mm | Uncoated | Toroid | Ungapped | 12.3 | 34.98 | 430 | 5200 | - | 2.3μH | - | 14.00mm | 5.00mm | - | - | 9 mm | ROHS3 Compliant | ||
![]() B64290A0044X035 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | R 12.5 x 7.5 x 5 | T35 | 2.46 | - | 2013 | B64290 | ±25% | Active | 1 (Unlimited) | - | - | 12.5 mm | Uncoated | Toroid | Ungapped | 12.23 | 30.09 | 368 | 6000 | - | 3.06μH | - | 12.50mm | 5.00mm | - | - | 7.5 mm | ROHS3 Compliant | ||
![]() B64290A0045X830 TDK Electronics Inc. | In Stock | - | Datasheet | 31 Weeks | - | R 16 x 9.6 x 6.3 | N30 | 1.95 | Bulk | 2013 | B64290 | ±25% | Active | 1 (Unlimited) | - | - | 16 mm | Uncoated | Toroid | Ungapped | 19.73 | 38.52 | 760 | 4300 | - | 2.77μH | - | 16.00mm | 6.30mm | - | - | 9.6 mm | ROHS3 Compliant | ||
![]() B66453K0000X608 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | PC200 | - | - | 2017 | - | - | Active | Not Applicable | - | - | - | Uncoated | ELP | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | 0.709 18.00mm | 0.394 10.00mm | - | ROHS3 Compliant | ||
![]() B66297G0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 20 Weeks | - | ELP 102 x 20 x 38 | N87 | - | - | 2013 | B66297 | ±25% | Active | 1 (Unlimited) | - | - | - | Uncoated | ELP | Ungapped | - | - | - | - | - | - | - | - | 20.3mm | 102.00mm | 37.50mm | - | ROHS3 Compliant | ||
![]() B64290L0048X038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | R 34.0 × 20.5 × 12.5 | T38 | 0.99 | Tape & Reel (TR) | - | B64290 | ±30% | Active | 1 (Unlimited) | - | - | - | Epoxy | Toroid | Ungapped | 82.6 | 82.06 | 6778 | 10000 | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B65881A0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | PQ 35 x 35 | N87 | 0.467 | - | 2010 | B65881A | -20% +30% | Active | 1 (Unlimited) | - | - | - | Uncoated | PQ | Ungapped | 169.7 | 79.2 | 13440 | 2200 | 146.5 | 4.5μH | 1670 | - | 17.40mm | 35.10mm | 26.00mm | - | ROHS3 Compliant | ||
![]() B64290L0082X065 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | T65 | 0.62 | - | 2014 | B64290 | ±30% | Active | 1 (Unlimited) | - | - | - | Epoxy | Toroid | Ungapped | 195.7 | 120.4 | 23560 | 4900 | - | 10μH | - | 51.80mm | 21.30mm | - | - | - | ROHS3 Compliant | ||
![]() B64290L0618X037 TDK Electronics Inc. | In Stock | - | Datasheet | 30 Weeks | - | - | T37 | 1.17 | - | 2014 | B64290 | ±25% | Active | 1 (Unlimited) | - | - | - | Epoxy | Toroid | Ungapped | 51.26 | 60.07 | 3079 | 6500 | - | 6.97μH | - | 26.60mm | 11.00mm | - | - | - | ROHS3 Compliant | ||
![]() B65513J0160J045 TDK Electronics Inc. | In Stock | - | - | 24 Weeks | - | ER 14.5 x 6 | N45 | 1.08 | - | 2013 | B65513 | - | Active | 1 (Unlimited) | - | - | - | Uncoated | ER | - | 17.6 | 19 | 334 | 3800 | 17.3 | - | - | - | 2.95mm | 14.50mm | 6.70mm | - | ROHS3 Compliant | ||
![]() B64290A0618X038 TDK Electronics Inc. | In Stock | - | Datasheet | 30 Weeks | - | R 25.3 x 14.8 x 10 | T38 | 1.17 | - | 2013 | B64290 | ±30% | Active | 1 (Unlimited) | - | - | - | Uncoated | Toroid | Ungapped | 51.26 | 60.07 | 3079 | 10000 | - | 10.7μH | - | 25.30mm | 10.00mm | - | - | - | ROHS3 Compliant |