- Series
- Mfr
- Package
- Product Status
- Type
- Tolerance
- Product
- Core Size
- Operating Temperature
- Core Material
- Inductance
- Mounting Type
Attribute column
Manufacturer
TDK Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B66281G0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 43 Weeks | ELP 14 x 3.5 x 5 | N87 | - | - | B66281 | - | Active | 1 (Unlimited) | Uncoated | ELP | Ungapped | - | - | - | - | - | - | - | - | 3.50mm | 14.00mm | 5.00mm | ROHS3 Compliant | ||
![]() B66479G0000X197 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | EQ 13 x 3 | N97 | - | - | B66479 | - | Active | 1 (Unlimited) | Uncoated | EQ | Ungapped | - | - | - | - | - | - | - | - | 2.85mm | 12.80mm | 8.70mm | ROHS3 Compliant | ||
![]() B65815E0000R041 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 12 | N41 | 0.39 | - | B65815 | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 146 | 57 | 8320 | 2800 | 125 | 6μH | 1860 | - | 12.30mm | 37.60mm | 16.10mm | ROHS3 Compliant | ||
![]() B66365G0500X127 TDK Electronics Inc. | 25000 | - | Datasheet | 19 Weeks | ETD 44 x 22 x 15 | N27 | - | 2013 | B66365 | - | Active | 1 (Unlimited) | Uncoated | ETD | Gapped | - | - | - | - | - | - | - | - | 22.50mm | 43.80mm | 15.20mm | ROHS3 Compliant | ||
![]() B65511A0025A001 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | P 7 x 4 | K1 | 1.43 | - | B65511 | ±3% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Gapped | 7 | 10 | 70 | 80 | - | 25nH | 28 | 7.35mm | 2.10mm | - | - | ROHS3 Compliant | ||
![]() B65811J0630J041 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 8 | N41 | 0.59 | - | B65811 | ±5% | Active | 1 (Unlimited) | Uncoated | RM | Gapped | 64 | 38 | 2430 | 2800 | 55 | 630nH | 298 | - | 8.25mm | 23.20mm | 11.00mm | ROHS3 Compliant | ||
![]() B65819J0000R097 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 7 | N97 | 0.7 | 2014 | B65819 | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 43 | 30.4 | 1310 | 2300 | 39 | 2.7μH | 1520 | - | 6.75mm | 20.30mm | - | ROHS3 Compliant | ||
![]() B65807C0400A048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 6 | N48 | 0.86 | - | B65807 | ±3% | Active | 1 (Unlimited) | Uncoated | RM | Gapped | 31.3 | 26.9 | 840 | - | - | 400nH | 274 | - | 6.25mm | 17.90mm | 8.20mm | ROHS3 Compliant | ||
![]() B66283K0000X197 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | I 18 x 2 x 10 | N97 | - | - | B66283 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 2.00mm | 18.00mm | 10.00mm | ROHS3 Compliant | ||
![]() B66484K0000X149 TDK Electronics Inc. | 25000 | - | Datasheet | 44 Weeks | I 25 x 3 x 15 | N49 | - | 2013 | B66484 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 2.50mm | 25.00mm | 14.80mm | ROHS3 Compliant | ||
![]() B66365G0000X127 TDK Electronics Inc. | In Stock | - | Datasheet | 19 Weeks | ETD 44 x 22 x 15 | N27 | - | 2013 | B66365 | - | Active | 1 (Unlimited) | Uncoated | ETD | Ungapped | - | - | - | - | - | - | - | - | 22.50mm | 43.80mm | 15.20mm | ROHS3 Compliant | ||
![]() B65811J0000R030 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 8 | N30 | 0.59 | - | B65811 | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 64 | 38 | 2430 | 4300 | 55 | 5.7μH | 2690 | - | 8.25mm | 23.20mm | 11.00mm | ROHS3 Compliant | ||
![]() B65531D0160A048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | P 11 x 7 | N48 | 1 | - | B65531 | ±3% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Gapped | 15.9 | 15.9 | 253 | - | - | 160nH | 127 | 11.30mm | 3.30mm | - | - | ROHS3 Compliant | ||
![]() B65803J0000R049 TDK Electronics Inc. | In Stock | - | Datasheet | 27 Weeks | RM 4 | N49 | 1.7 | - | B65803 | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 13 | 22 | 286 | 1500 | 11.3 | 750nH | 1010 | - | 5.25mm | 11.00mm | 4.60mm | ROHS3 Compliant | ||
![]() B66387G1000X127 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | E 65 x 32 x 27 | N27 | - | 2013 | B66387 | - | Active | 1 (Unlimited) | Uncoated | E | Gapped | - | - | - | - | - | - | - | - | 32.80mm | 65.00mm | 27.40mm | ROHS3 Compliant | ||
![]() B65805J0000R045 TDK Electronics Inc. | In Stock | - | Datasheet | 27 Weeks | RM 5 | N45 | 0.93 | - | B65805 | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 23.8 | 22.1 | 526 | 3800 | 18 | 2.6μH | 1920 | - | 5.25mm | 14.60mm | 6.80mm | ROHS3 Compliant | ||
![]() B65811J0400A048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 8 | N48 | 0.59 | - | B65811 | ±3% | Active | 1 (Unlimited) | Uncoated | RM | Gapped | 64 | 38 | 2430 | - | 55 | 400nH | 215 | - | 8.25mm | 23.20mm | 11.00mm | ROHS3 Compliant | ||
![]() B65839A0000R045 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | EP 7 | N45 | 1.52 | - | B65839 | -20% +30% | Active | 1 (Unlimited) | Uncoated | EP | Ungapped | 10.3 | 15.7 | 162 | 3800 | 8.5 | 1.5μH | 1820 | - | 3.75mm | 9.40mm | 6.50mm | ROHS3 Compliant | ||
![]() B65887E0630A087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 14 | N87 | 0.35 | 2013 | - | - | Active | 1 (Unlimited) | Uncoated | RM | - | 200 | 70 | 14000 | 2200 | 170 | - | - | - | 15.10mm | 42.20mm | 19.00mm | ROHS3 Compliant | ||
![]() B66307G0100X127 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 16 x 8 x 5 | N27 | - | 2013 | B66307 | - | Active | 1 (Unlimited) | Uncoated | E | Gapped | - | - | - | - | - | - | - | - | 8.20mm | 16.00mm | 4.70mm | ROHS3 Compliant |