- Series
- Mfr
- Package
- Product Status
- Type
- Tolerance
- Product
- Core Size
- Operating Temperature
- Core Material
- Inductance
- Mounting Type
Attribute column
Manufacturer
TDK Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B65807J0000R035 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 6 | T35 | 0.78 | - | B65807 | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 36.6 | 28.6 | 1050 | 6000 | 31 | 6.2μH | 3860 | - | 6.25mm | 17.90mm | 8.20mm | ROHS3 Compliant | ||
![]() B65803P0000R049 TDK Electronics Inc. | In Stock | - | Datasheet | 27 Weeks | RM 4 LP | N49 | 1.2 | - | B65803P | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 14.5 | 17.3 | 251 | 1500 | 11.3 | 950nH | 900 | - | 3.90mm | 11.00mm | 4.60mm | ROHS3 Compliant | ||
![]() B65811J0000R087 TDK Electronics Inc. | 98 |
| Datasheet | 24 Weeks | RM 8 | N87 | 0.59 | - | B65811 | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 64 | 38 | 2430 | 2200 | 55 | 3.3μH | 1560 | - | 8.25mm | 23.20mm | 11.00mm | ROHS3 Compliant | ||
![]() B65805J0000R041 TDK Electronics Inc. | In Stock | - | Datasheet | 27 Weeks | RM 5 | N41 | 0.93 | - | B65805 | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 23.8 | 22.1 | 526 | 2800 | 18 | 2.6μH | 1920 | - | 5.25mm | 14.60mm | 6.80mm | ROHS3 Compliant | ||
![]() B65807J0000R049 TDK Electronics Inc. | 924 |
| Datasheet | 24 Weeks | RM 6 | N49 | 0.78 | - | B65807 | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 36.6 | 28.6 | 1050 | 1500 | 31 | 1.7μH | 1060 | - | 6.25mm | 17.90mm | 8.20mm | ROHS3 Compliant | ||
![]() B66311G0090X127 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 20 x 10 x 6 | N27 | - | 2015 | B66311 | - | Active | 1 (Unlimited) | Uncoated | E | Gapped | - | - | - | - | - | - | - | - | 10.00mm | 20.40mm | 5.90mm | ROHS3 Compliant | ||
![]() B66371G0000X127 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 70 x 33 x 32 | N27 | - | 2013 | B66371 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 33.20mm | 70.50mm | 32.00mm | ROHS3 Compliant | ||
![]() B66295K0000X149 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | I 64 x 5 x 50 | N49 | - | 2013 | B66295 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 5.10mm | 64.00mm | 50.80mm | ROHS3 Compliant | ||
![]() B66289G0000X149 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | ELP 38 x 8 x 25 | N49 | - | - | B66289 | - | Active | 1 (Unlimited) | Uncoated | ELP | Ungapped | - | - | - | - | - | - | - | - | 8.25mm | 38.10mm | 25.40mm | ROHS3 Compliant | ||
![]() B66229G0000X130 TDK Electronics Inc. | In Stock | - | Datasheet | 19 Weeks | E 32 x 16 x 9 | N30 | - | - | B66229 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 16.40mm | 32.00mm | 9.50mm | ROHS3 Compliant | ||
![]() B65807C0000R048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | RM 6 | N48 | 0.86 | - | B65807 | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 31.3 | 26.9 | 840 | - | - | 2.2μH | 1500 | - | 6.25mm | 17.90mm | 8.20mm | ROHS3 Compliant | ||
![]() B66293K0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | I 58 x 4 x 38 | N87 | - | 2013 | B66293 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 4.05mm | 58.40mm | 38.10mm | ROHS3 Compliant | ||
![]() B66305G0000X130 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 13 x 7 x 4 | N30 | - | 2013 | B66305 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 6.50mm | 12.60mm | 3.70mm | ROHS3 Compliant | ||
![]() B66461G0000X197 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | ELP 43 x 10 x 28 | N97 | - | - | B66461 | - | Active | 1 (Unlimited) | Uncoated | ELP | Ungapped | - | - | - | - | - | - | - | - | 9.50mm | 43.20mm | 27.90mm | ROHS3 Compliant | ||
![]() B66461G0000X192 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | ELP 43 x 10 x 28 | N92 | - | - | B66461 | - | Active | 1 (Unlimited) | Uncoated | ELP | Ungapped | - | - | - | - | - | - | - | - | 9.50mm | 43.20mm | 27.90mm | ROHS3 Compliant | ||
![]() B65875A0000R049 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PQ 20 x 20 | N49 | 0.718 | 2010 | B65875A | -20% +30% | Active | 1 (Unlimited) | Uncoated | PQ | Ungapped | 62.9 | 45.2 | 2843 | 1500 | 54.4 | 2μH | 1150 | - | 10.10mm | 20.50mm | 14.00mm | ROHS3 Compliant | ||
![]() B65877A0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PQ 26 x 25 | N87 | 0.44 | 2010 | B65877A | -20% +30% | Active | 1 (Unlimited) | Uncoated | PQ | Ungapped | 122 | 53.6 | 6530 | 2200 | 108.7 | 4.5μH | 1550 | - | 12.38mm | 26.50mm | 19.00mm | ROHS3 Compliant | ||
![]() B66329G0000X197 TDK Electronics Inc. | 25000 | - | Datasheet | 19 Weeks | E 42 x 21 x 20 | N97 | - | 2013 | B66329 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 21.20mm | 42.00mm | 20.00mm | ROHS3 Compliant | ||
![]() B66395G1000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | ETD 54 x 28 x 19 | N87 | - | - | B66395 | - | Active | 1 (Unlimited) | Uncoated | ETD | Gapped | - | - | - | - | - | - | - | - | 27.80mm | 54.50mm | 19.30mm | ROHS3 Compliant | ||
![]() B65651W0000Y038 TDK Electronics Inc. | In Stock | - | Datasheet | 47 Weeks | P 18 x 11 | T38 | 0.57 | - | B65651 | -30% +40% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Ungapped | 46.7 | 26.6 | 1242 | 10000 | 33.9 | 12.6μH | 5710 | 18.40mm | 5.30mm | - | - | ROHS3 Compliant |