- Series
- Mfr
- Package
- Product Status
- Type
- Tolerance
- Product
- Core Size
- Operating Temperature
- Core Material
- Inductance
- Mounting Type
Attribute column
Manufacturer
TDK Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B65713A0000R027 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PM 87 x 70 | N27 | 0.16 | - | B65713 | -20% +30% | Active | 1 (Unlimited) | Uncoated | PM | Ungapped | 910 | 146 | 133000 | 2000 | 700 | 12μH | 1530 | 87.00mm | 35.00mm | - | - | ROHS3 Compliant | ||
![]() B66417U0250K187 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | EFD 20 x 10 x 7 | N87 | 1.52 | 2013 | - | ±10% | Active | 1 (Unlimited) | Uncoated | EFD | Gapped | 31 | 47 | 1460 | 2200 | 31 | - | 300 | - | 10.00mm | 20.00mm | 6.65mm | ROHS3 Compliant | ||
![]() B66325G0000X130 TDK Electronics Inc. | 25000 | - | Datasheet | 9 Weeks | E 42 x 21 x 15 | N30 | - | 2013 | B66325 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 21.20mm | 42.00mm | 15.20mm | ROHS3 Compliant | ||
![]() B65943A0000X022 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PS 47 x 14.9 | N22 | - | - | B65943 | - | Active | 1 (Unlimited) | Uncoated | PS | Ungapped | - | - | - | - | - | - | - | 47.00mm | 14.90mm | - | - | ROHS3 Compliant | ||
![]() B66358G0100X127 TDK Electronics Inc. | 25000 | - | Datasheet | 19 Weeks | ETD 29 x 16 x 10 | N27 | - | - | B66358 | - | Active | 1 (Unlimited) | Uncoated | ETD | Gapped | - | - | - | - | - | - | - | - | 16.00mm | 30.60mm | 9.80mm | ROHS3 Compliant | ||
![]() B65805J0000R087 TDK Electronics Inc. | In Stock | - | Datasheet | 27 Weeks | RM 5 | N87 | 0.93 | - | B65805 | -20% +30% | Active | 1 (Unlimited) | Uncoated | RM | Ungapped | 23.8 | 22.1 | 526 | 2200 | 18 | 2μH | 1480 | - | 5.25mm | 14.60mm | 6.80mm | ROHS3 Compliant | ||
![]() B66311G0250X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 20 x 10 x 6 | N87 | - | - | B66311 | - | Active | 1 (Unlimited) | Uncoated | E | Gapped | - | - | - | - | - | - | - | - | 10.00mm | 20.40mm | 5.90mm | ROHS3 Compliant | ||
![]() B66317G0000X187 TDK Electronics Inc. | 25000 |
| Datasheet | 24 Weeks | E 25 x 13 x 7 | N87 | - | - | B66317 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 12.80mm | 25.00mm | 7.50mm | ROHS3 Compliant | ||
![]() B65511A0100A048 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | P 7 x 4 | N48 | 1.43 | - | B65511 | ±3% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Gapped | 7 | 10 | 70 | - | - | 100nH | 114 | 7.35mm | 2.10mm | - | - | ROHS3 Compliant | ||
![]() B66307G0000X130 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 16 x 8 x 5 | N30 | - | - | B66307 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 8.20mm | 16.00mm | 4.70mm | ROHS3 Compliant | ||
![]() B66381G0000X187 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | E 40 x 16 x 12 | N87 | - | 2013 | B66381 | - | Active | 1 (Unlimited) | Uncoated | E | Ungapped | - | - | - | - | - | - | - | - | 16.50mm | 40.60mm | 12.50mm | ROHS3 Compliant | ||
![]() B66365G0000X197 TDK Electronics Inc. | In Stock | - | Datasheet | 19 Weeks | ETD 44 x 22 x 15 | N97 | - | 2013 | B66365 | - | Active | 1 (Unlimited) | Uncoated | ETD | Ungapped | - | - | - | - | - | - | - | - | 22.50mm | 43.80mm | 15.20mm | ROHS3 Compliant | ||
![]() B66283G0000X197 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | ELP 18 x 4 x 10 | N97 | - | - | B66283 | - | Active | 1 (Unlimited) | Uncoated | ELP | Ungapped | - | - | - | - | - | - | - | - | 4.00mm | 18.00mm | 10.00mm | ROHS3 Compliant | ||
![]() B66291K0000X149 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | I 43 x 4 x 28 | N49 | - | - | B66291 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | 5.9μH | - | - | 4.10mm | 43.20mm | 27.90mm | ROHS3 Compliant | ||
![]() B66395G0000X197 TDK Electronics Inc. | In Stock | - | Datasheet | 6 Weeks | ETD 54 x 28 x 19 | N97 | - | 2013 | B66395 | - | Active | 1 (Unlimited) | Uncoated | ETD | Ungapped | - | - | - | - | - | - | - | - | 27.80mm | 54.50mm | 19.30mm | ROHS3 Compliant | ||
![]() B65815E0250A087 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | RM 12 | N87 | 0.39 | - | B65815 | - | Active | 1 (Unlimited) | Uncoated | RM | Gapped | 146 | 57 | 8320 | - | - | - | - | - | 12.30mm | 37.60mm | 16.10mm | ROHS3 Compliant | ||
![]() B65879B0000R095 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PQ 32 x 30 | N95 | 0.441 | 2010 | B65879B | -20% +30% | Active | 1 (Unlimited) | Uncoated | PQ | Ungapped | 153.8 | 67.8 | 10440 | 2000 | 127.5 | 6.1μH | 2140 | - | 15.17mm | 32.00mm | 22.00mm | ROHS3 Compliant | ||
![]() B66461K0000X192 TDK Electronics Inc. | 25000 | - | Datasheet | 24 Weeks | I 43 x 4 x 28 | N92 | - | - | B66461 | - | Active | 1 (Unlimited) | Uncoated | I | Ungapped | - | - | - | - | - | - | - | - | 4.10mm | 43.20mm | 27.90mm | ROHS3 Compliant | ||
![]() B65671W0000Y038 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | P 26 x 16 | T38 | 0.37 | 2013 | B65671 | -30% +40% | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | Ungapped | 108 | 40 | 4320 | 10000 | 87 | 22μH | 6480 | 26.00mm | 8.15mm | - | - | ROHS3 Compliant | ||
![]() B65879B0000R049 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PQ 32 x 30 | N49 | 0.441 | 2010 | B65879B | -20% +30% | Active | 1 (Unlimited) | Uncoated | PQ | Ungapped | 153.8 | 67.8 | 10440 | 1500 | 127.5 | 3.45μH | 1210 | - | 15.17mm | 32.00mm | 22.00mm | ROHS3 Compliant |