- Series
- Mfr
- Package
- Product Status
- Type
- Tolerance
- Product
- Core Size
- Operating Temperature
- Core Material
- Inductance
- Mounting Type
Attribute column
Manufacturer
TDK Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Package / Case | Supplier Device Package | Material | Weight | Core Factor (ΣI/A) mm-1 | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Depth | Inductance | Outside Diameter | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | Diameter - Inside | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B64290L0644X035 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | T35 | - | 2.67 | 2014 | B64290 | ±25% | Active | 1 (Unlimited) | - | 2.83 μH | 13.3 mm | Epoxy | Toroid | Ungapped | 12.27 | 32.7 | 401 | 6000 | - | - | - | 14.40mm | 5.95mm | - | - | 8.3 mm | ROHS3 Compliant | ||
![]() B64290P0037X037 TDK Electronics Inc. | In Stock | - | Datasheet | 42 Weeks | - | - | - | T37 | - | - | 2014 | B64290 | - | Active | 1 (Unlimited) | - | - | - | Parylene | Toroid | Gapped | - | - | - | 6500 | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B65811J0250A057 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | - | - | - | - | - | - | 3% | Active | 1 (Unlimited) | - | - | - | Uncoated | RM | Ungapped | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B65541W0250A087 TDK Electronics Inc. | In Stock | - | Datasheet | 29 Weeks | - | - | P 14 x 8 | N87 | - | 0.73 | 2013 | B65541 | - | Active | 1 (Unlimited) | - | - | - | Uncoated | - | - | 28.7 | 21 | 603 | 2200 | 23.6 | - | - | 14.30mm | 4.25mm | - | - | - | ROHS3 Compliant | ||
![]() B64290A0044X087 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | - | R 12.5 x 7.5 x 5 | N87 | - | 2.46 | 2013 | B64290 | ±25% | Active | 1 (Unlimited) | - | - | 12.5 mm | Uncoated | Toroid | Ungapped | 12.23 | 30.09 | 368 | 2200 | - | 1.12μH | - | 12.50mm | 5.00mm | - | - | 7.5 mm | ROHS3 Compliant | ||
![]() B65621J0100A048 TDK Electronics Inc. | In Stock | - | Datasheet | 32 Weeks | - | 100 | P 41 x 25 | N48 | - | 0.264 | - | B65621 | 3% | Active | 1 (Unlimited) | - | - | - | Uncoated | - | - | 229 | 60.4 | 13832 | 2300 | 201 | - | - | 41.00mm | 12.50mm | - | - | - | ROHS3 Compliant | ||
![]() B65803J0100A048 TDK Electronics Inc. | In Stock | - | Datasheet | 27 Weeks | - | 100 | RM 4 | N48 | - | 1.7 | - | - | 3% | Active | 1 (Unlimited) | - | - | - | Uncoated | RM | - | 13 | 22 | 286 | 2300 | 11.3 | - | - | - | 10.50mm | 11.00mm | 4.60mm | - | ROHS3 Compliant | ||
![]() B65805N0400J048 TDK Electronics Inc. | In Stock | - | Datasheet | 28 Weeks | - | - | - | - | - | - | - | - | 5% | Active | 1 (Unlimited) | - | - | - | Uncoated | RM | Ungapped | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B65661D1250K048 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | P 22 x 13 | N48 | 13.999987g | 0.5 | 2013 | B65661 | ±10% | Active | 1 (Unlimited) | - | 1.25 μH | - | Uncoated | - | Gapped | 63 | 31.6 | 1990 | 2300 | - | - | 499 | 22.00mm | 6.80mm | - | - | - | ROHS3 Compliant | ||
![]() B65651D0000R041 TDK Electronics Inc. | In Stock | - | Datasheet | 13 Weeks | - | - | P 18 x 11 | N41 | - | 0.6 | 2013 | B65651 | - | Active | 1 (Unlimited) | - | - | - | Uncoated | - | - | 43 | 25.9 | 1114 | 2800 | - | - | - | 18.40mm | 5.30mm | - | - | - | ROHS3 Compliant | ||
![]() B65661D0250A048 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | P 22 x 13 | N48 | 13.999987g | 0.5 | 2013 | B65661 | ±3% | Active | 1 (Unlimited) | 13.6mm | 250 nH | - | Uncoated | P (Pot Core) | Gapped | 63 | 31.6 | 1990 | - | - | - | 100 | 22.00mm | 6.80mm | - | - | - | ROHS3 Compliant | ||
![]() B65651D0000R001 TDK Electronics Inc. | In Stock | - | Datasheet | 47 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | P 18 x 11 | K1 | - | 0.6 | 2013 | B65651 | -20% +30% | Active | 1 (Unlimited) | - | - | - | Uncoated | - | Ungapped | 43 | 25.9 | 1114 | 80 | - | 180nH | 90 | 18.40mm | 5.30mm | - | - | - | ROHS3 Compliant | ||
![]() B65803A0000R048 TDK Electronics Inc. | In Stock | - | Datasheet | 27 Weeks | - | - | RM 4 | N48 | - | 1.9 | - | - | 30% | Active | 1 (Unlimited) | - | 800 nH | - | Uncoated | RM | - | 11 | 21 | 231 | 2300 | - | - | - | - | 10.50mm | 11.00mm | 4.60mm | - | ROHS3 Compliant | ||
![]() B65541D0100A041 TDK Electronics Inc. | In Stock | - | Datasheet | 29 Weeks | - | 100 | P 14 x 8 | N41 | - | 0.8 | 2013 | B65541 | 3% | Active | 1 (Unlimited) | - | 100 nH | - | Uncoated | - | - | 25 | 20 | 500 | 2800 | - | - | - | 14.30mm | 4.25mm | - | - | - | ROHS3 Compliant | ||
![]() B65803P0400L087 TDK Electronics Inc. | In Stock | - | Datasheet | 27 Weeks | - | - | RM 4 LP | N87 | - | 1.2 | - | - | 15% | Active | 1 (Unlimited) | - | 400 nH | - | Uncoated | RM | - | 14.5 | 17.3 | 251 | 2200 | 11.3 | - | - | - | 3.90mm | 11.00mm | 4.60mm | - | ROHS3 Compliant | ||
![]() B65671D0000R001 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | PRODUCTION (Last Updated: 2 months ago) | - | P 26 x 16 | K1 | - | 0.4 | 2013 | B65671 | -20% +30% | Active | 1 (Unlimited) | - | - | - | Uncoated | - | Ungapped | 93 | 37.2 | 3460 | 80 | 76.5 | 270nH | 90 | 26.00mm | 8.15mm | - | - | - | ROHS3 Compliant | ||
![]() B65661D0160A033 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | P 22 x 13 | M33 | - | 0.5 | 2013 | B65661 | 3% | Active | 1 (Unlimited) | - | - | - | Uncoated | - | - | 63 | 31.6 | 1990 | 750 | - | - | - | 22.00mm | 6.80mm | - | - | - | ROHS3 Compliant | ||
![]() B65541D0160A048 TDK Electronics Inc. | In Stock | - | Datasheet | 29 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | P 14 x 8 | N48 | 3.500004g | 0.8 | 2013 | B65541 | ±3% | Active | 1 (Unlimited) | 8.5mm | 100 nH | 14.3 mm | Uncoated | P (Pot Core) | Gapped | 25 | 20 | 500 | - | - | 160nH | 102 | 14.30mm | 4.25mm | - | - | 11.6 mm | ROHS3 Compliant | ||
![]() B65843A0125A065 TDK Electronics Inc. | In Stock | - | Datasheet | 24 Weeks | - | 125 | EP 13 | T65 | - | 1.24 | - | - | 3% | Active | 1 (Unlimited) | - | - | - | Uncoated | EP | - | 19.5 | 24.2 | 472 | 5200 | 14.9 | - | - | - | 6.50mm | 12.80mm | 9.00mm | - | ROHS3 Compliant | ||
![]() B65803P0063A048 TDK Electronics Inc. | In Stock | - | Datasheet | 27 Weeks | - | - | RM 4 LP | N48 | - | 1.2 | - | - | 0.03% | Active | 1 (Unlimited) | - | - | - | Uncoated | RM | - | 14.5 | 17.3 | 251 | 2300 | 11.3 | - | - | - | 3.90mm | 11.00mm | 4.60mm | - | ROHS3 Compliant |