- Configuration
- Form Factor
- Interface Type
- Maximum Operating Temperature
- Memory Size
- Minimum Operating Temperature
- Operating Supply Voltage
- Product
- Sustained Read
- Sustained Write
- Connector Type
- Dimensions
Attribute column
Manufacturer
TDK Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Brand | Code Name | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Sustained Read | Sustained Write | Operating Temperature | Packaging | Series | Size / Dimension | Connector Type | Type | Subcategory | Voltage - Supply | Operating Supply Voltage | Configuration | Memory Size | Current - Max | Product Type | Form Factor | Speed - Read | Speed - Write | Product | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SHT2A032GKHDWA00ESA0 TDK Corporation | 2295 |
| - | - | TDK | TDK | 54 mm x 39 mm | 20 | SATA | TDK | + 85 C | Solid State Drive (SSD) FLASH - NAND (SLC) | TDK Corporation | - 40 C | Bulk | Active | Details | 345 MB/s | 295 MB/s | -40°C ~ 85°C | Bulk | SHT2A | 54.00mm x 39.00mm | 22-Pin ATA | SATA III | Memory & Data Storage | 5V | 5 V | SLC | 32GB | 60mA | Solid State Drives - SSD | ATA | 345MB/s | 295MB/s | Half Slim SSDs | Solid State Drives - SSD | ||
![]() SMT2A128GKKDCA00ESA0 TDK Corporation | In Stock | - | - | - | TDK | TDK | 50.8 mm x 29.85 mm | 10 | ATA | TDK | + 70 C | Solid State Drive (SSD) FLASH - NAND (SLC) | TDK Corporation | 0 C | Bulk | Active | Details | 345 MB/s | 295 MB/s | 0°C ~ 70°C | Bulk | SMT2A | 50.80mm x 29.85mm | 52-Pin Edge | SATA III | Memory & Data Storage | 3.3V | 3.3 V | SLC | 128GB | 60mA | Solid State Drives - SSD | mSATA | 345MB/s | 295MB/s | mSATA SSDs | Solid State Drives - SSD | ||
![]() SNT2A064GKHDWAA0ESA0 TDK Corporation | 2525 |
| - | - | TDK | TDK | 22 mm x 80 mm | 10 | ATA | TDK | + 85 C | Solid State Drive (SSD) FLASH - NAND (SLC) | TDK Corporation | - 40 C | Bulk | Active | Details | 345 MB/s | 295 MB/s | -40°C ~ 85°C | Bulk | SNT2A | 42.00mm x 22.00mm | 75-Pin Edge | SATA III | Memory & Data Storage | 3.3V | 3.3 V | SLC | 64GB | 60mA | Solid State Drives - SSD | M.2 Module | 345MB/s | 295MB/s | M.2 SSDs | Solid State Drives - SSD | ||
![]() SDT2A100GKJBCAA0ESA0 TDK Corporation | In Stock | - | - | - | TDK | TDK | 100.2 mm x 69.85 mm x 7 mm | 20 | ATA | TDK | + 70 C | Solid State Drive (SSD) FLASH - NAND (TLC) | TDK Corporation | 0 C | Bulk | Active | Details | 345 MB/s | 295 MB/s | 0°C ~ 70°C | Bulk | SDT2A | 100.20mm x 69.85mm x 9.50mm | - | SATA III | Memory & Data Storage | 5V | 5 V | TLC | 100GB | 60mA | Solid State Drives - SSD | 2.5" | 345MB/s | 295MB/s | SATA SSDs | Solid State Drives - SSD | ||
![]() SDT2A256GKKDCAA0ESA0 TDK Corporation | In Stock | - | - | - | TDK | TDK | 100.2 mm x 69.85 mm x 7 mm | 10 | ATA | TDK | + 70 C | Solid State Drive (SSD) FLASH - NAND (SLC) | TDK Corporation | 0 C | Bulk | Active | Details | 345 MB/s | 295 MB/s | 0°C ~ 70°C | Bulk | SDT2A | 100.20mm x 69.85mm x 9.50mm | - | SATA III | Memory & Data Storage | 5V | 5 V | SLC | 256GB | 60mA | Solid State Drives - SSD | 2.5" | 345MB/s | 295MB/s | SATA SSDs | Solid State Drives - SSD | ||
![]() SHT2A016GKHBWA00ESA0 TDK Corporation | 123 |
| - | - | TDK | TDK | 54 mm x 39 mm | 20 | SATA | TDK | + 85 C | Solid State Drive (SSD) FLASH - NAND (SLC) | TDK Corporation | - 40 C | Bulk | Active | Details | 345 MB/s | 295 MB/s | -40°C ~ 85°C | Bulk | SHT2A | 54.00mm x 39.00mm | 22-Pin ATA | SATA III | Memory & Data Storage | 5V | 5 V | SLC | 16GB | 60mA | Solid State Drives - SSD | ATA | 345MB/s | 295MB/s | Half Slim SSDs | Solid State Drives - SSD | ||
Tiny WHSL | 55 |
| - | - | - | - | 50.8 mm x 29.85 mm | - | ATA / IDE | - | + 85 C | - | - | - 40 C | - | - | - | 345 MB/s | 295 MB/s | - | - | - | - | Solder Pin | - | - | - | 3.3 V | 3D TLC | 100 GB | - | - | mSATA | - | - | mSATA SSDs | - | ||
Tiny WHSL | 2090 |
| - | - | - | - | 50.8 mm x 29.85 mm | - | ATA / IDE | - | + 85 C | - | - | - 40 C | - | - | - | 345 MB/s | 295 MB/s | - | - | - | - | Solder Pin | - | - | - | 3.3 V | SLC | 128 GB | - | - | mSATA | - | - | mSATA SSDs | - | ||
Tiny WHSL | 2304 |
| - | - | - | - | 50.8 mm x 29.85 mm | - | ATA / IDE | - | + 85 C | - | - | - 40 C | - | - | - | 345 MB/s | 295 MB/s | - | - | - | - | Solder Pin | - | - | - | 3.3 V | SLC | 64 GB | - | - | mSATA | - | - | mSATA SSDs | - | ||
Tiny WHSL | 42 |
| - | - | - | - | 50.8 mm x 29.85 mm | - | ATA / IDE | - | + 85 C | - | - | - 40 C | - | - | - | 345 MB/s | 295 MB/s | - | - | - | - | Solder Pin | - | - | - | 3.3 V | SLC | 16 GB | - | - | mSATA | - | - | mSATA SSDs | - | ||
Tiny WHSL | 2370 |
| - | - | - | - | 100.2 mm x 69.85 mm | - | ATA / IDE | - | + 85 C | - | - | - 40 C | - | - | - | 345 MB/s | 295 MB/s | - | - | - | - | Solder Pin | - | - | - | 5 V | 3D TLC | 800 GB | - | - | 2.5 in | - | - | SATA SSDs | - | ||
Tiny WHSL | 2134 |
| - | - | - | - | - | - | ATA / IDE | - | + 85 C | - | - | - 40 C | - | - | - | 345 MB/s | 295 MB/s | - | - | - | - | Solder Pin | - | - | - | 3.3 V | 3D TLC | 800 GB | - | - | M.2 | - | - | M.2 SSDs | - | ||
Tiny WHSL | 2016 |
| - | - | - | - | - | - | ATA / IDE | - | + 85 C | - | - | - 40 C | - | - | - | 345 MB/s | 295 MB/s | - | - | - | - | Solder Pin | - | - | - | 3.3 V | 3D TLC | 800 GB | - | - | M.2 | - | - | M.2 SSDs | - | ||
Tiny WHSL | 2605 |
| - | - | - | - | 100.2 mm x 69.85 mm | - | ATA / IDE | - | + 85 C | - | - | - 40 C | - | - | - | 345 MB/s | 295 MB/s | - | - | - | - | Solder Pin | - | - | - | 5 V | 3D TLC | 400 GB | - | - | 2.5 in | - | - | SATA SSDs | - | ||
Tiny WHSL | 2079 |
| - | - | - | - | - | - | ATA / IDE | - | + 85 C | - | - | - 40 C | - | - | - | 345 MB/s | 295 MB/s | - | - | - | - | Solder Pin | - | - | - | 3.3 V | SLC | 128 GB | - | - | M.2 | - | - | M.2 SSDs | - | ||
Tiny WHSL | 2600 |
| - | - | - | - | - | - | ATA / IDE | - | + 85 C | - | - | - 40 C | - | - | - | 345 MB/s | 295 MB/s | - | - | - | - | Solder Pin | - | - | - | 3.3 V | 3D TLC | 200 GB | - | - | M.2 | - | - | M.2 SSDs | - | ||
Tiny WHSL | 100 |
| - | - | - | - | - | - | ATA / IDE | - | + 85 C | - | - | - 40 C | - | - | - | 345 MB/s | 295 MB/s | - | - | - | - | Solder Pin | - | - | - | 3.3 V | 3D TLC | 50 GB | - | - | M.2 | - | - | M.2 SSDs | - | ||
Tiny WHSL | 2076 |
| - | - | - | - | - | - | ATA / IDE | - | + 85 C | - | - | - 40 C | - | - | - | 345 MB/s | 295 MB/s | - | - | - | - | Solder Pin | - | - | - | 3.3 V | SLC | 64 GB | - | - | M.2 | - | - | M.2 SSDs | - | ||
Tiny WHSL | 69 |
| - | - | - | - | - | - | ATA / IDE | - | + 85 C | - | - | - 40 C | - | - | - | 345 MB/s | 295 MB/s | - | - | - | - | Solder Pin | - | - | - | 3.3 V | SLC | 32 GB | - | - | M.2 | - | - | M.2 SSDs | - | ||
Tiny WHSL | 2876 |
| - | - | - | - | 100.2 mm x 69.85 mm | - | ATA / IDE | - | + 85 C | - | - | - 40 C | - | - | - | 345 MB/s | 295 MB/s | - | - | - | - | Solder Pin | - | - | - | 5 V | 3D TLC | 50 GB | - | - | 2.5 in | - | - | SATA SSDs | - |