- Series
- Model
- Status
- Sales Region
- Option
- Number of Outputs
- Operating Temperature
- Output Power
- Pin Count
- Mounting
- Manufacturer Part Number
- Ihs Manufacturer
Attribute column
Manufacturer
TDK DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Actuator Style | Approvals | Brand | Capacitance Tolerance | Contact Materials | Development Kit | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Manufacturer | Manufacturer Part Number | Maximum Input Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | MSL | On/Off Logic | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pole Throw Configuration | Product Depth (mm) | Product Status | Qualification | Rad Hardened | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Standard Number | Supplier Package | Suppression Class | Switch Configuration | Switching Regulator | SwitchingFrequency | Tradename | Usage Level | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Applications | Additional Feature | Capacitance | Subcategory | Power Rating | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Resistor Type | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Input (Max) | Output Voltage | Output Type | Voltage - Input (Min) | Input Voltage-Nom | Lead Spacing | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Current - Output (Max) | Output Current | Output Power | Control Features | Voltage - Output 2 | Topology | Output Current-Max | Operating Force | Seated Height-Max | Total Power Output-Max | Terminal Type | Product Type | Voltage - Output 3 | Operating Temperature Range | Voltage - Output 4 | Screening Level | Output Voltage-Max | Output Voltage-Min | Resistance Tolerance | Load Regulation | Ripple Voltage (Main Out) | Product | Features | Efficiency (Main Output) | Input Voltage | Product Category | Product Length | Product Width | Product Length (mm) | Height | Length | Width | Product Height (mm) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FS1406-2640-AL TDK Corporation | 27 |
| - | - | - | Surface Mount | 17-SMD Module | - | - | - | - | - | TDK | - | - | EV1406-1800-A | 4000 | - | 16 V | 2.5 V | TDK | - | - | + 125 C | TDK Corporation | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | - | - | - | - | uPOL | - | 2.64V | -40°C ~ 125°C | Reel | - | 0.13" L x 0.13" W x 0.06" H (3.3mm x 3.3mm x 1.5mm) | - | - | - | - | Non-Isolated PoL Module, Digital | - | - | ITE (Commercial) | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 16V | - | - | 4.5V | - | - | - | - | - | 6A | - | - | Enable, Active Low | - | - | - | - | - | - | - | Switching Voltage Regulators | - | -40 C + 125 C | - | - | - | - | - | - | - | Non-Isolated / POL | Adjustable Output, I2C Interface, Standby Output | - | 2.5 V to 16 V | Switching Voltage Regulators | - | - | - | 1.5 mm | 3.3 mm | 3.3 mm | - | ||
![]() FS1412-0600-AL TDK Corporation | 52639 |
| - | - | - | Surface Mount | 22-PowerLGA Module | - | 22-LGA-SiP (5.8x4.9) | - | - | - | TDK | - | - | EV1412-0600-A | 3900 | - | 5.5 V | 4.5 V | TDK | - | 4.5 V | + 125 C | TDK Corporation | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | - | - | - | 1 MHz | uPOL | - | 600mV | -40°C ~ 125°C | Cut Tape | - | 0.23" L x 0.19" W x 0.06" H (5.8mm x 4.9mm x 1.6mm) | - | - | - | - | Non-Isolated PoL Module | - | - | ITE (Commercial) | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 16V | 0.6 to 1.8 V | Adjustable | 4.5V | - | - | - | - | - | 12A | 12 A | - | - | - | Buck | - | - | - | - | - | Switching Voltage Regulators | - | -40 C + 125 C | - | - | - | - | - | 0.19 V | - | Non-Isolated / POL | - | - | 4.5 V to 5.5 V | Switching Voltage Regulators | - | - | - | 1.6 mm | 4.9 mm | 5.8 mm | - | ||
![]() FS1412-0600-AS TDK Corporation | 246 | - | - | - | - | Surface Mount | 22-PowerLGA Module | - | 22-LGA-SiP (5.8x4.9) | - | - | - | TDK | - | - | EV1412-0600-A | 250 | - | 5.5 V | 4.5 V | TDK | - | - | + 125 C | TDK Corporation | - 40 C | Yes | - | SMD/SMT | MSL 3 - 168 hours | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | - | - | - | 1.5MHz | uPOL | - | 0.6 ~ 1.8V | -40°C ~ 125°C | Cut Tape | FS1412 | 0.23" L x 0.19" W x 0.06" H (5.8mm x 4.9mm x 1.6mm) | - | - | - | - | Non-Isolated PoL Module | - | - | ITE (Commercial) | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 16V | - | - | 4.5V | - | - | - | - | - | 12A | 12A | - | - | - | Buck (Step Down) | - | - | - | - | - | Switching Voltage Regulators | - | -40 C + 125 C | - | - | - | - | - | - | - | Non-Isolated / POL | - | - | 4.5 V to 5.5 V | Switching Voltage Regulators | - | - | - | 1.6 mm | 4.9 mm | 5.8 mm | - | ||
![]() FS1406-2640-AS TDK Corporation | 254 |
| - | - | - | Surface Mount | 17-SMD Module | - | - | - | - | - | TDK | - | - | EV1406-1800-A | 250 | - | 16 V | 2.5 V | TDK | - | - | + 125 C | TDK Corporation | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | - | - | - | - | uPOL | - | 2.64V | -40°C ~ 125°C | Cut Tape | - | 0.13" L x 0.13" W x 0.06" H (3.3mm x 3.3mm x 1.5mm) | - | - | - | - | Non-Isolated PoL Module, Digital | - | - | ITE (Commercial) | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 16V | - | - | 4.5V | - | - | - | - | - | 6A | - | - | Enable, Active Low | - | - | - | - | - | - | - | Switching Voltage Regulators | - | -40 C + 125 C | - | - | - | - | - | - | - | Non-Isolated / POL | Adjustable Output, I2C Interface, Standby Output | - | 2.5 V to 16 V | Switching Voltage Regulators | - | - | - | 1.5 mm | 3.3 mm | 3.3 mm | - | ||
![]() FS1406-2500-AS TDK Corporation | 2000 | - | - | - | - | Surface Mount | 17-SMD Module | - | - | - | - | - | TDK | - | - | EV1406-1800-A | 250 | - | 16 V | 2.5 V | TDK | - | - | + 125 C | TDK Corporation | - 40 C | Yes | - | Surface Mount | MSL 3 - 168 hours | POSITIVE | 125C | -40C | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3(mm) | Active | - | No | - | - | Details | - | - | - | - | - | Yes | 2MHz | uPOL | Automotive grade | 2.5V | -40°C ~ 125°C | Tape and Reel | - | 0.13" L x 0.13" W x 0.06" H (3.3mm x 3.3mm x 1.5mm) | - | - | - | - | Non-Isolated PoL Module, Digital | - | - | ITE (Commercial) | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | 17 | - | 1 | - | - | - | 16V | 2.5(V) | Fixed | 4.5V | - | - | - | - | - | 6A | 6(A) | - | - | - | Buck (Step Down) | - | - | - | - | - | Switching Voltage Regulators | - | -40 C + 125 C | - | Automotive | - | - | - | - | - | Non-Isolated / POL | Adjustable Output | - | 4.5 TO 16(V) | Switching Voltage Regulators | - | - | 3.3(mm) | 1.5 mm | 3.3 mm | 3.3 mm | 1.47(mm) | ||
![]() FS1403-5000-AL TDK Corporation | 5744 |
| - | - | - | Surface Mount | 17-SMD Module | - | - | - | - | - | TDK | - | - | EV1403-5000-A | 4000 | TDK CORP | 16 V | 2.5 V | TDK | FS1403-5000-AL | - | + 125 C | TDK Corporation | - 40 C | Yes | - | Surface Mount | - | POSITIVE | 125C | -40C | - | - | - | - | - | - | , | - | - | - | Active | - | - | 3.3(mm) | Active | - | No | - | 5.74 | Details | Yes | - | - | - | - | Yes | - | uPOL | Automotive grade | 5V | -40°C ~ 125°C | Tape and Reel | - | 0.13" L x 0.13" W x 0.06" H (3.3mm x 3.3mm x 1.5mm) | - | - | - | - | Non-Isolated PoL Module | - | - | ITE (Commercial) | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | unknown | 17 | - | 1 | - | - | - | 16V | 5(V) | Fixed | 8V | - | - | - | - | - | 3A | 3(A) | - | - | - | - | - | - | - | - | - | Switching Voltage Regulators | - | -40 C + 125 C | - | Automotive | - | - | - | - | - | Non-Isolated / POL | - | - | 8 to 16(V) | Switching Voltage Regulators | - | - | 3.3(mm) | 1.5 mm | 3.3 mm | 3.3 mm | 1.47(mm) | ||
![]() FS1404-2500-AL TDK Corporation | 3285 |
| - | - | - | Surface Mount | 17-SMD Module | - | - | - | - | - | TDK | - | - | EV1404-3300-A | 4000 | - | 16 V | 2.5 V | TDK | - | - | + 125 C | TDK Corporation | - 40 C | Yes | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | - | - | - | - | uPOL | - | 2.5V | -40°C ~ 125°C | Reel | - | 0.13" L x 0.13" W x 0.06" H (3.3mm x 3.3mm x 1.5mm) | - | - | - | - | Non-Isolated PoL Module | - | - | ITE (Commercial) | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 16V | - | - | 4.5V | - | - | - | - | - | 4A | - | - | - | - | - | - | - | - | - | - | Switching Voltage Regulators | - | -40 C + 125 C | - | - | - | - | - | - | - | Non-Isolated / POL | - | - | 4.5 V to 16 V | Switching Voltage Regulators | - | - | - | 1.5 mm | 3.3 mm | 3.3 mm | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | YES | - | 17 | - | - | - | - | - | - | - | TDK-LAMBDA CORP | 76 V | 36 V | - | CC15-4815SRH-E | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | 15 V | - | UNSPECIFIED | - | SMD-17 | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Obsolete | - | - | - | - | - | - | NOT SPECIFIED | 5.73 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | - | EAR99 | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | compliant | - | R-XDMA-G17 | 1 | - | - | - | - | - | - | - | 48 V | - | INDUSTRIAL | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | - | - | 5 mm | 15 W | - | - | - | - | - | - | 15.75 V | 14.55 V | - | - | - | - | - | - | - | - | - | - | - | - | 37.6 mm | 27.6 mm | - | ||
| Tiny WHSL | 604 | - | - | - | - | - | - | YES | - | 7 | - | - | - | - | - | - | - | TDK-LAMBDA CORP | 36 V | 18 V | - | CC1R5-2412DR-E | - | - | - | - | - | Surface Mount | - | - | - | - | - | 50 °C | -40 °C | 12 V | - | METAL | SOP | SOP, GWDIP7/8,1.6,200 | GWDIP7/8,1.6,200 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | - | - | - | - | - | - | NOT SPECIFIED | 2.26 | - | Yes | - | DIP SMD | - | - | No | - | - | - | - | -40 to 85 °C | - | - | - | - | - | EAR99 | - | Step Down | - | - | - | ADDITIONAL -12V OUTPUT ALSO AVAILABLE | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5.08 mm | - | compliant | 7 | R-MDMA-G7 | 2 | Not Qualified | - | - | - | 12, -12 V | - | - | 24 V | - | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 0.06 A | 1.5 W | - | - | - | 0.06 A | - | 8.8 mm | 1.5 W | - | - | - | - | - | - | 15 V | 11.4 V | - | - | - | - | - | - | 24 V | - | - | - | - | - | 16.51 mm | 16.6 mm | - | ||
![]() CN100A110-12 TDK | 1 |
| - | - | - | - | - | NO | - | 8 | - | CE, CSA, EN, UL | - | - | - | - | - | TDK-LAMBDA CORP | 160 V | 60 V | - | CN100A110-12 | - | - | - | - | - | Through Hole | - | - | - | - | - | 100 °C | -40 °C | 12 V | - | UNSPECIFIED | - | , | - | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | - | - | - | - | - | - | NOT SPECIFIED | 5.44 | - | Yes | - | - | - | - | No | - | - | - | - | -40 to 100 °C | - | - | - | - | - | EAR99 | - | Step Down | - | - | - | REMOTE SHUTDOWN | - | - | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | compliant | 8 | R-XDMA-P8 | 1 | - | - | - | - | - | - | - | 110 V | - | INDUSTRIAL | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | - | 100.8 W | - | - | - | 8.4 A | - | 13.2 mm | 100 W | - | - | - | - | - | - | 12.12 V | 11.88 V | - | - | 0.05303 Vrms | - | - | 88% | - | - | - | - | - | 12.7 mm | 57.9 mm | 36.8 mm | - | ||
![]() CC3-0512DF-E TDK | 4900 | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | TDK CORP | - | - | - | CC3-0512DF-E | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Active | DFM | - | - | - | - | - | - | 5.75 | - | Yes | - | PDIP | - | - | No | - | - | - | - | -40 to 85 °C | - | - | - | - | Yes | EAR99 | - | Non-Inverting/Inverting/Step Up/Step Down | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | 11/7 | - | 2 | - | - | - | - | 12, -12 V | - | - | - | - | - | - | - | - | 0.125 A | 3 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | ||
![]() CC6-4805SR-E TDK | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | TDK CORP | - | - | - | CC6-4805SR-E | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Active | MODULE | - | - | - | - | - | - | 5.74 | - | Yes | - | PDIP SMD | - | - | No | - | - | - | - | -40 to 85 °C | - | - | - | - | Yes | EAR99 | - | Step Down | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | 7 | - | 1 | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | 1.2 A | 6 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 V | - | - | - | - | - | - | - | - | ||
![]() CC6-2405SF-E TDK | 600 | - | - | - | Silver | - | - | NO | - | 7 | Round Button | - | - | - | Stainless Steel | - | - | TDK-LAMBDA CORP | 36 V | 18 V | TDK-Lambda Corporation | CC6-2405SF-E | - | - | - | - | - | Surface Mount | - | - | - | - | - | 50 °C | -40 °C | 5 V | - | METAL | DIP | DIP, DIP7/8,1.4,200 | DIP7/8,1.4,200 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | - | SPST | - | - | - | - | NOT SPECIFIED | 1.69 | - | Yes | - | PDIP | - | OFF (ON) | No | - | - | - | - | -20 to 85 °C | - | - | - | - | - | EAR99 | - | Step Down | - | - | - | - | - | Other Analog ICs | - | HYBRID | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 5.08 mm | - | compliant | 7 | R-MDMA-T7 | 1 | Not Qualified | - | - | - | 5 V | - | - | 24 V | - | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 1.2 A | 6 W | - | - | - | 1.2 A | 1.57 N | - | 6 W | Gull Wing | - | - | - | - | - | 6 V | 4.75 V | - | - | - | - | - | - | 24 V | - | - | - | - | - | 22.86 mm | 21.1 mm | - | ||
![]() CC3-2412DF-E TDK | 670 | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | TDK CORP | - | - | TDK Corporation of America | CC3-2412DF-E | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Active | DFM | - | - | - | - | - | - | 5.73 | - | Yes | - | PDIP | - | - | No | - | - | - | - | -40 to 85 °C | - | - | - | - | Yes | EAR99 | - | Step Down | - | - | - | - | 2.2 uF | - | - | - | - | - | - | - | - | - | compliant | 7 | - | 2 | - | - | - | - | 12, -12 V | - | - | - | - | - | - | - | - | 0.125 A | 3 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V | - | 7.26 mm | - | - | - | - | - | - | ||
![]() PH50A280-12 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | - | - | - | Quarter-Brick | - | - | Yes | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | 100 ppm/K | Step Down | 21.5 kOhm | - | - | - | - | - | 0.25 W | - | - | - | - | - | - | General Purpose | - | 8 | - | 1 | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | 4.2 A | 50.4 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 200 to 425 V | - | 3.2 mm | 1.6 mm | - | - | - | - | - | ||
![]() CC3-0503SR-E TDK | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | 10% | - | - | - | TDK CORP | - | - | TDK Corporation of America | CC3-0503SR-E | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Active | MODULE | - | - | - | - | - | - | 5.74 | - | Yes | - | PDIP SMD | X2 | - | No | - | - | - | - | -40 to 85 °C | - | - | - | - | Yes | EAR99 | - | Step Down | - | - | - | - | 0.022 uF | - | - | - | - | - | - | - | - | - | compliant | 7 | - | 1 | - | - | - | - | 3.3 V | - | - | - | 10 mm | - | - | - | - | 0.8 A | 3 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | TDK CORP | - | - | TDK Corporation of America | CC1R5-1212DR-E | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Active | MODULE | - | - | - | - | - | - | 2.31 | - | Yes | - | DIP SMD | - | - | No | - | - | - | - | -40 to 85 °C | - | - | - | - | Yes | EAR99 | - | - | - | - | - | - | 180 pF | - | - | - | - | - | - | - | - | - | compliant | 7 | - | 2 | - | - | - | - | 12, -12 V | - | - | - | - | - | - | - | - | 0.06 A | 1.5 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | 3.2 mm | 3.2 x 1.6 x 1.7 | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | NO | - | 7 | - | - | - | - | - | - | - | TDK-LAMBDA CORP | 36 V | 18 V | TDK-Lambda Corporation | CC10-2403SF-E | - | - | - | - | - | Through Hole | - | - | - | - | - | 50 °C | -40 °C | 3.3 V | - | METAL | DIP | DIP, DIP7/8,1.4,200 | DIP7/8,1.4,200 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | - | - | - | - | - | - | NOT SPECIFIED | 2.27 | - | Yes | - | PDIP | - | - | No | - | - | - | - | -40 to 85 °C | - | - | - | - | - | EAR99 | - | Step Down | - | - | - | - | - | Other Analog ICs | - | HYBRID | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 5.08 mm | - | compliant | 11 | R-MDMA-T7 | 1 | Not Qualified | - | - | - | 3.3 V | - | - | 24 V | - | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 2.5 A | 10 W | - | - | - | 2.5 A | - | - | 10 W | - | - | - | - | - | - | 3.6 V | 3.15 V | - | - | - | - | - | - | 24 V | - | - | - | - | - | 35.56 mm | 22.6 mm | - | ||
![]() PAH300S4828 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Half-Brick | - | - | No | - | - | - | - | -40 to 100 °C | - | - | - | - | - | - | - | Step Down | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 | - | 1 | - | - | - | - | 28 V | - | - | - | - | - | - | - | - | 11 A | 308 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 V | - | - | - | - | - | - | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | NO | - | 7 | - | - | - | - | - | - | - | TDK-LAMBDA CORP | 36 V | 18 V | TDK-Lambda Corporation | CC10-2405SF-E | - | - | - | - | - | Through Hole | - | - | - | - | - | 50 °C | -40 °C | 5 V | - | METAL | DIP | DIP, DIP7/8,1.4,200 | DIP7/8,1.4,200 | RECTANGULAR | MICROELECTRONIC ASSEMBLY | Active | - | - | - | - | - | - | NOT SPECIFIED | 1.68 | - | Yes | - | PDIP | - | - | No | - | - | - | - | -40 to 85 °C | - | - | - | - | - | EAR99 | - | Step Down | - | - | - | - | - | Other Analog ICs | - | HYBRID | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 5.08 mm | - | compliant | 11 | R-MDMA-T7 | 1 | Not Qualified | - | - | - | 5 V | - | - | 24 V | - | OTHER | YES | DC-DC REGULATED POWER SUPPLY MODULE | - | 2 A | 10 W | - | - | - | 2 A | - | - | 10 W | - | - | - | - | - | - | 6 V | 4.75 V | - | - | - | - | - | - | 24 V | - | - | - | - | - | 35.56 mm | 22.6 mm | - |