- Operating Temperature
- Output Current
- Mounting
- Screening Level
- Usage Level
- Output Voltage
- Series
- Type
- Mounting Type
- Mfr
- Package
- Packaging
Attribute column
Manufacturer
TDK AC DC Desktop, Wall Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Housing Material | Thermal Resistance of Package | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Approvals | Base Product Number | CCT(K) | Contact Finish Mating | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Line Regulation-Max | Load Regulation-Max | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Operating Temperature-Max | Output Voltage-Nom | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Subcategory | Max Power Dissipation | Reach Compliance Code | Current Rating | Pitch - Mating | Output | Contact Finish - Post | Output Voltage | Failure Rate | Contact Resistance | Analog IC - Other Type | Element Configuration | Output Current | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Protections | Reset | Max Reverse Leakage Current | Voltage - Threshold | Number of Voltages Monitored | Lumens/Watt @ Current - Test | Reset Timeout | Output Current-Max | CRI (Color Rendering Index) | Current - Max | Total Power Output-Max | Zener Voltage | Screening Level | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Termination Post Length | Pitch - Post | Ripple Voltage (Main Out) | Features | Efficiency (Main Output) | Warm-up Time | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DTM165PW150C TDK | In Stock | - | - | - | Through Hole | - | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 18 (2 x 9) | Beryllium Copper | Brass | - | - | - | Gold | - | - | - | - | - | - | - | - | Desktop | - | - | - | - | - | - | - | - | Commercial grade | -- | Bulk | 518 | - | - | Active | - | Solder | - | DIP, 0.3 (7.62mm) Row Spacing | - | - | - | - | - | - | - | - | - | 3A | 0.100 (2.54mm) | - | Tin | - | - | -- | - | - | 10.67 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | 0.125 (3.18mm) | 0.100 (2.54mm) | - | Open Frame | - | - | - | - | - | - | 10.0µin (0.25µm) | 200.0µin (5.08µm) | UL94 V-0 | - | ||
![]() DTM65PW480D TDK | In Stock | - | - | - | Surface Mount | 1212 (3030 Metric) | - | 2-SMD | - | 12.8°C/W | - | - | - | - | LUWCVBP.CE | - | - | - | - | - | - | - | - | - | OSRAM Opto (ams OSRAM) | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | - | OSLON® LX ECE | 0.118 L x 0.118 W (3.00mm x 3.00mm) | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.95V | 120° | 350mA | - | - | - | - | - | 141 lm/W | - | - | - | 1A | - | - | - | 146lm (112lm ~ 180lm) | - | - | - | - | - | - | - | - | 0.072 (1.82mm) | - | - | - | - | - | - | ||
![]() DTM165PW240C TDK | In Stock | - | - | - | - | 1206 (3216 Metric) | - | 1206 | - | - | - | - | - | - | RS73F2BRT | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | Desktop | - | - | Tape & Reel (TR) | - | Active | - | - | - | Commercial grade | -55°C ~ 155°C | - | RS73-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.1% | - | 2 | - | ±25ppm/°C | - | 2.8 kOhms | - | - | Thick Film | - | 0.333W, 1/3W | - | - | - | - | - | - | - | 24 V | - | - | - | - | 6.88 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | 0.028 (0.70mm) | - | - | - | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 175 °C | -65 °C | - | - | - | - | 480 mW | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 100 nA | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DT150PW360D TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Desktop | - | - | - | - | - | - | - | - | Commercial grade | -20 to 60 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 V | - | - | - | - | 4.17 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DT62PW050D TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Desktop | - | - | - | - | - | - | - | - | Commercial grade | 0 to 70 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTM65PW050C TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | UL | - | - | - | TDK-LAMBDA CORP | 264 V | 90 V | 5% | 5% | TDK-Lambda Corporation | DTM65PW050C | - | - | 50 °C | 5 V | - | Obsolete | - | 8.57 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Supply Modules | - | compliant | - | - | - | - | - | - | - | AC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | - | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | - | - | - | - | - | 8 A | - | - | 40 W | - | - | - | - | - | - | 0.03536 Vrms | - | 85% | 0.016 s | 40 mm | - | 132 mm | 69 mm | - | - | - | - | ||
![]() DT100PW480D TDK | In Stock | - | - | - | Surface Mount | 6-UFDFN Exposed Pad | - | 6-USPC (1.8x2) | - | - | - | - | - | - | XC6122 | - | - | - | - | - | - | - | - | - | Torex Semiconductor Ltd | Desktop | - | - | Tape & Reel (TR) | - | Active | - | - | - | Commercial grade | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | Watchdog Circuit | - | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | 48 V | - | - | - | - | 2.09 A | - | - | - | - | Active Low | - | 4.2V | 1 | - | 1.6s Typical | - | - | - | - | - | Commercial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DT60PW201 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DT60PW090P TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DT60PW240P TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DT150PW203P TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTM65PW480C TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DT30U150P TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DTM110PW135C TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DT12PW240A TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DT12PW190A TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DT12PW050A TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DT30U090P TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DT30U120P TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |