- Ihs Manufacturer
- Input Voltage-Max
- Input Voltage-Min
- Manufacturer
- Manufacturer Part Number
- Operating Temperature-Max
- Operating Temperature-Min
- Output Current-Max
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
Attribute column
Manufacturer
TDK LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Impedance (Max) (Zzt) | Input Voltage-Max | Input Voltage-Min | Manufacturer | Manufacturer Part Number | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Switching Regulator | Operating Temperature | Packaging | Series | Tolerance | Part Status | Type | Additional Feature | HTS Code | Subcategory | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Temperature Grade | Analog IC - Other Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Power - Max | Output Current-Max | Voltage - Zener (Nom) (Vz) | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LDV12-15-R80 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LDV12-12-1R0 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | DO-214AC, SMA | - | DO-214AC | - | TDK-LAMBDA CORP | 10 Ohms | 13.2 V | 10.8 V | TDK-Lambda Corporation | ALD-414012PJ126 | Screw Mount | 85 °C | -30 °C | - | - | , | - | - | - | Not Recommended | 8.55 | - | Yes | No | 150°C | Tape & Reel (TR) | -- | ±5% | Obsolete | Step Up | REMOTE SHUTDOWN | - | Power Supply Modules | - | - | - | compliant | 24 | - | 1 | - | 44 V | - | DC-DC REGULATED POWER SUPPLY MODULE | 1µA @ 1.5V | 0.14 A | 1.2V @ 200mA | 1.25W | 0.14 A | 5.1V | 12 V | 5.2 mm | 100 mm | 50 mm | ||
Tiny WHSL | In Stock | - | - | - | - | NO | - | 13 | TDK CORP | - | 13.2 V | 10.8 V | TDK Corporation of America | ALD-605012PD131 | - | 80 °C | -30 °C | PLASTIC/EPOXY | DIP | DIP, DIP13/14,.9 | DIP13/14,.9 | RECTANGULAR | IN-LINE | Obsolete | 5.83 | - | Yes | - | - | - | - | - | - | - | - | 8542.39.00.01 | Other Analog ICs | DUAL | THROUGH-HOLE | 2.54 mm | compliant | - | R-PDIP-T13 | - | Not Qualified | - | COMMERCIAL EXTENDED | - | - | - | - | - | 0.06 A | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | TDK-LAMBDA CORP | - | 13.2 V | 10.8 V | TDK-Lambda Corporation | ALD-514012PJ134 | - | 85 °C | -30 °C | - | - | , | - | - | - | Not Recommended | 8.5 | - | Yes | - | - | - | - | - | - | - | REMOTE SHUTDOWN | - | Power Supply Modules | - | - | - | compliant | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | 0.14 A | - | - | 5.2 mm | 100 mm | 50 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | TDK-LAMBDA CORP | - | 13.2 V | 10.8 V | TDK-Lambda Corporation | ALD-310012PJ125 | - | 85 °C | -30 °C | - | - | , | - | - | - | Obsolete | 5.82 | - | Yes | - | - | - | - | - | - | - | REMOTE SHUTDOWN | - | Power Supply Modules | - | - | - | compliant | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | 0.1 A | - | - | 5.5 mm | 85 mm | 21.5 mm | ||
![]() LDC12-18-R70 TDK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |