- Coil Type
- Coil Voltage
- Contact Current Rating
- Switching Voltage
- RoHS
- REACH SVHC
- Colour outer sheath
- Conductor category
- Conductor surface
- Contact Plating
- Core identification
- Flame retardant
Attribute column
Manufacturer
TDK Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Colour outer sheath | Conductor category | Conductor surface | Core identification | Flame retardant | Halogen free according to IEC 60754-2 | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Nominal voltage U | Outer diameter approx. | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | RoHS | Screen over stranding | Screen over stranding element | Stranding element | Series | Termination | Number of Rows | Gender | Number of Contacts | Contact Current Rating | Coil Voltage | Coil Type | Switching Voltage | Length | REACH SVHC |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 A | 24 VDC | Dual | 1 kVDC | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 300 A | 12 VDC | Single | 1 kVDC | - | - | ||
| Tiny WHSL | In Stock | - | - | Gold | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | SMD/SMT | 1 | Male | 10 | 300 A | 24 VDC | Single | 1 kVDC | - | No SVHC | ||
| Tiny WHSL | In Stock | - | - | - | - | Black | Class E = very flexible | Tinned | Numbers | No | No | No | No | 118.5 | 118.5 | 63.2 | 1.5 | 500 | 15.8 | -50 - 105 | -40 - 105 | - | Braiding | None | No | HVC25 | - | - | - | - | 200 A | 24 VDC | Single | 1 kVDC | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 A | 12 VDC | Single | 1 kVDC | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 300 A | 12 VDC | Dual | 1 kVDC | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 A | 24 VDC | Dual | 1 kVDC | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 A | 24 VDC | Dual | 1 kVDC | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 200 A | 12 VDC | Dual | 1 kVDC | 37 mm | No SVHC | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 200 A | 12 VDC | Dual | 1 kVDC | - | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 300 A | 12 VDC | Dual | 1 kVDC | - | - |