- Resistance
- Ihs Manufacturer
- JESD-609 Code
- Mounting Feature
- Number of Terminals
- Package Description
- Package Shape
- Part Life Cycle Code
- Reach Compliance Code
- Resistor Type
- Surface Mount
- Terminal Finish
Attribute column
Manufacturer
TDK Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Part Life Cycle Code | Rohs Code | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power Rating | Packing Method | Terminal Pitch | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Inductance | Terminal Placement | Number of Resistors | Thermistor Application | Thermal Sensitivity Index | Diameter | Height | Length | Radiation Hardening | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B57237S0220M053 TDK Epcos | In Stock | - | Datasheet | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | EPCOS AG | 170 °C | -55 °C | , | DISK PACKAGE | Obsolete | Yes | 20% | e3 | Yes | - | - | - | 22 Ω | Tin (Sn) | - | - | - | TR, CARDBOARD | - | NTC THERMISTOR | compliant | 3.1 W | - | RADIAL | - | SOFT START | 3300 K | - | - | - | - | - | ||
![]() B57025M2202A001 TDK Epcos | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B58100A0323A000 TDK Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B58101A056A000 TDK Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57450G0103H062 TDK Epcos | In Stock | - | Datasheet | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | EPCOS AG | - | - | , | CYLINDRICAL PACKAGE | Obsolete | - | - | e3 | - | - | - | - | 10000 Ω | TIN | - | - | - | - | - | NTC THERMISTOR | unknown | - | - | - | - | TEMPERATURE SENSING | 3496 K | - | - | - | - | - | ||
![]() B65661WR87 TDK Corporation | In Stock | - | - | Silver, Tin | Surface Mount | Ceramic | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | 16 | Gull Wing | 100 ppm/°C | 10kOhm | - | 125°C | -55°C | 1.8W | - | 1.27mm | - | - | - | 4.4 μH | - | 15 | - | - | 22mm | 6.8mm | 9.9mm | No | RoHS Compliant |