- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Resistor Type
- Mounting Feature
- Surface Mount
- ECCN Code
- Operating Temperature-Max
- HTS Code
- Number of Terminals
- Terminal Shape
- JESD-609 Code
Attribute column
Manufacturer
TDK Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Weight | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | Rohs Code | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Subcategory | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Size Code | Rated Temperature | Terminal Placement | Size | Tool Type | Tip - Type | Thermistor Application | Thermal Sensitivity Index | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max | Features | Length - Overall | Length - Blade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ERAS27J332V TDK | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 0.15 lb (68.04g) | 2 | PANASONIC CORP | Panasonic Electronic Components | ERAS27J332V | - | 125 °C | -40 °C | SMT, 0805 | 0.5 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Obsolete | 5.84 | Yes | Xcelite® | 5% | e3 | - | Active | EAR99 | 2700 ppm/°C | 3300 Ω | Tin (Sn) | - | 8533.21.00.30 | Fixed Resistors | TR, PUNCHED, 7 INCH | METAL FILM | Chip | FIXED RESISTOR | compliant | - | 0.1 W | - | 0805 | 70 °C | - | 7mm | Nut Driver | Hex Socket | - | - | - | - | Hollow Shaft | 6.14 (156.0mm) | 3.00 (76.2mm) | ||
![]() S14K115G5 TDK Epcos | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S07K60 TDK Epcos | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S10K25G5 TDK Epcos | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIOV-S20K510 TDK Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | TDK CORP | - | - | - | 105 °C | -40 °C | RADIAL LEADED | 26 mm | 21.5 mm | DISK PACKAGE | Radial | 7.1 mm | Active | - | Yes | - | 10% | e3 | - | - | - | - | - | TIN | FLAME PROOF | - | - | BULK | - | - | VARISTOR | compliant | UL, CSA | 1 W | 670 V | - | - | RADIAL | - | - | - | - | - | 510 V | 190 J | - | - | - | ||
![]() S10K550 TDK Epcos | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57331V5103H360 TDK Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | TDK CORP | - | - | - | 150 °C | -40 °C | CHIP, 0603 | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | - | 3% | e3 | - | - | - | - | 10000 Ω | TIN OVER NICKEL | REFERENCE STANDARD: AEC-Q200 | - | - | TR, CARDBOARD, 7 INCH | - | - | NTC THERMISTOR | unknown | AEC-Q200 | 0.18 W | - | - | 25 °C | DUAL ENDED | - | - | - | TEMPERATURE COMPENSATION | 3435 K | - | - | - | - | - | ||
![]() B57411V2151J062 TDK Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S07K275 TDK Epcos | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B59950-C160-A70 TDK Epcos | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | EPCOS AG | - | - | - | 60 °C | - | - | - | - | DISK PACKAGE | - | - | Obsolete | - | Yes | - | - | e3 | Yes | - | EAR99 | - | 3.7 Ω | Tin (Sn) | - | 8533.40.80.70 | - | - | - | - | PTC THERMISTOR | compliant | - | - | - | - | - | RADIAL | - | - | - | OVERLOAD PROTECTION | - | - | - | - | - | - | ||
![]() NTCG203JH682JTDS TDK Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q69660-M600-S172 TDK Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | - | 2 | TDK CORP | - | - | - | 85 °C | - | CHIP | - | - | RECTANGULAR PACKAGE | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VARISTOR | unknown | - | 0.25 W | 85 V | - | - | DUAL | - | - | - | - | - | 60 V | 4.8 J | - | - | - | ||
![]() RTL9607C-VB6-CG TDK Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S05K30G TDK Epcos | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B72220P3321K551 TDK Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B72205S0271K161 TDK Epcos | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B59335M0130A070 TDK Epcos | In Stock | - | Datasheet | NO | FLEXIBLE WIRE | THROUGH HOLE MOUNT | - | 2 | EPCOS AG | - | - | - | 180 °C | - | - | - | - | DISK PACKAGE | - | - | Obsolete | - | Yes | - | - | e3 | - | - | EAR99 | - | 750 Ω | Tin (Sn) | PROBE, TRIPLE ELEMENT | 8533.40.80.70 | - | - | - | - | PTC THERMISTOR | unknown | - | - | - | - | - | RADIAL | - | - | - | OVERLOAD PROTECTION | - | - | - | - | - | - | ||
![]() B57411V2331J062 TDK Epcos | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | EPCOS AG | - | - | B57411V2 | 125 °C | -55 °C | CHIP, 0805 | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | Yes | - | 5% | e3 | Yes | - | EAR99 | - | 330 Ω | Matte Tin (Sn) - with Nickel (Ni) barrier | 3550 | 8533.40.80.70 | - | TR, BLISTER, 7 INCH | - | - | NTC THERMISTOR | compliant | - | 0.21 W | - | - | 25 °C | DUAL ENDED | - | - | - | TEMPERATURE COMPENSATION | 3540 K | - | - | - | - | - | ||
![]() S10K175E2 TDK Epcos | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTCG163EH131JT TDK Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | TDK CORP | - | - | NTCG16 | 125 °C | -40 °C | CHIP, 0603, LEAD FREE | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | Yes | - | 5% | e3 | - | - | EAR99 | - | 125 Ω | Matte Tin (Sn) | - | 8533.40.80.70 | - | TR | - | - | NTC THERMISTOR | unknown | - | - | - | - | - | DUAL ENDED | - | - | - | TEMPERATURE COMPENSATION | 3250 K | - | - | - | - | - |