- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Resistor Type
- Mounting Feature
- Surface Mount
- ECCN Code
- Operating Temperature-Max
- HTS Code
- Number of Terminals
- Terminal Shape
- JESD-609 Code
Attribute column
Manufacturer
TDK Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Tolerance | JESD-609 Code | ECCN Code | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Working Voltage | Rated Temperature | Terminal Placement | Thermistor Application | Thermal Sensitivity Index | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q69X3022 TDK Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | TDK CORP | 85 °C | - | - | DISK PACKAGE | - | Active | - | - | e3 | - | - | TIN | - | - | - | VARISTOR | unknown | 0.1 W | 38 V | - | RADIAL | - | - | 30 V | 9 J | ||
![]() S05K150G TDK Epcos | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S07K300 TDK Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B59030-G1120-A161 TDK Epcos | In Stock | - | Datasheet | YES | GULL WING | SURFACE MOUNT | 2 | EPCOS AG | 60 °C | - | , | CYLINDRICAL PACKAGE | - | Obsolete | Yes | 20% | e3 | EAR99 | 25 Ω | Tin (Sn) | - | 8533.40.80.70 | - | PTC THERMISTOR | compliant | - | - | - | - | OVERLOAD PROTECTION | - | - | - | ||
![]() S07K20 TDK Epcos | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S10K130G5 TDK Epcos | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S07S95AGS2 TDK Corporation | In Stock | - | Datasheet | - | - | - | - | TDK CORP | - | - | - | - | - | Active | - | - | - | EAR99 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | ||
![]() SIOV-CT2220K60G TDK Epcos | In Stock | - | Datasheet | YES | - | SURFACE MOUNT | - | EPCOS AG | - | - | - | - | SMT | Obsolete | - | - | - | EAR99 | - | - | - | 8533.40.40.00 | - | VARISTOR | unknown | - | 85 V | - | - | - | - | 60 V | - | ||
![]() S14K420 TDK Epcos | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S14K175 TDK Epcos | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S14K275E2 TDK Epcos | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S14K25 TDK Epcos | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S14K275 TDK Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S05K17G TDK Epcos | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S20K40 TDK Epcos | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B57238S0709M051 TDK Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | TDK CORP | 170 °C | -55 °C | RADIAL LEADED | DISK PACKAGE | - | Active | - | 20% | e3 | - | 7 Ω | TIN | - | - | TR, CARDBOARD, 20 INCH | NTC THERMISTOR | unknown | 3.9 W | - | 25 °C | RADIAL | SOFT START | 2965 K | - | - | ||
![]() S07K230G TDK Epcos | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B59300M1080A070 TDK Epcos | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | EPCOS AG | 40 °C | -25 °C | RADIAL LEADED, ROHS COMPLIANT | TUBULAR PACKAGE | - | Obsolete | Yes | - | e3 | EAR99 | 300 Ω | Tin (Sn) | TRIPLE ELEMENT | 8533.40.80.70 | BULK | PTC THERMISTOR | compliant | - | - | - | RADIAL | TEMPERATURE SENSING | - | - | - | ||
![]() B72214U2381J903V87 TDK Epcos | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTCG203NH103J TDK Corporation | In Stock | - | Datasheet | - | - | - | - | TDK CORP | - | - | - | - | - | Active | - | - | - | EAR99 | - | - | - | 8533.40.80.70 | - | NTC THERMISTOR | unknown | - | - | - | - | - | - | - | - |