- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Resistor Type
- Mounting Feature
- Surface Mount
- ECCN Code
- Operating Temperature-Max
- HTS Code
- Number of Terminals
- Terminal Shape
- JESD-609 Code
Attribute column
Manufacturer
TDK Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Protection class | Relative humidity | Rohs Code | Tolerance | JESD-609 Code | ECCN Code | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Resistor Type | Reach Compliance Code | Reference Standard | Rated Power Dissipation (P) | Working Voltage | Rated Temperature | Terminal Placement | Thermistor Application | Thermal Sensitivity Index | Circuit RMS Voltage-Max | Energy Absorbing Capacity-Max | Contacts | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S05K150G TDK Epcos | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIOV-CT0603K11G TDK Epcos | In Stock | - | Datasheet | YES | - | SURFACE MOUNT | - | EPCOS AG | - | - | - | - | - | - | - | SMT | - | Obsolete | - | - | - | - | - | EAR99 | - | - | - | 8533.40.40.00 | - | VARISTOR | unknown | - | - | 14 V | - | - | - | - | 11 V | - | - | - | ||
![]() S14K25 TDK Epcos | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S14K275 TDK Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B72220S0301K101V87 TDK Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | TDK CORP | - | 85 °C | -40 °C | RADIAL LEADED | - | - | DISK PACKAGE | - | - | Active | - | - | - | - | e3 | EAR99 | - | Tin (Sn) | FLAME PROOF | 8533.40.40.00 | BULK | VARISTOR | unknown | - | 1 W | 385 V | - | RADIAL | - | - | 300 V | 173 J | - | - | ||
![]() CDS3C05HDMI1 TDK Corporation | In Stock | - | Datasheet | - | - | - | - | TDK CORP | - | - | - | ROHS COMPLIANT, CERAMIC, CASE 0603, 2 PIN | - | - | - | - | - | Active | - | - | Yes | - | e3 | EAR99 | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8533.40.40.00 | - | VARISTOR | compliant | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT0603K25G TDK Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TDK CORP | - | 175 °C | -55 °C | - | 0.9 mm | 1.6 mm | - | SMT | 0.8 mm | Active | IP65 | 45...85 % | Yes | - | e3 | EAR99 | - | MATTE TIN | - | 8533.40.40.00 | TR, CARDBOARD, 7 INCH | VARISTOR | compliant | AEC-Q200 | 0.003 W | 31 V | 150 °C | DUAL ENDED | - | - | 25 V | 0.3 J | 2S (screw) | 22 mm | ||
![]() CT1206K11G TDK Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TDK CORP | - | 150 °C | -55 °C | - | 1.7 mm | 3.2 mm | - | SMT | 1.6 mm | Active | - | - | Yes | - | e3 | EAR99 | - | TIN OVER NICKEL | FLAME PROOF | 8533.40.40.00 | TR, BLISTER, 7 INCH | VARISTOR | compliant | - | 0.008 W | 14 V | - | DUAL ENDED | - | - | 11 V | 0.5 J | - | - | ||
![]() SIOV-S10K275E2 TDK Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | TDK CORP | - | 105 °C | -40 °C | - | 14.5 mm | 12 mm | - | Radial | 5.4 mm | Active | - | - | - | - | e3 | EAR99 | - | Tin (Sn) | - | 8533.40.40.00 | BULK | VARISTOR | unknown | CQC, CSA, UL, VDE | 0.4 W | 350 V | - | RADIAL | - | - | 275 V | 55 J | - | - | ||
![]() S05K130 TDK Epcos | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIOV-S14K275G5 TDK Corporation | In Stock | - | Datasheet | NO | - | THROUGH HOLE MOUNT | - | TDK CORP | - | - | - | - | - | - | - | Radial | - | Active | - | - | - | - | - | EAR99 | - | - | - | 8533.40.40.00 | - | VARISTOR | unknown | - | - | 350 V | - | - | - | - | 275 V | 71 J | - | - | ||
![]() S05K35 TDK Epcos | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B59155M0100A070 TDK Epcos | In Stock | - | Datasheet | NO | FLEXIBLE WIRE | THROUGH HOLE MOUNT | 2 | EPCOS AG | - | 40 °C | - | - | - | - | TUBULAR PACKAGE | - | - | Obsolete | - | - | Yes | - | e3 | EAR99 | 100 Ω | Tin (Sn) | PROBE | 8533.40.80.70 | - | PTC THERMISTOR | unknown | - | - | - | - | - | OVERLOAD PROTECTION | - | - | - | - | - | ||
![]() S07K40G TDK Epcos | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NTCG104KH202JT TDK Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | SURFACE MOUNT | 2 | TDK CORP | NTCG10 | 125 °C | -40 °C | CHIP | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | Yes | 5% | e3 | EAR99 | 2000 Ω | Matte Tin (Sn) | - | 8533.40.80.70 | TR | NTC THERMISTOR | unknown | - | - | - | - | DUAL | TEMPERATURE SENSING | 4500 K | - | - | - | - | ||
![]() B72230M 381M404 TDK Epcos | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S10K14G5 TDK Epcos | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S14K230 TDK Epcos | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q69X3456 TDK Corporation | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | TDK CORP | - | 85 °C | - | - | - | - | DISK PACKAGE | - | - | Active | - | - | - | - | e3 | - | - | TIN | - | - | - | VARISTOR | unknown | - | 0.1 W | 14 V | - | RADIAL | - | - | 11 V | 3.2 J | - | - | ||
![]() Q69660-M750-K72 TDK Corporation | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | 2 | TDK CORP | - | 85 °C | - | CHIP | - | - | RECTANGULAR PACKAGE | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | VARISTOR | unknown | - | 0.25 W | 100 V | - | DUAL | - | - | 75 V | 5.9 J | - | - |