- Current - Receiving
- Current - Transmitting
- Factory Lead Time
- Frequency
- GPIO
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power - Output
- Protocol
Attribute column
Manufacturer
TDK RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Type | HTS Code | Voltage - Supply | Frequency | Interface | Memory Size | Protocol | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Sensitivity (dBm) | GPIO | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SESUB-PAN-D14580 TDK Corporation | 94 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 2 months ago) | Surface Mount | 36-SMD Module | -20°C~70°C | Tape & Reel (TR) | 2013 | Active | 3 (168 Hours) | TxRx + MCU | 8542.39.00.01 | 2.35V~3.3V | 2.4GHz | I2C, SPI, UART | 32kB OTP 84kB ROM 50kB SRAM | Bluetooth v4.1 | 0dBm | Bluetooth | - | - | I2C, SPI, UART | 5.4mA | 5mA | -94 dBm | 12 | ROHS3 Compliant | ||
![]() B30931D7020Y918 TDK Electronics Inc. | In Stock | - | Datasheet | 13 Weeks | - | - | 168-LFLGA | -40°C~85°C | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | TxRx Only | - | 1.8V | 2.4GHz | - | - | Bluetooth v4.0 | 15dBm | Bluetooth | -91dBm | 54Mbps | UART | 65mA | 345mA | - | 3 | ROHS3 Compliant |