- Active Area
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Packaging
- Part Status
- RoHS Status
- Spectral Range
- Voltage - DC Reverse (Vr) (Max)
- Dark Current
- Lead Free
- Max Reverse Voltage (DC)
Attribute column
Manufacturer
TDK Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Shape | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Output Current | Optoelectronic Device Type | Voltage - DC Reverse (Vr) (Max) | Size | Max Reverse Voltage (DC) | Dark Current | Spectral Range | Active Area | Infrared Range | Current - Dark (Typ) | Light Current-Nom | Height | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BCS5030G1 TDK Corporation | 3000 | - | Datasheet | Surface Mount | Surface Mount | 2012 (5030 Metric) | - | -20°C~85°C | Tape & Reel (TR) | 2001 | - | yes | Obsolete | 2 (1 Year) | - | - | - | 8541.40.60.50 | - | - | 5030 | 2012 | 550nA | - | 6V | - | 6V | 100pA | 350nm ~ 750nm | 1.5mm2 | - | - | - | 800μm | 5mm | 3mm | RoHS Compliant | Lead Free | ||
![]() BCS2015G1 TDK Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0806 (2015 Metric) | RECTANGULAR | -20°C~85°C | Tape & Reel (TR) | 2005 | - | yes | Obsolete | 2 (1 Year) | - | - | HIGH SENSITIVITY | 8541.40.60.50 | 1 | - | 2015 | 0806 | 160nA | PIN PHOTODIODE | 10V | 1.25mm | 10V | 10nA | 350nm ~ 750nm | 1.5mm2 | NO | - | 0.0001mA | 600μm | 2mm | 1.5mm | RoHS Compliant | Lead Free | ||
![]() BCS2015A1 TDK Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | - | - | -20°C~85°C | Tape & Reel (TR) | 2005 | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | 1V | - | 1V | 10nA | 350nm ~ 750nm | 1.09mm2 | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() BCS2015H1 TDK Corporation | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0806 (2015 Metric) | - | -20°C~85°C | Tape & Reel (TR) | 2005 | - | - | Obsolete | 2 (1 Year) | 85°C | -20°C | - | - | - | - | 2015 | 0806 | 130nA | - | 6V | - | 6V | 10nA | 350nm ~ 750nm | 1.5mm2 | - | 10nA | - | 250μm | 2mm | 1.5mm | RoHS Compliant | Lead Free | ||
![]() BCS1210A1L TDK Corporation | In Stock | - | - | - | Surface Mount | - | - | -20°C~85°C | Tape & Reel (TR) | - | BCS | yes | Obsolete | 2 (1 Year) | - | - | - | - | - | compliant | - | - | - | LINEAR OUTPUT PHOTO IC | 1V | - | - | - | 350nm ~ 750nm | 0.1925mm2 | - | 4nA | - | - | - | - | RoHS Compliant | - |