- Series
- Output Type
- Pressure Type
- Operating Temperature
- Accuracy
- Package / Case
- Port Style
- Moisture Sensitivity Level (MSL)
- Operating Pressure
- Part Status
- Applications
- Factory Lead Time
Attribute column
Manufacturer
TDK Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Package / Case | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Applications | Voltage - Supply | Output | Termination Style | Output Type | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Sensors/Transducers Type | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B58620T0510A005 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | - | 8-DIP Module | - | - | -25°C~85°C | - | 2009 | CAU-T | Active | 1 (Unlimited) | Board Mount | 4.75V~5.5V | 0.5 V ~ 4.5 V | PC Pin | Analog Voltage | ±0.5% | 362.59PSI (2500kPa) | Absolute | Threaded | Male -M5 | 375PSI (2585.53kPa) | - | Temperature Compensated | ROHS3 Compliant | ||
![]() B58611K1100A010 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | - | 8-DIP Module | 8 | - | -30°C~85°C | - | - | AK2 | Active | 1 (Unlimited) | Board Mount | 10V | 0 mV ~ 120 mV (5V) | PC Pin | Wheatstone Bridge | ±2% | 362.59PSI (2500kPa) | Vented Gauge | Barbless | Male - 0.19 4.78mm Tube | 3.63PSI (25kPa) | - | - | ROHS3 Compliant | ||
![]() B58601C5010A8 TDK Electronics Inc. | In Stock | - | - | 8 Weeks | - | Die | - | Die | -40°C~135°C | - | 2009 | C27 | Active | 1 (Unlimited) | Board Mount | 1V~5V | 0 mV ~ 120 mV (5V) | SMD (SMT) Tab | Wheatstone Bridge | ±2% | 5.8PSI (40kPa) | Vented Gauge | No Port | - | 36.26PSI (250kPa) | - | - | ROHS3 Compliant | ||
![]() B58610T4600A002 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | Cylinder | 5 | TO-39 | -30°C~85°C | - | 2009 | AT2 | Active | 1 (Unlimited) | Board Mount | 10V | 0 mV ~ 122.5 mV (5V) | PC Pin | Wheatstone Bridge | ±2% | 36.26PSI (250kPa) | Absolute | Threaded | Male -M5 | - | - | - | ROHS3 Compliant | ||
![]() B58623K0520A003 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | - | Module | - | - | -25°C~85°C | - | - | CAU-T | Active | 1 (Unlimited) | Board Mount | 10V~30V | 4 mA ~ 20 mA | PC Pin | Analog Current | ±2% | 87.02PSI (600kPa) | Absolute | Threaded | Male -M5 | 130.53PSI (900kPa) | - | Temperature Compensated | ROHS3 Compliant | ||
![]() B58621K0520A004 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | - | Module | - | - | -25°C~85°C | - | - | CAU-T | Active | 1 (Unlimited) | Board Mount | 10V~30VDC | 4 mA ~ 20 mA | PC Pin | Analog Current | ±2% | 145.04PSI (1000kPa) | Absolute | Threaded | Male -M5 | 217.56PSI (1500kPa) | - | Temperature Compensated | ROHS3 Compliant | ||
![]() B58611K1100A009 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | - | 8-DIP Module | - | - | -30°C~85°C | - | - | AK2 | Active | 1 (Unlimited) | Board Mount | 10V | 0 mV ~ 120 mV (5V) | PC Pin | Wheatstone Bridge | ±2% | 145.04PSI (1000kPa) | Vented Gauge | Barbless | Male - 0.19 4.78mm Tube | 3.63PSI (25kPa) | - | - | ROHS3 Compliant | ||
![]() B58621K0510A002 TDK Electronics Inc. | In Stock | - | - | 12 Weeks | - | 4-DIP Module | - | - | - | - | - | CAU-T | Active | 1 (Unlimited) | Board Mount | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B58601E3815B650 TDK Electronics Inc. | In Stock | - | - | 2 Weeks | - | Die | - | - | -40°C~135°C | Tray | - | C38 | Active | - | Board Mount | 1V~5V | 0 mV ~ 120 mV (5V) | - | Wheatstone Bridge | ±0.3% | 145PSI ~ 362.6PSI (1000kPa ~ 2500kPa) | Vented Gauge | No Port | - | - | PRESSURE SENSOR,PEIZORESISTIVE | - | ROHS3 Compliant | ||
![]() B58600E3815B650 TDK Electronics Inc. | 659 |
| - | 2 Weeks | - | Die | - | Die | -40°C~135°C | Tray | - | C38 | Active | - | Board Mount | 1V~5V | 0 mV ~ 120 mV (5V) | - | Wheatstone Bridge | ±0.3% | 145PSI ~ 362.6PSI (1000kPa ~ 2500kPa) | Absolute | No Port | - | - | - | - | ROHS3 Compliant |