- Series
- Output Type
- Pressure Type
- Operating Temperature
- Accuracy
- Package / Case
- Port Style
- Moisture Sensitivity Level (MSL)
- Operating Pressure
- Part Status
- Applications
- Factory Lead Time
Attribute column
Manufacturer
TDK Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Supplier Device Package | RoHS | Supplier Package | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Supply | Output | Termination Style | Output Type | Max Supply Voltage | Min Supply Voltage | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Sensors/Transducers Type | Max Pressure | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | DIE | -40 to 135 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B58600D8010A011 TDK Electronics Inc. | In Stock | - | - | 16 Weeks | Die | Die | - | - | -40°C~135°C | 2009 | C28 | Active | 1 (Unlimited) | - | 140°C | -40°C | Board Mount | - | 1V~5V | 0 mV ~ 120 mV (5V) | SMD (SMT) Tab | Wheatstone Bridge | 5V | 1V | ±2% | 36.26PSI (250kPa) | Absolute | No Port | - | 43.51PSI (300kPa) | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | Compliant | - | - | - | - | - | - | Solder | 135 °C | -40 °C | - | - | - | - | - | Wheatstone Bridge | - | - | 2 % | - | Vented Gauge | No Port | - | - | - | 36.26 PSI | - | ||
![]() B58601G5010A003 TDK Electronics Inc. | In Stock | - | - | 16 Weeks | Die | - | - | - | - | - | C41 | Active | 1 (Unlimited) | - | - | - | Board Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B58601G5010A002 TDK Electronics Inc. | In Stock | - | - | 16 Weeks | Die | Die | - | - | -40°C~135°C | 2009 | C41 | Active | 1 (Unlimited) | - | - | - | Board Mount | - | 1V~5V | 0 mV ~ 42 mV (mV) | SMD (SMT) Tab | Wheatstone Bridge | - | - | ±2% | 0.87PSI (6kPa) | Vented Gauge | No Port | - | 72.52PSI (500kPa) | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | Compliant | - | - | - | - | - | - | Solder | 135 °C | -40 °C | - | - | - | - | - | Wheatstone Bridge | - | - | 2 % | - | Absolute | No Port | - | - | - | 43.51 PSI | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Compliant | - | - | - | - | - | - | Solder | 135 °C | -40 °C | - | - | - | - | - | Wheatstone Bridge | - | - | 2 % | - | Vented Gauge | No Port | - | - | - | 36.26 PSI | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Compliant | - | - | - | - | - | - | Solder | 135 °C | -40 °C | - | - | - | - | - | Wheatstone Bridge | - | - | 2 % | - | Vented Gauge | No Port | - | - | - | 36.26 PSI | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | 85 °C | -25 °C | - | 100 mF | - | - | - | - | - | - | - | - | Gauge | - | - | - | - | - | - | ||
![]() B58600H8400A038 TDK Electronics Inc. | In Stock | - | Datasheet | 16 Weeks | Die | - | - | - | -40°C~135°C | 2009 | C32 | Active | 1 (Unlimited) | - | - | - | Board Mount | - | 1V~5V | 0 mV ~ 120 mV (5V) | SMD (SMT) Tab | Wheatstone Bridge | - | - | ±2% | 145.04PSI (1000kPa) | Absolute | No Port | - | 36.26PSI (250kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | ROHS3 Compliant | ||
![]() B58600H8400A037 TDK Electronics Inc. | In Stock | - | Datasheet | 16 Weeks | Die | - | - | - | -40°C~135°C | 2009 | C32 | Active | 1 (Unlimited) | - | - | - | Board Mount | - | 1V~5V | 0 mV ~ 112 mV (5V) | SMD (SMT) Tab | Wheatstone Bridge | - | - | ±2% | 23.21PSI (160kPa) | Absolute | No Port | - | 36.26PSI (250kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | ROHS3 Compliant | ||
![]() B58621K0510A005 TDK Electronics Inc. | In Stock | - | - | 14 Weeks | 4-DIP Module | - | - | - | - | - | CAU-T | Active | 1 (Unlimited) | - | - | - | Board Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | Compliant | - | - | - | - | - | - | Solder | 135 °C | -40 °C | - | - | - | - | - | Wheatstone Bridge | - | - | 2 % | - | Absolute | No Port | - | - | - | 43.51 PSI | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Compliant | - | - | - | - | - | - | Solder | 135 °C | -40 °C | - | - | - | - | - | Wheatstone Bridge | - | - | 2 % | - | Absolute | No Port | - | - | - | 43.51 PSI | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 36 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Compliant | - | - | - | - | - | - | Solder | 135 °C | -40 °C | - | - | - | - | - | Wheatstone Bridge | - | - | 2 % | - | Absolute | No Port | - | - | - | 43.51 PSI | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Compliant | - | - | - | - | - | - | Solder | 135 °C | -40 °C | - | - | - | - | - | Wheatstone Bridge | - | - | 2 % | - | Vented Gauge | No Port | - | - | - | 72.52 PSI | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Compliant | - | - | - | - | - | - | Solder | 135 °C | -40 °C | - | - | - | - | - | Wheatstone Bridge | - | - | 2 % | - | Absolute | No Port | - | - | - | 43.51 PSI | - | ||
![]() B58610T4600A007 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | TO-205AD, TO-39-3 Metal Can | TO-39 | - | - | -30°C~85°C | 2009 | AT2 | Active | 1 (Unlimited) | - | - | - | Board Mount | - | 10V | 0 mV ~ 125 mV (5V) | PC Pin | Wheatstone Bridge | - | - | ±2% | 362.59PSI (2500kPa) | Absolute | Threaded | Male -M5 | 543.89PSI (3750kPa) | - | - | ROHS3 Compliant |