- Series
- Output Type
- Pressure Type
- Operating Temperature
- Accuracy
- Package / Case
- Port Style
- Moisture Sensitivity Level (MSL)
- Operating Pressure
- Part Status
- Applications
- Factory Lead Time
Attribute column
Manufacturer
TDK Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Number of Pins | Supplier Device Package | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Voltage - Supply | Output | Termination Style | Output Type | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Sensors/Transducers Type | Max Pressure | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B58621H5820A046 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | Cylinder, Threaded | - | - | -25°C~85°C | 2009 | CAU-T | Active | 1 (Unlimited) | - | - | - | Industrial Automation | 10V~30V | 4 mA ~ 20 mA | Cable/Wire Leads | Analog Current | - | - | - | ±2% | 145.04PSI (1000kPa) | Vented Gauge | Threaded | Male - 1/8 3.18mm BSPP | 217.56PSI (1500kPa) | - | - | Temperature Compensated | ROHS3 Compliant | ||
![]() B58621K1110A054 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 8-DIP Module | - | - | -25°C~85°C | 2015 | AC-T | Active | 1 (Unlimited) | - | - | - | Board Mount | 4.75V~5.5V | 0.5 V ~ 4.5 V | PC Pin | Analog Voltage | - | - | - | ±2% | 1.45PSI (10kPa) | Vented Gauge | Barbless | Male - 0.19 4.8mm Tube | 2.18PSI (15kPa) | - | - | Temperature Compensated | ROHS3 Compliant | ||
![]() B58610T4600A007 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | - | - | TO-205AD, TO-39-3 Metal Can | - | TO-39 | -30°C~85°C | 2009 | AT2 | Active | 1 (Unlimited) | - | - | - | Board Mount | 10V | 0 mV ~ 125 mV (5V) | PC Pin | Wheatstone Bridge | - | - | - | ±2% | 362.59PSI (2500kPa) | Absolute | Threaded | Male -M5 | 543.89PSI (3750kPa) | - | - | - | ROHS3 Compliant | ||
![]() B58621K1510A062 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | Through Hole | 8-DIP Module | 8 | - | -25°C~85°C | 2015 | AC-T | Active | 1 (Unlimited) | - | 85°C | -25°C | Board Mount | 4.75V~5.5V | 0.5 V ~ 4.5 V | PC Pin | Analog Voltage | 5V | 5.5V | 4.75V | ±2% | 1.45PSI (10kPa) | Vented Gauge | Threaded | Male -M5 | 217.56PSI (1500kPa) | - | - | Temperature Compensated | ROHS3 Compliant | ||
![]() B58611K1100A006 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | - | - | 8-DIP Module | - | - | -30°C~85°C | 2009 | AK2 | Active | 1 (Unlimited) | - | - | - | Board Mount | 10V | 0 mV ~ 120 mV (5V) | PC Pin | Wheatstone Bridge | - | - | - | ±2% | 14.5PSI (100kPa) | Vented Gauge | Barbless | Male - 0.19 4.78mm Tube | 43.51PSI (300kPa) | - | - | - | ROHS3 Compliant | ||
![]() B58611K1500A012 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | - | - | 8-DIP Module | - | - | -30°C~85°C | 2009 | AK2 | Active | 1 (Unlimited) | - | - | - | Board Mount | 10V | 0 mV ~ 120 mV (5V) | PC Pin | Wheatstone Bridge | - | - | - | ±2% | 14.5PSI (100kPa) | Vented Gauge | Threaded | Male -M5 | 43.51PSI (300kPa) | - | - | - | ROHS3 Compliant | ||
![]() B58621H5810A029 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | Cylinder, Threaded | - | - | -25°C~85°C | 2009 | CAU-T | Active | 1 (Unlimited) | - | - | - | Industrial Automation | 7.5V~30V | 0.5 V ~ 4.5 V | Cable/Wire Leads | Analog Voltage | - | - | - | ±2% | 145.04PSI (1000kPa) | Vented Gauge | Threaded | Female - 1/8 3.18mm BSPP | 217.56PSI (1500kPa) | - | - | Temperature Compensated | ROHS3 Compliant | ||
![]() B58621K1510A068 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 8-DIP Module | - | - | -25°C~85°C | 2015 | AC-T | Active | 1 (Unlimited) | - | - | - | Board Mount | 4.75V~5.5V | 0.5 V ~ 4.5 V | PC Pin | Analog Voltage | - | - | - | ±2% | 145.04PSI (1000kPa) | Vented Gauge | Threaded | Male -M5 | 217.56PSI (1500kPa) | - | - | Temperature Compensated | ROHS3 Compliant | ||
![]() B58610T4600A001 TDK Electronics Inc. | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | TO-205AD, TO-39-3 Metal Can | - | TO-39 | -30°C~85°C | - | AT2 | Active | 1 (Unlimited) | Through Hole | 85°C | -30°C | Board Mount | 10V | 0 mV ~ 112 mV (5V) | PC Pin | Wheatstone Bridge | - | - | - | ±2% | 23.21PSI (160kPa) | Absolute | Threaded | Male -M5 | 58.02PSI (400kPa) | - | 58.02 PSI | - | ROHS3 Compliant | ||
![]() B58611K1100A001 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | 8-DIP Module | 8 | - | -30°C~85°C | 2009 | AK2 | Active | 1 (Unlimited) | Through Hole | 85°C | -30°C | Board Mount | 10V | 0 mV ~ 120 mV (5V) | PC Pin | Wheatstone Bridge | - | - | - | ±2% | 0.36PSI (2.5kPa) | Vented Gauge | Barbless | Male - 0.19 4.78mm Tube | 3.63PSI (25kPa) | - | 3.63 PSI | - | ROHS3 Compliant | ||
![]() B58621H5810A023 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | Cylinder, Threaded | - | - | -25°C~85°C | 2009 | CAU-T | Active | 1 (Unlimited) | - | - | - | Industrial Automation | 7.5V~30V | 0.5 V ~ 4.5 V | Cable/Wire Leads | Analog Voltage | - | - | - | ±2% | 1.45PSI (10kPa) | Vented Gauge | Threaded | Female - 1/8 3.18mm BSPP | 2.18PSI (15kPa) | - | - | Temperature Compensated | ROHS3 Compliant | ||
![]() B58621K1110A057 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | 8-DIP Module | - | - | -25°C~85°C | 2015 | AC-T | Active | 1 (Unlimited) | - | - | - | Board Mount | 4.75V~5.5V | 0.5 V ~ 4.5 V | PC Pin | Analog Voltage | - | - | - | ±2% | 14.5PSI (100kPa) | Vented Gauge | Barbless | Male - 0.19 4.8mm Tube | 21.76PSI (150kPa) | - | - | Temperature Compensated | ROHS3 Compliant | ||
![]() B58601D8010A033 TDK Electronics Inc. | In Stock | - | - | 16 Weeks | - | - | Die | - | - | -40°C~135°C | - | C28 | Active | 1 (Unlimited) | - | - | - | Board Mount | 1V~5V | 0 mV ~ 120 mV (5V) | SMD (SMT) Tab | Wheatstone Bridge | - | - | - | ±2% | - | Vented Gauge | No Port | - | 36.26PSI (250kPa) | - | - | - | ROHS3 Compliant | ||
![]() B58610T4600A004 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Cylinder | 5 | TO-39 | -30°C~85°C | 2009 | AT2 | Active | 1 (Unlimited) | - | - | - | Board Mount | 10V | 0 mV ~ 126 mV (5V) | PC Pin | Wheatstone Bridge | - | - | - | ±2% | 87.02PSI (600kPa) | Absolute | Threaded | Male -M5 | - | - | - | - | ROHS3 Compliant | ||
![]() B58601D8010A002 TDK Electronics Inc. | In Stock | - | - | 16 Weeks | - | - | Die | - | - | -40°C~135°C | - | C28 | Active | 1 (Unlimited) | - | - | - | Board Mount | 1V~5V | 0 mV ~ 120 mV (5V) | SMD (SMT) Tab | Wheatstone Bridge | - | - | - | ±2% | - | Vented Gauge | No Port | - | 36.26PSI (250kPa) | - | - | - | ROHS3 Compliant | ||
![]() B58600E0410A023 TDK Electronics Inc. | In Stock | - | - | 16 Weeks | - | - | Die | - | Die | -40°C~135°C | 2009 | C29 | Active | 1 (Unlimited) | - | - | - | Board Mount | 1V~5V | 0 mV ~ 130 mV (5V) | Solder Pad | Wheatstone Bridge | - | - | - | ±2% | 145.04PSI (1000kPa) | Absolute | No Port | - | 36.26PSI (250kPa) | - | - | - | ROHS3 Compliant | ||
![]() B58600D8010A013 TDK Electronics Inc. | In Stock | - | - | 16 Weeks | - | - | Die | - | Die | -40°C~135°C | 2009 | C28 | Active | 1 (Unlimited) | - | 140°C | -40°C | Board Mount | 1V~5V | 0 mV ~ 120 mV (5V) | SMD (SMT) Tab | Wheatstone Bridge | - | 5V | 1V | ±2% | 145.04PSI (1000kPa) | Absolute | No Port | - | 43.51PSI (300kPa) | - | - | - | ROHS3 Compliant | ||
![]() B58600D8010A001 TDK Electronics Inc. | In Stock | - | - | 16 Weeks | - | - | Die | - | - | -40°C~135°C | - | C28 | Active | 1 (Unlimited) | - | - | - | Board Mount | 1V~5V | 0 mV ~ 120 mV (5V) | SMD (SMT) Tab | Wheatstone Bridge | - | - | - | ±2% | - | Absolute | No Port | - | 43.51PSI (300kPa) | - | - | - | ROHS3 Compliant | ||
![]() B58621K0510A018 TDK Electronics Inc. | In Stock | - | - | 12 Weeks | - | - | 4-DIP Module | - | - | - | - | CAU-T | Active | 1 (Unlimited) | - | - | - | Board Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B58601H8000A035 TDK Electronics Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Die | - | - | -40°C~135°C | 2009 | C32 | Active | 1 (Unlimited) | - | - | - | Board Mount | 1V~5V | 0 mV ~ 112 mV (5V) | SMD (SMT) Tab | Wheatstone Bridge | - | - | - | ±2% | 23.21PSI (160kPa) | Vented Gauge | No Port | - | 36.26PSI (250kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | - | ROHS3 Compliant |