- Series
- Output Type
- Pressure Type
- Operating Temperature
- Accuracy
- Package / Case
- Port Style
- Moisture Sensitivity Level (MSL)
- Operating Pressure
- Part Status
- Applications
- Factory Lead Time
Attribute column
Manufacturer
TDK Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Package / Case | Supplier Device Package | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Applications | Voltage - Supply | Output | Termination Style | Output Type | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Maximum Pressure | Sensors/Transducers Type | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B58623K1510A070 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | - | 8-DIP (0.575, 14.60mm), Top Port | 8-DIP | -25°C~85°C | 2015 | AC-T | Active | 1 (Unlimited) | Board Mount | 4.75V~5.5V | 0.5 V ~ 4.5 V | PC Pin | Analog Voltage | ±2% | 1.45PSI (10kPa) | Sealed Gauge | Threaded | Male -M5 | 2.18PSI (15kPa) | - | Temperature Compensated | ROHS3 Compliant | ||
![]() B58621K0520A006 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | - | Module | - | -25°C~85°C | - | CAU-T | Active | 1 (Unlimited) | Board Mount | 10V~30VDC | 4 mA ~ 20 mA | PC Pin | Analog Current | ±2% | 87.02PSI (600kPa) | Vented Gauge | Threaded | Male -M5 | 130.53PSI (900kPa) | - | Temperature Compensated | ROHS3 Compliant | ||
![]() B58620H5810A018 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | - | Cylinder | - | -25°C~85°C | - | CAU-T | Active | 1 (Unlimited) | Industrial Automation | 7.5V~30V | 0.5 V ~ 4.5 V | Connector | Analog Voltage | ±0.5% | 14.5PSI (100kPa) | Absolute | Threaded | Male - 0.13 3.17mm Tube | - | - | - | ROHS3 Compliant | ||
![]() B58600D8010A12 TDK Electronics Inc. | In Stock | - | - | 10 Weeks | - | Die | Die | -40°C~135°C | - | C28 | Active | 1 (Unlimited) | Board Mount | 1V~5V | 0 mV ~ 120 mV (5V) | SMD (SMT) Tab | Wheatstone Bridge | ±2% | 87.02PSI (600kPa) | Absolute | No Port | - | 43.51PSI (300kPa) | - | - | ROHS3 Compliant | ||
![]() B58601C5010A9 TDK Electronics Inc. | In Stock | - | - | 8 Weeks | - | Die | Die | -40°C~135°C | - | C27 | Active | 1 (Unlimited) | Board Mount | 1V~5V | 0 mV ~ 120 mV (5V) | SMD (SMT) Tab | Wheatstone Bridge | ±2% | 14.5PSI (100kPa) | Vented Gauge | No Port | - | 36.26PSI (250kPa) | - | - | ROHS3 Compliant | ||
![]() B58601D8010A16 TDK Electronics Inc. | In Stock | - | - | 10 Weeks | - | Die | Die | -40°C~135°C | - | C28 | Active | 1 (Unlimited) | Board Mount | 1V~5V | 0 mV ~ 120 mV (5V) | SMD (SMT) Tab | Wheatstone Bridge | ±2% | 36.26PSI (250kPa) | Vented Gauge | No Port | - | 36.26PSI (250kPa) | - | - | ROHS3 Compliant | ||
![]() B58611K1500A011 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | - | 8-DIP Module | - | -30°C~85°C | - | AK2 | Active | 1 (Unlimited) | Board Mount | 10V | 0 mV ~ 120 mV (5V) | PC Pin | Wheatstone Bridge | ±2% | 5.8PSI (40kPa) | Vented Gauge | Threaded | Male -M5 | 543.89PSI (3750kPa) | - | - | ROHS3 Compliant | ||
![]() B58611K1500A014 TDK Electronics Inc. | In Stock | - | Datasheet | 10 Weeks | - | 8-DIP Module | - | -30°C~85°C | - | AK2 | Active | 1 (Unlimited) | Board Mount | 10V | 0 mV ~ 120 mV (5V) | PC Pin | Wheatstone Bridge | ±2% | 87.02PSI (600kPa) | Vented Gauge | Threaded | Male -M5 | 543.89PSI (3750kPa) | - | - | ROHS3 Compliant | ||
![]() B58621K0520A002 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | - | Module | - | -25°C~85°C | - | CAU-T | Active | 1 (Unlimited) | Board Mount | 10V~30VDC | 4 mA ~ 20 mA | PC Pin | Analog Current | ±2% | 36.26PSI (250kPa) | Absolute | Threaded | Male -M5 | 52.21PSI (360kPa) | - | Temperature Compensated | ROHS3 Compliant | ||
![]() B58620H5810A021 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | - | Cylinder | - | -25°C~85°C | - | CAU-T | Active | 1 (Unlimited) | Industrial Automation | 7.5V~30V | 0.5 V ~ 4.5 V | Connector | Analog Voltage | ±0.5% | 145PSI (999.74kPa) | Absolute | Threaded | Male - 0.13 3.17mm Tube | - | - | - | ROHS3 Compliant | ||
![]() B58621H5820A047 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | - | Cylinder, Threaded | - | -25°C~85°C | - | CAU-T | Active | 1 (Unlimited) | Industrial Automation | 10V~30V | 4 mA ~ 20 mA | Cable/Wire Leads | Analog Current | ±2% | 362.59PSI (2500kPa) | Vented Gauge | Threaded | Male - 1/8 3.18mm BSPP | 543.89PSI (3750kPa) | - | Temperature Compensated | ROHS3 Compliant | ||
![]() B58621H5820A045 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | - | Cylinder, Threaded | - | -25°C~85°C | - | CAU-T | Active | 1 (Unlimited) | Industrial Automation | 10V~30V | 4 mA ~ 20 mA | Cable/Wire Leads | Analog Current | ±2% | 87.02PSI (600kPa) | Vented Gauge | Threaded | Male - 1/8 3.18mm BSPP | 130.53PSI (900kPa) | - | Temperature Compensated | ROHS3 Compliant | ||
![]() B58621H5810A030 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | - | Cylinder, Threaded | - | -25°C~85°C | - | CAU-T | Active | 1 (Unlimited) | Industrial Automation | 7.5V~30V | 0.5 V ~ 4.5 V | Cable/Wire Leads | Analog Voltage | ±2% | 362.59PSI (2500kPa) | Vented Gauge | Threaded | Female - 1/8 3.18mm BSPP | 384.35PSI (2650kPa) | - | Temperature Compensated | ROHS3 Compliant | ||
![]() B58620H5810A022 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | - | Cylinder | - | -25°C~85°C | - | CAU-T | Active | 1 (Unlimited) | Industrial Automation | 7.5V~30V | 0.5 V ~ 4.5 V | Connector | Analog Voltage | ±0.5% | 362.59PSI (2500kPa) | Absolute | Threaded | Male - 0.13 3.17mm Tube | - | - | - | ROHS3 Compliant | ||
![]() B58621H5820A042 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | - | Cylinder, Threaded | - | -25°C~85°C | - | CAU-T | Active | 1 (Unlimited) | Industrial Automation | 10V~30V | 4 mA ~ 20 mA | Cable/Wire Leads | Analog Current | ±2% | 5.8PSI (40kPa) | Vented Gauge | Threaded | Male - 1/8 3.18mm BSPP | 8.70PSI (60kPa) | - | Temperature Compensated | ROHS3 Compliant | ||
![]() B58620T0510A001 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | - | 8-DIP Module | - | -25°C~85°C | - | CAU-T | Active | 1 (Unlimited) | Board Mount | 4.75V~5.5V | 0.5 V ~ 4.5 V | PC Pin | Analog Voltage | ±0.5% | 14.5PSI (100kPa) | Absolute | Threaded | Male -M5 | 36.26PSI (250kPa) | - | Temperature Compensated | ROHS3 Compliant | ||
![]() B58600E0410A005 TDK Electronics Inc. | In Stock | - | - | 16 Weeks | - | Die | - | -40°C~135°C | - | C29 | Active | 1 (Unlimited) | Board Mount | 1V~5V | 0 mV ~ 13 mV (5V) | SMD (SMT) Tab | Analog Voltage | ±0.2% | 145.04PSI (1000kPa) | Absolute | No Port | - | 36.26PSI (250kPa) | - | - | ROHS3 Compliant | ||
![]() B58601C5010A007 TDK Electronics Inc. | In Stock | - | - | 16 Weeks | - | Die | - | -40°C~135°C | 2009 | C27 | Active | 1 (Unlimited) | Board Mount | 1V~5V | 0 mV ~ 100 mV (5V) | SMD (SMT) Tab | Wheatstone Bridge | ±2% | 3.63PSI (25kPa) | Vented Gauge | No Port | - | 36.26PSI (250kPa) | PRESSURE SENSOR,PEIZORESISTIVE | - | ROHS3 Compliant | ||
![]() B58620H5820A038 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | - | Cylinder | - | -25°C~85°C | - | CAU-T | Active | 1 (Unlimited) | Industrial Automation | 10V~30V | 4 mA ~ 20 mA | - | Analog Current | ±2% | 145.04PSI (1000kPa) | Absolute | Threaded | Male -M12 x 1.0 | - | - | Temperature Compensated | ROHS3 Compliant | ||
![]() B58621K0510A013 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 months ago) | 4-DIP Module | - | - | - | CAU-T | Active | 1 (Unlimited) | Board Mount | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |